web counter

Microchip Technology Automotive, AEC-Q100, AVR® ATmega series Microcontrollers

Introduction, stock information and FAQs of Automotive, AEC-Q100, AVR® ATmega series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology Automotive, AEC-Q100, AVR® ATmega series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
PIC32MX450F256H-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch2850RFQ
ATMEGA644PA-PUMICROCHIP - ATMEGA644PA-PU - MCU, 8BIT, AVR, 64K FLASH, 40PDIP3800RFQ
PIC18LF2525-I/SOIC MCU 8BIT 48KB FLASH 28SOIC10000BUY
PIC24FJ128GB206-I/PTIC MCU 16BIT 128KB FLASH 64TQFP36000RFQ
Technical Documents

Description


Microchip Technology Automotive is a leading provider of automotive-grade microcontrollers and solutions for the automotive industry. Their AEC-Q100 certified AVR® ATmega series microcontrollers are designed to meet the stringent requirements of the automotive industry, providing reliable, high-performance solutions for a wide range of automotive applications. The AVR® ATmega series microcontrollers are designed to provide a high level of integration, low power consumption, and robustness for automotive applications. They feature a wide range of peripherals, including CAN, LIN, and SPI, as well as a variety of analog and digital interfaces. The AVR® ATmega series microcontrollers are also designed to be highly configurable, allowing for easy customization to meet the specific needs of each application.



Features


• Low power consumption

• High performance

• High integration

• High reliability

• Wide temperature range

• High-speed operation

• On-chip debugging

• Low pin count

• Low cost



Applications


• Automotive body control systems

• Automotive infotainment systems

• Automotive safety systems

• Automotive powertrain systems

• Automotive lighting systems

• Automotive HVAC systems

• Automotive engine control systems

• Automotive navigation systems

• Automotive telematics systems

• Automotive security systems

• Automotive driver assistance systems

• Automotive active safety systems

• Automotive ADAS systems

• Automotive autonomous driving systems


Frequently Asked Questions

What are the Alternative Products of Microchip Technology Automotive, AEC-Q100, AVR® ATmega series Microcontrollers?

1. NXP Semiconductors Automotive Microcontrollers 2. STMicroelectronics Automotive Microcontrollers 3. Renesas Automotive Microcontrollers 4. Texas Instruments Automotive Microcontrollers 5. Cypress Automotive Microcontrollers 6. Infineon Automotive Microcontrollers 7. Silicon Labs Automotive Microcontrollers 8. Microchip Technology PIC® Microcontrollers 9. Atmel SAM Automotive Microcontrollers 10. Freescale Automotive Microcontrollers

What are the differences between the types of Microchip Technology Automotive, AEC-Q100, AVR® ATmega series Microcontrollers?

1. Automotive Microcontrollers: Automotive microcontrollers are designed to meet the stringent requirements of the automotive industry, such as high temperature operation, low power consumption, and high reliability. They are typically used in automotive applications such as engine control, body control, and safety systems.  2. AEC-Q100 Microcontrollers: AEC-Q100 microcontrollers are designed to meet the automotive industry’s quality and reliability requirements. They are typically used in automotive applications such as engine control, body control, and safety systems.  3. AVR® ATmega Series Microcontrollers: AVR® ATmega series microcontrollers are designed for general-purpose applications. They are typically used in consumer electronics, robotics, and other applications that require low power consumption and high performance.