web counter

Microchip Technology Automotive, AEC-Q100, AVR® ATtiny series Microcontrollers

Introduction, stock information and FAQs of Automotive, AEC-Q100, AVR® ATtiny series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology Automotive, AEC-Q100, AVR® ATtiny series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
PIC32MX450F256H-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch2850RFQ
ATMEGA644PA-PUMICROCHIP - ATMEGA644PA-PU - MCU, 8BIT, AVR, 64K FLASH, 40PDIP3800RFQ
PIC18LF2525-I/SOIC MCU 8BIT 48KB FLASH 28SOIC10000BUY
PIC24FJ128GB206-I/PTIC MCU 16BIT 128KB FLASH 64TQFP36000RFQ
Technical Documents

Description


Microchip Technology Automotive, AEC-Q100, AVR® ATtiny series Microcontrollers are a family of 8-bit microcontrollers designed for automotive applications. They are designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification and ISO 26262 safety certification. The AVR® ATtiny series microcontrollers feature a wide range of peripherals, including analog-to-digital converters, pulse-width modulation, and serial communication interfaces. They are also designed to be low power, with sleep modes that can reduce power consumption to as low as 0.5 µA. The AVR® ATtiny series microcontrollers are ideal for automotive applications such as engine control, body control, and infotainment systems.



Features


• Low power consumption

• High performance

• High integration

• High reliability

• Wide temperature range

• Low cost



Applications


• Automotive body control systems

• Automotive infotainment systems

• Automotive safety systems

• Automotive powertrain systems

• Automotive lighting systems

• Automotive HVAC systems

• Automotive engine control systems

• Automotive navigation systems

• Automotive telematics systems

• Automotive security systems

• Automotive diagnostics systems

• Automotive fuel systems

• Automotive emission control systems

• Automotive suspension systems

• Automotive braking systems

• Automotive transmission systems

• Automotive steering systems

• Automotive exhaust systems


Frequently Asked Questions

What are the Alternative Products of Microchip Technology Automotive, AEC-Q100, AVR® ATtiny series Microcontrollers?

1. NXP Semiconductors Automotive Microcontrollers 2. STMicroelectronics Automotive Microcontrollers 3. Renesas Automotive Microcontrollers 4. Texas Instruments Automotive Microcontrollers 5. Cypress Automotive Microcontrollers 6. Infineon Automotive Microcontrollers 7. Microchip Technology PIC® Microcontrollers 8. Atmel SAM Automotive Microcontrollers 9. Silicon Labs Automotive Microcontrollers 10. Freescale Automotive Microcontrollers

What are the differences between the types of Microchip Technology Automotive, AEC-Q100, AVR® ATtiny series Microcontrollers?

The main differences between the types of Microchip Technology Automotive, AEC-Q100, AVR® ATtiny series Microcontrollers are as follows:  AEC-Q100:  - Designed for automotive applications - Supports a wide range of automotive functions - Includes features such as temperature range, EMC/EMI protection, and fault management - Supports a variety of communication protocols  AVR® ATtiny Series:  - Designed for low-power applications - Includes features such as low-power sleep modes, low-power oscillators, and low-power peripherals - Supports a variety of communication protocols - Includes a wide range of peripherals such as timers, analog-to-digital converters, and pulse-width modulation controllers