web counter

Microchip Technology Automotive, AEC-Q100, dsPIC™ 33EV series Microcontrollers

Introduction, stock information and FAQs of Automotive, AEC-Q100, dsPIC™ 33EV series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology Automotive, AEC-Q100, dsPIC™ 33EV series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
DSPIC33EP256GP506-I/PTMICROCHIP - DSPIC33EP256GP506-I/PT - Digital Signal Controller, dsPIC33E Series, 256 KB, 53 I/O's, ECAN, I2C, SPI, UART, 1.8 V1600RFQ
DSPIC33EV256GM106-I/PTIC MCU 16BIT 256KB FLASH 64TQFP100RFQ
DSPIC33EP512MC506-I/PTDigital Signal Processors & Controllers - DSP, DSC 16B DSC 512KB Flsh 48KB RAM QEI MCPWM320RFQ
DSPIC33EP64GS506-I/PTHigh-Performance, 16-bitDigital Signal Controllersand Microcontrollers59RFQ
DSPIC33FJ32MC304-I/PTMICROCHIP DSPIC33FJ32MC304-I/PT DSC, 16BIT, 32K FLASH, 40MIPS, 44TQFP133BUY
DSPIC33FJ64GP804-E/PTMICROCHIP - DSPIC33FJ64GP804-E/PT - IC, DSC, 16BIT, 64 KB, 40MHZ, 3.6V, TQFP-4413RFQ
PIC24HJ128GP504-E/PT16-BIT Mcu; 128KB Flash; Can; Dma; 40 Mips; NANOWATT44 TQFP 10X10X1MM Tray45BUY
PIC24FJ256GB410-I/PTIC MCU 16BIT 256KB FLASH 100TQFP10086RFQ
PIC18LF14K22-I/MLIC MCU 8BIT 16KB FLASH 20QFN8821BUY
PIC18F25K22T-I/SOMCU 8BIT 32KB FLASH 28SOIC100RFQ
DSPIC33FJ128GP802-E/SOIC, DSC, 16BIT, 128 KB, 40MHZ, 3.6V, SOIC-2842RFQ
PIC24F16KL402-I/MLMCU 16-bit PIC RISC 16KB Flash 2.5V/3.3V Automotive 28-Pin QFN EP Tube2761BUY
PIC18F25K80T-I/SSMCU PIC 32KB FLASH 28SSOP10500RFQ
PIC18F45K20T-I/PTIC MCU 8BIT 32KB FLASH 44TQFP238BUY
PIC18F25K80T-I/MMMCU PIC 32KB FLASH 28QFNS5957BUY
PIC18F24K22-I/MVIC MCU 8BIT 16KB FLASH 28UQFN1136BUY
Technical Documents

Description


Microchip Technology Automotive, AEC-Q100, dsPIC™ 33EV series Microcontrollers are designed to meet the stringent requirements of the automotive industry. These microcontrollers are designed to provide reliable, high-performance solutions for automotive applications. They feature a wide range of peripherals, including CAN, LIN, and SPI, as well as a variety of analog and digital peripherals. The dsPIC 33EV series also offers a wide range of integrated safety features, such as ECC, parity, and watchdog timers. These microcontrollers are ideal for applications such as engine control, body control, and safety systems.



Features


• High-performance 16-bit dsPIC33EV core with up to 80 MIPS of performance

• Up to 512 KB of Flash program memory

• Up to 32 KB of RAM

• Up to 8 channels of 12-bit ADC

• Up to 4 channels of 16-bit PWM

• Up to 4 channels of 16-bit Timer/Counters

• Up to 4 channels of UART

• Up to 2 channels of I2C

• Up to 2 channels of SPI

• Up to 2 channels of CAN

• Up to 2 channels of LIN

• Up to 2 channels of I2S

• Up to 2 channels of USB

• Up to 2 channels of Ethernet

• Up to 2 channels of SENT

• Up to 2 channels of FlexRay

• Up to 2 channels of FlexCAN


Frequently Asked Questions

What are the Alternative Products of Microchip Technology Automotive, AEC-Q100, dsPIC™ 33EV series Microcontrollers?

1. Atmel AVR Automotive Microcontrollers 2. NXP Semiconductors Automotive Microcontrollers 3. STMicroelectronics Automotive Microcontrollers 4. Renesas Automotive Microcontrollers 5. Texas Instruments Automotive Microcontrollers 6. Cypress Automotive Microcontrollers 7. Silicon Labs Automotive Microcontrollers 8. Microchip Technology PIC32 Automotive Microcontrollers

What are the differences between the types of Microchip Technology Automotive, AEC-Q100, dsPIC™ 33EV series Microcontrollers?

1. Automotive: Automotive microcontrollers are designed to meet the stringent requirements of the automotive industry, such as high temperature operation, low power consumption, and high reliability.  2. AEC-Q100: AEC-Q100 is a standard developed by the Automotive Electronics Council (AEC) to ensure the quality and reliability of automotive electronic components. It is a set of requirements for automotive microcontrollers, including temperature range, electrical characteristics, and other performance criteria.  3. dsPIC™ 33EV series Microcontrollers: The dsPIC™ 33EV series microcontrollers are a family of high-performance, low-power, digital signal controllers (DSCs) designed for automotive applications. They feature a wide range of peripherals, including CAN, LIN, and SPI, and are optimized for automotive applications such as engine control, body electronics, and safety systems.