web counter

Microchip Technology Automotive, AEC-Q100, PIC® 24EP series Microcontrollers

Introduction, stock information and FAQs of Automotive, AEC-Q100, PIC® 24EP series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology Automotive, AEC-Q100, PIC® 24EP series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
PIC32MX450F256H-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch2850RFQ
ATMEGA644PA-PUMICROCHIP - ATMEGA644PA-PU - MCU, 8BIT, AVR, 64K FLASH, 40PDIP3800RFQ
PIC18LF2525-I/SOIC MCU 8BIT 48KB FLASH 28SOIC10000BUY
PIC24FJ128GB206-I/PTIC MCU 16BIT 128KB FLASH 64TQFP36000RFQ
Technical Documents

Description


Microchip Technology Automotive, AEC-Q100, PIC® 24EP series Microcontrollers are designed to meet the stringent requirements of the automotive industry. These microcontrollers are designed to provide reliable, cost-effective solutions for automotive applications. The PIC® 24EP series microcontrollers feature a wide range of peripherals, including CAN, LIN, and SPI, as well as a variety of analog and digital peripherals. The microcontrollers are also designed to meet the AEC-Q100 automotive standard, ensuring reliable operation in harsh automotive environments. With their low power consumption and high performance, the PIC® 24EP series microcontrollers are ideal for automotive applications.



Features


• Low power consumption with sleep current of only 1.5 μA

• High-performance 16-bit core with up to 80 MIPS

• Up to 512 KB Flash program memory

• Up to 32 KB SRAM data memory

• Up to 8 channels of 10-bit Analog-to-Digital Converter (ADC)

• Up to 4 channels of Pulse Width Modulation (PWM)


Frequently Asked Questions

What are the Alternative Products of Microchip Technology Automotive, AEC-Q100, PIC® 24EP series Microcontrollers?

1. Atmel AVR Automotive Microcontrollers 2. NXP Semiconductors Automotive Microcontrollers 3. STMicroelectronics Automotive Microcontrollers 4. Renesas Automotive Microcontrollers 5. Texas Instruments Automotive Microcontrollers 6. Cypress Automotive Microcontrollers 7. Silicon Labs Automotive Microcontrollers 8. Microchip Technology Automotive AVR Microcontrollers 9. Freescale Automotive Microcontrollers 10. Infineon Automotive Microcontrollers

What are the differences between the types of Microchip Technology Automotive, AEC-Q100, PIC® 24EP series Microcontrollers?

The main differences between the types of Microchip Technology Automotive, AEC-Q100, PIC® 24EP series Microcontrollers are as follows:  AEC-Q100:  - Designed for automotive applications - Supports a wide range of automotive functions - Includes features such as temperature range, ESD protection, and high-reliability - Supports a variety of communication protocols  PIC® 24EP Series:  - Designed for industrial applications - Supports a wide range of industrial functions - Includes features such as low power consumption, high-speed operation, and high-reliability - Supports a variety of communication protocols