web counter

Microchip Technology Automotive, AEC-Q100, PIC® 32MZ series Microcontrollers

Introduction, stock information and FAQs of Automotive, AEC-Q100, PIC® 32MZ series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and pricing information of Microchip Technology Automotive, AEC-Q100, PIC® 32MZ series Microcontrollers.

Applications

  • Body electronics & lighting
  • Infotainment & cluster
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC24HJ256GP610A-I/PTIC MCU 16BIT 256KB FLASH 100TQFP9999RFQ
ATTINY841-SSUMCU 8-bit ATtiny AVR CISC 8KB Flash 1.8V/2.5V/3.3V/5V 14-Pin SOIC W Tray1RFQ
PIC18F24K40-I/MLIC MCU 8BIT 16KB FLASH 28QFN6400BUY
PIC16F1823T-I/MLMCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 16-Pin QFN EP T/R300BUY
PIC12F629-I/SNIC MCU 8BIT 1.75KB FLASH 8SOIC5000RFQ
PIC16LF1825-I/SL8 Bit Microcontroller, Flash, Pic16lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant: Yes7615BUY
PIC16LF1829T-I/SSIC MCU 8BIT 14KB FLASH 20SSOP9100BUY
PIC16F15344T-I/SSIC MCU 8BIT 7KB FLASH 20SSOP80BUY
PIC16F18346T-I/SSIC MCU 8BIT 28KB FLASH 20SSOP6400RFQ
PIC16F1825T-I/STMCU PIC 14K FLASH 1K RAM 14TSSOP3000RFQ
PIC18F27K42T-I/SSIC MCU 8BIT 128KB FLASH 28SSOP9100BUY
ATTINY2313V-10SURIC MCU 8BIT 2KB FLASH 20SOIC1514RFQ
PIC18F45K40-E/MVIC MCU 8BIT 32KB FLASH 40UQFN300BUY
PIC18F26K40-I/SSIC MCU 8BIT 64KB FLASH 28SSOP423RFQ
PIC16F684-I/STIC MCU 8BIT 3.5KB FLASH 14TSSOP132RFQ
ATMEGA168PA-MUMCU 8-bit ATmega AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin VQFN EP9800RFQ
Technical Documents

Microchip Technology Automotive, AEC-Q100, PIC® 32MZ series Microcontrollers are a family of high-performance, low-power, 32-bit microcontrollers designed for automotive applications. The PIC32MZ series is based on the MIPS M-Class core and is optimized for automotive applications such as engine control, body electronics, and infotainment. The AEC-Q100 qualification ensures that the microcontrollers are suitable for use in harsh automotive environments. The PIC32MZ series offers a wide range of features, including high-speed peripherals, advanced analog and digital peripherals, and a wide range of memory options. The PIC32MZ series is ideal for automotive applications that require high performance, low power, and reliability.


Features


• High-performance 32-bit MCU with up to 512KB Flash and 128KB RAM

• AEC-Q100 qualified for automotive applications

• Integrated peripherals including CAN, USB, Ethernet, and more

• Advanced security features including secure boot, secure debug, and secure key storage

• Low power consumption for extended battery life

• Flexible power management options

• Easy-to-use development tools


Applications


• Automotive body control systems

• Automotive infotainment systems

• Automotive safety systems

• Automotive powertrain systems

• Automotive lighting systems

• Automotive telematics systems

• Automotive driver assistance systems

• Automotive navigation systems

• Automotive engine control systems

• Automotive HVAC systems


Frequently Asked Questions

What are the Alternative Products of Microchip Technology Automotive, AEC-Q100, PIC® 32MZ series Microcontrollers?

1. Atmel AVR Automotive Microcontrollers 2. NXP Semiconductors Automotive Microcontrollers 3. STMicroelectronics Automotive Microcontrollers 4. Renesas Automotive Microcontrollers 5. Texas Instruments Automotive Microcontrollers 6. Cypress Automotive Microcontrollers 7. Silicon Labs Automotive Microcontrollers 8. Microchip Technology Automotive AVR Microcontrollers 9. Microchip Technology Automotive dsPIC® Digital Signal Controllers 10. Microchip Technology Automotive SAM Microcontrollers

What are the differences between the types of Microchip Technology Automotive, AEC-Q100, PIC® 32MZ series Microcontrollers?

1. Automotive: Automotive microcontrollers are designed to meet the stringent requirements of the automotive industry, such as high temperature operation, low power consumption, and high reliability. They are used in a variety of automotive applications, such as engine control, body control, and safety systems.  2. AEC-Q100: AEC-Q100 is a standard developed by the Automotive Electronics Council (AEC) to ensure the quality and reliability of automotive electronic components. It is used to certify that components meet the requirements of the automotive industry, such as temperature range, vibration, and electrical characteristics.  3. PIC® 32MZ series Microcontrollers: The PIC® 32MZ series microcontrollers are high-performance, low-power 32-bit microcontrollers designed for automotive applications. They feature a wide range of peripherals, including CAN, LIN, and Ethernet, and are capable of operating at temperatures up to 125°C.