web counter

Microchip Technology Automotive, AEC-Q100, dsPIC™ 33CK series Microcontrollers

Introduction, stock information and FAQs of Automotive, AEC-Q100, dsPIC™ 33CK series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and pricing information of Microchip Technology Automotive, AEC-Q100, dsPIC™ 33CK series Microcontrollers.

Applications

  • Infotainment & cluster
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
DSPIC33FJ256GP506-I/PTMICROCHIP - DSPIC33FJ256GP506-I/PT - 16BIT MCU/DSP, 256K FLASH, 40MIP1934RFQ
DSPIC33EP512GM710-I/PFIC MCU 16BIT 512KB FLASH 100TQFP90RFQ
DSPIC33FJ256GP506A-I/PTIC MCU 16BIT 256KB FLASH 64TQFP184BUY
PIC18F24K40-I/MLIC MCU 8BIT 16KB FLASH 28QFN6400BUY
PIC16F1823T-I/MLMCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 16-Pin QFN EP T/R300BUY
PIC16LF1825-I/SL8 Bit Microcontroller, Flash, Pic16lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant: Yes7615BUY
PIC16LF1829T-I/SSIC MCU 8BIT 14KB FLASH 20SSOP9100BUY
PIC16F15344T-I/SSIC MCU 8BIT 7KB FLASH 20SSOP80BUY
PIC16F18346T-I/SSIC MCU 8BIT 28KB FLASH 20SSOP6400RFQ
PIC16F1825T-I/STMCU PIC 14K FLASH 1K RAM 14TSSOP3000RFQ
PIC18F27K42T-I/SSIC MCU 8BIT 128KB FLASH 28SSOP9100BUY
PIC18F45K40-E/MVIC MCU 8BIT 32KB FLASH 40UQFN300BUY
PIC18F26K40-I/SSIC MCU 8BIT 64KB FLASH 28SSOP423RFQ
PIC18F25K20T-I/SSIC MCU 8BIT 32KB FLASH 28SSOP21000RFQ
PIC18F45K40-I/PTIC MCU 8BIT 32KB FLASH 44TQFP40RFQ
PIC16F1847-I/MLIC MCU 8BIT 14KB FLASH 28QFN3253BUY
Technical Documents

Microchip Technology Automotive, AEC-Q100, dsPIC™ 33CK series Microcontrollers are designed to meet the stringent requirements of the automotive industry. These microcontrollers are designed to provide reliable, high-performance solutions for automotive applications. The dsPIC 33CK series microcontrollers feature a wide range of peripherals, including CAN, LIN, and SPI, as well as a variety of analog and digital peripherals. The AEC-Q100 certification ensures that these microcontrollers are suitable for use in automotive applications. The dsPIC 33CK series microcontrollers are ideal for applications such as engine control, body control, and safety systems.


Features


• High-performance 16-bit dsPIC33CK core with DSP and FPU

• Up to 256KB Flash program memory

• Up to 32KB RAM

• Up to 4KB EEPROM

• Up to 4KB Boot Flash

• Up to 4KB Boot RAM

• Up to 4KB Boot EEPROM


Applications


Engine control: The dsPIC™ 33CK series microcontrollers are used in engine control systems such as fuel injection, ignition control, and engine management.

Powertrain control: These microcontrollers are used in powertrain control systems such as transmission control, throttle control, and exhaust emission control.

Safety systems: The dsPIC™ 33CK series microcontrollers are used in safety systems such as anti-lock braking systems (ABS), electronic stability control (ESC), and airbag control.

Infotainment systems: These microcontrollers are used in infotainment systems such as audio and video processing, navigation, and connectivity.

Climate control: The dsPIC™ 33CK series microcontrollers are used in climate control systems such as air conditioning, heating, and ventilation control.

Lighting control: These microcontrollers are used in lighting control systems such as adaptive lighting, headlight control, and LED lighting control.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology Automotive, AEC-Q100, dsPIC™ 33CK series Microcontrollers?

1. Atmel AVR Automotive Microcontrollers 2. NXP Semiconductors Automotive Microcontrollers 3. STMicroelectronics Automotive Microcontrollers 4. Renesas Automotive Microcontrollers 5. Texas Instruments Automotive Microcontrollers 6. Cypress Automotive Microcontrollers 7. Silicon Labs Automotive Microcontrollers 8. Microchip Technology PIC32 Automotive Microcontrollers

What are the differences between the types of Microchip Technology Automotive, AEC-Q100, dsPIC™ 33CK series Microcontrollers?

1. Automotive Microcontrollers: Automotive microcontrollers are designed to meet the stringent requirements of the automotive industry, such as high temperature operation, low power consumption, and high reliability. They are typically used in automotive applications such as engine control, body control, and safety systems.  2. AEC-Q100 Microcontrollers: AEC-Q100 microcontrollers are designed to meet the automotive industry’s highest quality and reliability standards. They are typically used in applications such as engine control, body control, and safety systems.  3. dsPIC™ 33CK Series Microcontrollers: dsPIC™ 33CK series microcontrollers are designed for high-performance, low-power applications. They are typically used in applications such as motor control, digital signal processing, and embedded control.