web counter

Microchip Technology AVR® ATtiny series Microcontrollers

Introduction, stock information and FAQs of AVR® ATtiny series Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Microchip Technology AVR® ATtiny series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Factory automation & control
  • Wired networking
  • Lighting
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC24HJ256GP610A-I/PTIC MCU 16BIT 256KB FLASH 100TQFP9999RFQ
ATTINY841-SSUMCU 8-bit ATtiny AVR CISC 8KB Flash 1.8V/2.5V/3.3V/5V 14-Pin SOIC W Tray1RFQ
PIC18F24K40-I/MLIC MCU 8BIT 16KB FLASH 28QFN6400BUY
PIC16F1823T-I/MLMCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 16-Pin QFN EP T/R300BUY
PIC12F629-I/SNIC MCU 8BIT 1.75KB FLASH 8SOIC5000RFQ
PIC16LF1825-I/SL8 Bit Microcontroller, Flash, Pic16lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant: Yes7615BUY
PIC16LF1829T-I/SSIC MCU 8BIT 14KB FLASH 20SSOP9100BUY
PIC16F15344T-I/SSIC MCU 8BIT 7KB FLASH 20SSOP80BUY
PIC16F18346T-I/SSIC MCU 8BIT 28KB FLASH 20SSOP6400RFQ
PIC16F1825T-I/STMCU PIC 14K FLASH 1K RAM 14TSSOP3000RFQ
PIC18F27K42T-I/SSIC MCU 8BIT 128KB FLASH 28SSOP9100BUY
ATTINY2313V-10SURIC MCU 8BIT 2KB FLASH 20SOIC1514RFQ
PIC18F45K40-E/MVIC MCU 8BIT 32KB FLASH 40UQFN300BUY
PIC18F26K40-I/SSIC MCU 8BIT 64KB FLASH 28SSOP423RFQ
PIC16F684-I/STIC MCU 8BIT 3.5KB FLASH 14TSSOP132RFQ
ATMEGA168PA-MUMCU 8-bit ATmega AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin VQFN EP9800RFQ
PIC24FJ64GA702-I/MVIC MCU 16BIT 64KB FLASH 28UQFN4255BUY
Technical Documents

Microchip Technology AVR® ATtiny series Microcontrollers are a family of low-power, high-performance 8-bit microcontrollers based on the AVR® RISC architecture. These microcontrollers are designed to provide a cost-effective solution for a wide range of applications, from simple consumer electronics to complex industrial control systems. The ATtiny series offers a wide range of features, including low power consumption, high performance, and a wide range of peripherals. The ATtiny series is also highly configurable, allowing users to tailor the microcontroller to their specific application needs.


Features


• Low power consumption

• High performance

• High integration

• Low cost

• Wide range of peripherals

• High-speed AVR® Core

• In-System Programming (ISP) and In-Application Programming (IAP)

• Enhanced I/O capabilities

• Enhanced power-saving features

• Enhanced security features


Applications


• Automotive

• Industrial

• Consumer

• Medical

• Networking

• Robotics

• Security

• Wearable devices

• Home automation

• Automated meter reading

• Building automation

• Lighting control

• Motor control

• Remote control

• Sensor networks

• Wireless communication


Frequently Asked Questions

What are the Alternative Products of Microchip Technology AVR® ATtiny series Microcontrollers?

1. Texas Instruments MSP430 Series Microcontrollers 2. NXP Semiconductors LPC Series Microcontrollers 3. STMicroelectronics STM32 Series Microcontrollers 4. Renesas RX Series Microcontrollers 5. Atmel SAM Series Microcontrollers 6. Cypress PSoC Series Microcontrollers 7. Silicon Labs EFM32 Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC Series Microcontrollers 10. Microchip Technology PIC Series Microcontrollers

What are the differences between the types of Microchip Technology AVR® ATtiny series Microcontrollers?

1. Clock Speed: The ATtiny series microcontrollers come in a variety of clock speeds, ranging from 1 MHz to 20 MHz.  2. Memory: The ATtiny series microcontrollers come with a variety of memory sizes, ranging from 1K to 64K.  3. I/O Pins: The ATtiny series microcontrollers come with a variety of I/O pins, ranging from 8 to 32.  4. Peripherals: The ATtiny series microcontrollers come with a variety of peripherals, such as timers, analog-to-digital converters, and serial communication interfaces.  5. Packages: The ATtiny series microcontrollers come in a variety of packages, ranging from 8-pin to 64-pin.