web counter

Microchip Technology tinyAVR™ 1 series Microcontrollers

Introduction, stock information and FAQs of tinyAVR™ 1 series Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternate products, and the most recent stock and cost data of Microchip Technology's tinyAVR™ 1 series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Building automation
  • Medical
  • Wearables (non-medical)
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
DSPIC33EP256GP506-I/PTMICROCHIP - DSPIC33EP256GP506-I/PT - Digital Signal Controller, dsPIC33E Series, 256 KB, 53 I/O's, ECAN, I2C, SPI, UART, 1.8 V1600RFQ
DSPIC33EV256GM106-I/PTIC MCU 16BIT 256KB FLASH 64TQFP100RFQ
DSPIC33EP512MC506-I/PTDigital Signal Processors & Controllers - DSP, DSC 16B DSC 512KB Flsh 48KB RAM QEI MCPWM320RFQ
DSPIC33EP64GS506-I/PTHigh-Performance, 16-bitDigital Signal Controllersand Microcontrollers59RFQ
DSPIC33FJ32MC304-I/PTMICROCHIP DSPIC33FJ32MC304-I/PT DSC, 16BIT, 32K FLASH, 40MIPS, 44TQFP133BUY
PIC24FJ256GB410-I/PTIC MCU 16BIT 256KB FLASH 100TQFP10086RFQ
DSPIC33FJ64GP804-E/PTMICROCHIP - DSPIC33FJ64GP804-E/PT - IC, DSC, 16BIT, 64 KB, 40MHZ, 3.6V, TQFP-4413RFQ
PIC18LF14K22-I/MLIC MCU 8BIT 16KB FLASH 20QFN8821BUY
PIC18F25K22T-I/SOMCU 8BIT 32KB FLASH 28SOIC100RFQ
DSPIC33FJ128GP802-E/SOIC, DSC, 16BIT, 128 KB, 40MHZ, 3.6V, SOIC-2842RFQ
PIC24F16KL402-I/MLMCU 16-bit PIC RISC 16KB Flash 2.5V/3.3V Automotive 28-Pin QFN EP Tube2761BUY
PIC18F25K80T-I/SSMCU PIC 32KB FLASH 28SSOP10500RFQ
PIC18F24K22-I/MVIC MCU 8BIT 16KB FLASH 28UQFN1136BUY
PIC18F44K20-I/PTIC MCU 8BIT 16KB FLASH 44TQFP133BUY
PIC18F45K20T-I/PTIC MCU 8BIT 32KB FLASH 44TQFP238BUY
PIC18F25K80T-I/MMMCU PIC 32KB FLASH 28QFNS5957BUY
PIC18F26K22T-I/MLIC MCU 8BIT 64KB FLASH 28QFN6624RFQ
PIC18LF25K22-I/MLMCU 8-bit PIC18 PIC RISC 32KB Flash 2.5V/3.3V 28-Pin QFN EP Tube8000RFQ
PIC16F1939-I/MLIC MCU 8BIT 28KB FLASH 44QFN8570RFQ
PIC24FV16KM202-I/SSIC MCU 16BIT 16KB FLASH 28SSOP3RFQ
Technical Documents

Microchip Technology tinyAVR™ 1 series Microcontrollers are a family of low-power, high-performance 8-bit microcontrollers designed for a wide range of applications. These microcontrollers feature a wide range of peripherals, including analog-to-digital converters, timers, and communication interfaces. They are also highly configurable, allowing for custom designs to meet specific application requirements. The tinyAVR™ 1 series is ideal for applications such as consumer electronics, automotive, industrial, and medical. With their low power consumption and high performance, these microcontrollers are perfect for applications that require long battery life and reliable operation.


Features


* Low power consumption with sleep current of only 0.5 μA

* Up to 32 KB of Flash memory

* Up to 2 KB of SRAM

* Up to 16 I/O pins

* Up to 8-channel 10-bit ADC

* Up to 2 USARTs

* Up to 2 SPI/I2C interfaces

* Up to 4 Timers/Counters

* Up to 4 PWM outputs

* Up to 4 External Interrupts

* Up to 4 Comparators

* Up to 4 Programmable Logic Cells

* Up to 4 Programmable Peripheral Interfaces


Applications


* Automotive

* Industrial

* Home Appliances

* Wearable Devices

* Medical Devices

* Security Systems

* Lighting Control

* Robotics

* Automated Meter Reading

* Building Automation

* Consumer Electronics


Frequently Asked Questions

What are the Alternative Products of Microchip Technology tinyAVR™ 1 series Microcontrollers?

1. Atmel AVR 8-bit Microcontrollers 2. STMicroelectronics STM8 8-bit Microcontrollers 3. NXP Semiconductors 8-bit Microcontrollers 4. Cypress PSoC 8-bit Microcontrollers 5. Silicon Labs 8-bit Microcontrollers 6. Renesas 8-bit Microcontrollers 7. Texas Instruments MSP430 16-bit Microcontrollers 8. Microchip Technology PIC16/PIC18/PIC24/dsPIC 16/24-bit Microcontrollers 9. Atmel SAM ARM Cortex-M Microcontrollers 10. STMicroelectronics STM32 ARM Cortex-M Microcontrollers 11. NXP Semiconductors LPC ARM Cortex-M Microcontrollers 12. Cypress PSoC ARM Cortex-M Microcontrollers 13. Silicon Labs EFM32 ARM Cortex-M Microcontrollers 14. Renesas RX ARM Cortex-M Microcontrollers 15. Texas Instruments Tiva ARM Cortex-M Microcontrollers

What are the differences between the types of Microchip Technology tinyAVR™ 1 series Microcontrollers?

The tinyAVR 1 series microcontrollers are available in three different types: ATtiny4/5/9/10, ATtiny20/40, and ATtiny1617/1614/1604.   The ATtiny4/5/9/10 microcontrollers are the smallest and most basic of the three types. They are designed for low-power applications and feature up to 8KB of Flash memory, up to 512B of SRAM, and up to 256B of EEPROM. They also have up to 8 I/O pins and up to 4 timers.  The ATtiny20/40 microcontrollers are slightly larger and more powerful than the ATtiny4/5/9/10. They feature up to 16KB of Flash memory, up to 1KB of SRAM, and up to 512B of EEPROM. They also have up to 14 I/O pins and up to 6 timers.  The ATtiny1617/1614/1604 microcontrollers are the largest and most powerful of the three types. They feature up to 32KB of Flash memory, up to 2KB of SRAM, and up to 1KB of EEPROM. They also have up to 20 I/O pins and up to 8 timers.