web counter

Texas Instruments C2000™ C24x 16-Bit series Microcontrollers

Introduction, stock information and FAQs of C2000™ C24x 16-Bit series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Texas Instruments C2000™ C24x 16-Bit series Microcontrollers.

Applications

  • Lighting
  • Power delivery
Associated Products

Part NumberDescriptionStockRFQ
COP8CDR9KMT8IC MCU 8BIT 32KB FLASH 56TSSOP0RFQ
TM4C1232H6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 64-Pin LQFP T/R45RFQ
TM4C1236E6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 64-Pin LQFP T/R28RFQ
MSP430FR2355TPTIC MCU 16BIT 32KB FRAM 48LQFP500RFQ
TM4C129LNCZADT3MCU 32-Bit Tiva C ARM Cortex M4F RISC 1024KB Flash 1.2V/3.3V 212-Pin NFBGA3128BUY
MSP430FR2633IRHBTIC MCU 16BIT 15.5KB FRAM 32VQFN140BUY
RM48L952DPGETMCU 16-Bit/32-Bit Hercules RM ARM Cortex R4F RISC 3072KB Flash 1.2V/3.3V 144-Pin LQFP35RFQ
RM46L852CPGETIC MCU 32BIT 1.25MB FLASH 144QFP177BUY
SM320F2812PGFMEPDSP Fixed-Point 32-Bit 150MHz 150MIPS 176-Pin LQFP500RFQ
TMS5701224CPGEQQ1IC MCU 32BIT 1.25MB FLASH 144QFP300RFQ
TMS320F2809PZSTEXAS INSTRUMENTS TMS320F2809PZS Digital Signal Controller, 100 MHz, 256 KB, 35 I/O's, ECAN, I2C, SCI, SPI, 1.8 V20RFQ
TMS320LF2407APGESTEXAS INSTRUMENTS TMS320LF2407APGESIC, SM DSPW/ FLASH, FIXED POINT 16BIT183RFQ
TMS320F28377SPTPSMCU 32-Bit C2000 C28x RISC 1024KB Flash 1.2V/3.3V 176-Pin HLQFP EP10000RFQ
TMS320F28334PGFATEXAS INSTRUMENTS TMS320F28334PGFA. IC DSC 32BIT 256KB 150MHZ 1.995V LQFP17619RFQ
TMS320F28335ZHHATEXAS INSTRUMENTS TMS320F28335ZHHADSC, 32BIT, 256K FLASH, 179BGA515RFQ
TMS320F2808PZSTEXAS INSTRUMENTS TMS320F2808PZSDIGITAL SIGNAL CONTROLLER-DSC 32 BIT 12827RFQ
TMS5701227CPGEQQ1IC MCU 32BIT 1.25MB FLASH 144QFP320RFQ
TMS320F28377SZWTS32-bit Microcontrollers - MCU Single-Core Delfino Microcontroller 337-NFBGA -40 to 125900BUY
TMS320F28335PGFATEXAS INSTRUMENTS TMS320F28335PGFA MCU,32BIT,512K FLASH,DELFINO,176LQFP10000RFQ
TMS320F28335ZJZQDelfino™ 32-bit MCU with 150 MIPS, FPU, 512 KB Flash, EMIF, 12b ADC 176-BGA -40 to 125422RFQ
Technical Documents

The Texas Instruments C2000™ C24x 16-Bit series Microcontrollers are a family of high-performance, low-power, 16-bit microcontrollers designed for embedded control applications. The C24x series features a wide range of peripherals, including a 16-bit timer, a 10-bit A/D converter, a pulse-width modulator, and a variety of communication interfaces. The C24x series also offers a wide range of memory options, including up to 512KB of Flash memory and up to 32KB of RAM. The C24x series is designed to provide a cost-effective solution for embedded control applications, while still providing the performance and features necessary for advanced control applications.


Features


• 16-bit C24x CPU core with up to 40 MIPS performance

• Up to 32 KB of on-chip Flash memory

• Up to 2 KB of on-chip RAM

• Up to 32 KB of on-chip ROM

• Up to 8 KB of on-chip EEPROM

• Up to 8 KB of on-chip XINTF memory

• Up to 8 KB of on-chip XINTF ROM

• Up to 8 KB of on-chip XINTF EEPROM

• Up to 8 KB of on-chip XINTF RAM


Applications


  • Lighting control

  • Motor control

  • Power conversion

  • Digital power management


Frequently Asked Questions

What are the Alternative Products of Texas Instruments C2000™ C24x 16-Bit series Microcontrollers?

1. Microchip PIC24 16-bit Microcontrollers 2. Atmel AVR 8-bit Microcontrollers 3. NXP LPC17xx 32-bit ARM Cortex-M3 Microcontrollers 4. STMicroelectronics STM32 32-bit ARM Cortex-M3 Microcontrollers 5. Renesas RX Family 32-bit Microcontrollers 6. Freescale Kinetis 32-bit ARM Cortex-M4 Microcontrollers 7. Silicon Labs EFM32 32-bit ARM Cortex-M3 Microcontrollers 8. Cypress PSoC 4 32-bit ARM Cortex-M0+ Microcontrollers

What are the differences between the types of Texas Instruments C2000™ C24x 16-Bit series Microcontrollers?

1. Core Architecture: The C24x series microcontrollers are available in two core architectures: the C24x and the C24x+ core. The C24x core is a 16-bit architecture with a single-cycle instruction set, while the C24x+ core is a 32-bit architecture with a multi-cycle instruction set.  2. Memory: The C24x series microcontrollers are available with different amounts of on-chip memory. The C24x core has up to 32KB of Flash memory, while the C24x+ core has up to 128KB of Flash memory.  3. Peripherals: The C24x series microcontrollers have a variety of on-chip peripherals, including timers, serial ports, analog-to-digital converters, and pulse-width modulation modules. The C24x+ core also has additional peripherals, such as a CAN controller and a USB controller.  4. Packaging: The C24x series microcontrollers are available in a variety of packages, including DIP, SOIC, and QFP. The C24x+ core is only available in a QFP package.