web counter

Microchip Technology Automotive, AEC-Q100, AVR®32 UC3 C series Microcontrollers

Introduction, stock information and FAQs of Automotive, AEC-Q100, AVR®32 UC3 C series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and pricing information of Microchip Technology Automotive, AEC-Q100, AVR®32 UC3 C series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Body electronics & lighting
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC24HJ256GP610A-I/PTIC MCU 16BIT 256KB FLASH 100TQFP9999RFQ
ATTINY841-SSUMCU 8-bit ATtiny AVR CISC 8KB Flash 1.8V/2.5V/3.3V/5V 14-Pin SOIC W Tray1RFQ
PIC18F24K40-I/MLIC MCU 8BIT 16KB FLASH 28QFN6400BUY
PIC16F1823T-I/MLMCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 16-Pin QFN EP T/R300BUY
PIC12F629-I/SNIC MCU 8BIT 1.75KB FLASH 8SOIC5000RFQ
PIC16LF1825-I/SL8 Bit Microcontroller, Flash, Pic16lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant: Yes7615BUY
PIC16LF1829T-I/SSIC MCU 8BIT 14KB FLASH 20SSOP9100BUY
PIC16F15344T-I/SSIC MCU 8BIT 7KB FLASH 20SSOP80BUY
PIC16F18346T-I/SSIC MCU 8BIT 28KB FLASH 20SSOP6400RFQ
PIC16F1825T-I/STMCU PIC 14K FLASH 1K RAM 14TSSOP3000RFQ
PIC18F27K42T-I/SSIC MCU 8BIT 128KB FLASH 28SSOP9100BUY
ATTINY2313V-10SURIC MCU 8BIT 2KB FLASH 20SOIC1514RFQ
PIC18F45K40-E/MVIC MCU 8BIT 32KB FLASH 40UQFN300BUY
PIC18F26K40-I/SSIC MCU 8BIT 64KB FLASH 28SSOP423RFQ
PIC16F684-I/STIC MCU 8BIT 3.5KB FLASH 14TSSOP132RFQ
ATMEGA168PA-MUMCU 8-bit ATmega AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin VQFN EP9800RFQ
Technical Documents

Microchip Technology Automotive, AEC-Q100, AVR®32 UC3 C series Microcontrollers are designed to meet the stringent requirements of the automotive industry. These microcontrollers are designed to provide reliable, high-performance solutions for automotive applications. They feature a wide range of peripherals, including CAN, LIN, and Ethernet, as well as a variety of memory options. The AVR®32 UC3 C series microcontrollers are also designed to meet the AEC-Q100 automotive standard, ensuring that they are suitable for use in automotive applications. With their high-performance, low-power, and reliable design, these microcontrollers are ideal for automotive applications.


Features


• High-performance 32-bit RISC architecture

• Low power consumption

• High-speed operation

• On-chip Flash memory

• On-chip SRAM

• On-chip EEPROM

• On-chip oscillator

• On-chip debug support

• On-chip power-on reset

• On-chip voltage regulator

• On-chip temperature sensor

• On-chip analog-to-digital converter

• On-chip digital-to-analog converter

• On-chip real-time clock

• On-chip watchdog timer

• On-chip peripheral interfaces

• On-chip communication interfaces

• On-chip security features

• On-chip safety features

• On-chip power management

• On-chip memory protection

• On-chip code protection

• On-chip system protection

• On-chip system monitoring

• On-chip system diagnostics

• On-chip system optimization

• On-chip system integration


Applications


• Automotive applications

• Automotive body electronics

• Automotive infotainment systems

• Automotive safety systems

• Automotive powertrain systems

• Automotive engine control systems

• Automotive transmission control systems

• Automotive chassis control systems

• Automotive navigation systems

• Automotive telematics systems

• Automotive lighting systems

• Automotive audio systems

• Automotive HVAC systems

• Automotive security systems

• Automotive diagnostics systems

• Automotive data acquisition systems

• Automotive instrumentation systems

• Automotive control systems

• Automotive communication systems

• Automotive entertainment systems

• Automotive power management systems

• Automotive fuel systems

• Automotive emission control systems

• Automotive emission monitoring systems

• Automotive emission reduction systems

• Automotive emission testing systems


Frequently Asked Questions

What are the Alternative Products of Microchip Technology Automotive, AEC-Q100, AVR®32 UC3 C series Microcontrollers?

1. NXP Semiconductors Automotive Microcontrollers 2. Renesas Electronics Automotive Microcontrollers 3. STMicroelectronics Automotive Microcontrollers 4. Texas Instruments Automotive Microcontrollers 5. Cypress Semiconductor Automotive Microcontrollers 6. Infineon Technologies Automotive Microcontrollers 7. Atmel Automotive Microcontrollers 8. Silicon Labs Automotive Microcontrollers 9. Microchip Technology PIC® Microcontrollers 10. Microchip Technology dsPIC® Digital Signal Controllers

What are the differences between the types of Microchip Technology Automotive, AEC-Q100, AVR®32 UC3 C series Microcontrollers?

1. Automotive Microcontrollers: Automotive microcontrollers are designed to meet the stringent requirements of the automotive industry, such as high temperature operation, low power consumption, and high reliability. They are used in a variety of automotive applications, such as engine control, body control, and safety systems.  2. AEC-Q100 Microcontrollers: AEC-Q100 microcontrollers are designed to meet the automotive industry’s quality and reliability requirements. They are used in a variety of automotive applications, such as engine control, body control, and safety systems.  3. AVR®32 UC3 C Series Microcontrollers: AVR®32 UC3 C series microcontrollers are designed for high-performance embedded applications. They feature a 32-bit RISC architecture, low power consumption, and high reliability. They are used in a variety of applications, such as industrial automation, medical devices, and consumer electronics.