web counter

Microchip Technology Automotive, AEC-Q100, dsPIC™ 33EP series Microcontrollers

Introduction, stock information and FAQs of Automotive, AEC-Q100, dsPIC™ 33EP series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology Automotive, AEC-Q100, dsPIC™ 33EP series Microcontrollers.

Applications

  • Lighting
  • Infotainment & cluster
  • Body electronics & lighting
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
DSPIC33FJ256GP506-I/PTMICROCHIP - DSPIC33FJ256GP506-I/PT - 16BIT MCU/DSP, 256K FLASH, 40MIP1934RFQ
DSPIC33EP512GM710-I/PFIC MCU 16BIT 512KB FLASH 100TQFP90RFQ
DSPIC33FJ256GP506A-I/PTIC MCU 16BIT 256KB FLASH 64TQFP184BUY
PIC18F24K40-I/MLIC MCU 8BIT 16KB FLASH 28QFN6400BUY
PIC16F1823T-I/MLMCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 16-Pin QFN EP T/R300BUY
PIC16LF1825-I/SL8 Bit Microcontroller, Flash, Pic16lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant: Yes7615BUY
PIC16LF1829T-I/SSIC MCU 8BIT 14KB FLASH 20SSOP9100BUY
PIC16F15344T-I/SSIC MCU 8BIT 7KB FLASH 20SSOP80BUY
PIC16F18346T-I/SSIC MCU 8BIT 28KB FLASH 20SSOP6400RFQ
PIC16F1825T-I/STMCU PIC 14K FLASH 1K RAM 14TSSOP3000RFQ
PIC18F27K42T-I/SSIC MCU 8BIT 128KB FLASH 28SSOP9100BUY
PIC18F45K40-E/MVIC MCU 8BIT 32KB FLASH 40UQFN300BUY
PIC18F26K40-I/SSIC MCU 8BIT 64KB FLASH 28SSOP423RFQ
PIC18F25K20T-I/SSIC MCU 8BIT 32KB FLASH 28SSOP21000RFQ
PIC18F45K40-I/PTIC MCU 8BIT 32KB FLASH 44TQFP40RFQ
PIC16F1847-I/MLIC MCU 8BIT 14KB FLASH 28QFN3253BUY
Technical Documents

Microchip Technology Automotive, AEC-Q100, dsPIC™ 33EP series Microcontrollers are designed to meet the stringent requirements of the automotive industry. These microcontrollers are designed to provide reliable, high-performance solutions for automotive applications. They feature a wide range of peripherals, including CAN, LIN, and SPI, as well as a variety of analog and digital peripherals. The dsPIC 33EP series also offers a wide range of memory options, including Flash, SRAM, and EEPROM. The microcontrollers are also designed to meet the AEC-Q100 automotive standard, ensuring reliable operation in harsh automotive environments.


Features


• High-performance 16-bit dsPIC33EP core with up to 80 MIPS of performance

• Up to 512 KB of Flash program memory

• Up to 32 KB of RAM

• Up to 8 channels of 12-bit ADC

• Up to 4 channels of 10-bit DAC

• Up to 4 channels of PWM

• Up to 4 channels of UART

• Up to 2 channels of I2C

• Up to 2 channels of SPI

• Up to 2 channels of CAN

• Up to 2 channels of LIN

• Up to 2 channels of I2S


Applications


  • Engine control

  • Powertrain control

  • Safety systems

  • Infotainment systems

  • Climate control

  • Lighting control

  • Body control modules

  • Instrument clusters

  • Motor control



Frequently Asked Questions

What are the Alternative Products of Microchip Technology Automotive, AEC-Q100, dsPIC™ 33EP series Microcontrollers?

1. Atmel AVR Automotive Microcontrollers 2. NXP Semiconductors Automotive Microcontrollers 3. STMicroelectronics Automotive Microcontrollers 4. Renesas Automotive Microcontrollers 5. Texas Instruments Automotive Microcontrollers 6. Cypress Automotive Microcontrollers 7. Silicon Labs Automotive Microcontrollers 8. Microchip Technology PIC32 Automotive Microcontrollers

What are the differences between the types of Microchip Technology Automotive, AEC-Q100, dsPIC™ 33EP series Microcontrollers?

1. Automotive: Automotive microcontrollers are designed to meet the stringent requirements of the automotive industry, such as high temperature operation, low power consumption, and high reliability.  2. AEC-Q100: AEC-Q100 is a standard developed by the Automotive Electronics Council (AEC) to ensure the quality and reliability of automotive electronic components. It is a set of requirements for automotive microcontrollers, including temperature range, electrical characteristics, and other performance criteria.  3. dsPIC™ 33EP series Microcontrollers: The dsPIC™ 33EP series microcontrollers are a family of high-performance, low-power, digital signal controllers (DSCs) designed for automotive applications. They feature a high-performance 32-bit processor core, a wide range of peripherals, and a variety of memory options. They are designed to meet the requirements of the AEC-Q100 standard.