web counter

Microchip Technology Automotive, AEC-Q100, SAM D21G series Microcontrollers

Introduction, stock information and FAQs of Automotive, AEC-Q100, SAM D21G series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and pricing information of Microchip Technology Automotive, AEC-Q100, SAM D21G series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J15A-AUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 64TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21J16A-AUMCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-640RFQ
ATSAMD21G15A-MUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48QFN IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21E16A-AUATMEL ATSAMD21E16A-AU32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 64 KB, 8 KB, 32 Pins, TQFP0RFQ
ATSAMD21E15A-AUTCortex-M0+, 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21G15A-AUTCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ,0RFQ
ATSAMD21G16A-MUTCortex-M0+, 64KB FLASH,8KB SRAM,USB, DMA, T&R - 48QFN IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATSAMD21E17D-UUTMCU WLCSP 48MHZ0RFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
ATSAMD20J16A-AUARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM10594BUY
ATSAMD21G17A-AUATMEL ATSAMD21G17A-AU 32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 128 KB, 16 KB, 48 Pins, TQFP445RFQ
DSPIC33EP32MC202-E/MMIC MCU 16BIT 32KB FLASH 28QFN6000BUY
ATSAMD20E15A-AUARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM90000BUY
ATSAMD20E17A-MUMCU 32-bit SAM D20E ARM Cortex M0+ RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Tray10794BUY
ATSAME53J18A-AUIC MCU 32BIT 256KB FLASH 64TQFP28600BUY
ATSAME51J18A-AUMCU 32-Bit SAM E51 ARM Cortex M4F RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin TQFP Tray100RFQ
PIC32MX174F256B-V/MMIC MCU 32BIT 256KB FLASH 28QFN11200BUY
Technical Documents

Microchip Technology Automotive, AEC-Q100, SAM D21G series Microcontrollers are a family of high-performance, low-power, 32-bit microcontrollers designed for automotive applications. The SAM D21G series is based on the ARM Cortex-M0+ processor and offers a wide range of features, including up to 256KB of Flash memory, up to 32KB of SRAM, up to 8KB of EEPROM, up to four 12-bit ADC channels, up to two 12-bit DAC channels, up to four timers, up to two USARTs, up to two I2C modules, up to two SPI modules, and up to two CAN modules. The SAM D21G series is also AEC-Q100 qualified, making it suitable for use in automotive applications.


Features


* Low power consumption: The SAM D21G series of microcontrollers feature an ultra-low power consumption of just 0.7 mA/MHz, making them ideal for automotive applications.

* High performance: The SAM D21G series of microcontrollers feature a 32-bit ARM Cortex-M0+ processor, providing high performance and low power consumption.

* AEC-Q100 qualified: The SAM D21G series of microcontrollers are AEC-Q100 qualified, making them suitable for use in automotive applications.

* Flexible peripherals: The SAM D21G series of microcontrollers feature a wide range of peripherals, including USB, CAN, I2C, SPI, and UART.


Applications


* Automotive: The SAM D21G series of microcontrollers are ideal for automotive applications, such as engine control, body control, and infotainment systems.

* Industrial: The SAM D21G series of microcontrollers are suitable for industrial applications, such as factory automation, process control, and machine control.

* Medical: The SAM D21G series of microcontrollers are suitable for medical applications, such as patient monitoring, medical imaging, and medical device control.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology Automotive, AEC-Q100, SAM D21G series Microcontrollers?

1. NXP Semiconductors S32K Series Automotive Microcontrollers 2. STMicroelectronics STM32F4 Series Automotive Microcontrollers 3. Renesas RX Family Automotive Microcontrollers 4. Infineon XMC4000 Automotive Microcontrollers 5. Atmel SAM4L Series Automotive Microcontrollers 6. Texas Instruments TMS570 Automotive Microcontrollers 7. Cypress PSoC 6 Automotive Microcontrollers 8. Silicon Labs EFM32 Automotive Microcontrollers

What are the differences between the types of Microchip Technology Automotive, AEC-Q100, SAM D21G series Microcontrollers?

The main differences between the types of Microchip Technology Automotive, AEC-Q100, SAM D21G series Microcontrollers are as follows:  AEC-Q100:  - Designed for automotive applications - Supports a wide range of automotive safety standards - Features a wide range of peripherals and interfaces - Includes a variety of power management features - Supports a wide range of automotive communication protocols  SAM D21G:  - Designed for general purpose applications - Supports a wide range of communication protocols - Features a wide range of peripherals and interfaces - Includes a variety of power management features - Supports a wide range of memory types and sizes