web counter

Microchip Technology Automotive, AEC-Q100, SAM V70 series Microcontrollers

Introduction, stock information and FAQs of Automotive, AEC-Q100, SAM V70 series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology Automotive, AEC-Q100, SAM V70 series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J15A-AUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 64TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21J16A-AUMCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-640RFQ
ATSAMD21G15A-MUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48QFN IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21E16A-AUATMEL ATSAMD21E16A-AU32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 64 KB, 8 KB, 32 Pins, TQFP0RFQ
ATSAMD21E15A-AUTCortex-M0+, 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21G15A-AUTCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ,0RFQ
ATSAMD21G16A-MUTCortex-M0+, 64KB FLASH,8KB SRAM,USB, DMA, T&R - 48QFN IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATSAMD21E17D-UUTMCU WLCSP 48MHZ0RFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
DSPIC33FJ64GP804-E/PTMICROCHIP - DSPIC33FJ64GP804-E/PT - IC, DSC, 16BIT, 64 KB, 40MHZ, 3.6V, TQFP-4413RFQ
ATSAMD20E16A-MNTMCU 32-Bit SAM D20E ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 32-Pin QFN T/R284718RFQ
PIC24HJ128GP504-E/PT16-BIT Mcu; 128KB Flash; Can; Dma; 40 Mips; NANOWATT44 TQFP 10X10X1MM Tray45BUY
DSPIC33FJ128GP802-E/SOIC, DSC, 16BIT, 128 KB, 40MHZ, 3.6V, SOIC-2842RFQ
ATSAMD21J17A-AUTARM Microcontrollers - MCU 128KB 16KB 64TQFP GRN1.6-3.6V48MHz10006BUY
ATSAME70N20B-ANTIC MCU 32BIT 1MB FLASH 100LQFP7500BUY
ATSAME70N19A-ANMICROCHIP - ATSAME70N19A-AN - MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-100236BUY
PIC24EP512GU810-E/PFIC MCU 16BIT 512KB FLASH 100TQFP1035BUY
Technical Documents

Description


Microchip Technology Automotive, AEC-Q100, SAM V70 series Microcontrollers are a family of high-performance, low-power, 32-bit microcontrollers designed for automotive applications. They feature a wide range of peripherals, including CAN, LIN, and FlexRay, as well as a variety of analog and digital interfaces. The SAM V70 series is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification and ISO 26262 safety certification. The SAM V70 series is ideal for applications such as engine control, body control, and infotainment systems.



Features


• High-performance 32-bit ARM Cortex-M7 core with up to 400 MHz frequency

• Up to 1 MB of Flash memory and up to 256 KB of SRAM

• Advanced security features such as secure boot, secure debug, and secure key storage

• Advanced analog and digital peripherals including CAN, LIN, and FlexRay

• Advanced power management features including low-power sleep modes

• AEC-Q100 qualified for automotive applications



Applications


• Automotive body control systems

• Automotive infotainment systems

• Automotive safety systems

• Automotive powertrain systems

• Automotive lighting systems

• Automotive driver assistance systems

• Automotive telematics systems

• Automotive navigation systems

• Automotive engine control systems

• Automotive emission control systems


Frequently Asked Questions

What are the Alternative Products of Microchip Technology Automotive, AEC-Q100, SAM V70 series Microcontrollers?

1. NXP S32K Automotive Microcontrollers 2. Renesas RH850 Automotive Microcontrollers 3. STMicroelectronics STM32 Automotive Microcontrollers 4. Infineon Aurix Automotive Microcontrollers 5. Texas Instruments TMS570 Automotive Microcontrollers 6. Atmel SAM Automotive Microcontrollers 7. Cypress Automotive Microcontrollers 8. Silicon Labs Automotive Microcontrollers 9. Freescale Automotive Microcontrollers 10. Microchip PIC Automotive Microcontrollers

What are the differences between the types of Microchip Technology Automotive, AEC-Q100, SAM V70 series Microcontrollers?

The main differences between the types of Microchip Technology Automotive, AEC-Q100, SAM V70 series Microcontrollers are as follows:  AEC-Q100:  - Designed for automotive applications - Supports a wide range of automotive safety standards - Includes features such as ECC, CRC, and parity checking - Supports a wide range of automotive communication protocols  SAM V70:  - Designed for industrial applications - Supports a wide range of industrial safety standards - Includes features such as ECC, CRC, and parity checking - Supports a wide range of industrial communication protocols