web counter

Microchip Technology AVR® 90CAN series Microcontrollers

Introduction, stock information and FAQs of AVR® 90CAN series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology AVR® 90CAN series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
PIC32MX450F256H-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch2850RFQ
ATMEGA644PA-PUMICROCHIP - ATMEGA644PA-PU - MCU, 8BIT, AVR, 64K FLASH, 40PDIP3800RFQ
PIC18LF2525-I/SOIC MCU 8BIT 48KB FLASH 28SOIC10000BUY
PIC24FJ128GB206-I/PTIC MCU 16BIT 128KB FLASH 64TQFP36000RFQ
PIC18LF2520-I/SPIC MCU 8BIT 32KB FLASH 28SDIP1000BUY
Technical Documents

Description


Microchip Technology AVR® 90CAN series Microcontrollers are a family of 8-bit microcontrollers designed for embedded applications. They feature a high-performance RISC core, a wide range of peripherals, and a CAN bus interface. The AVR® 90CAN series is ideal for applications requiring a low-power, low-cost, and highly integrated solution. The AVR® 90CAN series offers a wide range of features, including a high-speed CAN bus interface, up to 32KB of Flash memory, up to 2KB of SRAM, up to 8KB of EEPROM, up to 32 I/O pins, and up to four 16-bit timers. The AVR® 90CAN series also offers a wide range of peripherals, including an analog-to-digital converter, a pulse-width modulator, a watchdog timer, and a real-time clock. The AVR® 90CAN series is a great choice for embedded applications requiring a low-power, low-cost, and highly integrated solution.



Features


• High-performance 8-bit AVR® RISC processor

• Up to 32K bytes of In-System Programmable Flash memory

• Up to 2K bytes of SRAM

• Up to 256 bytes of EEPROM

• Up to 32 I/O lines

• Up to 8 channels of 10-bit A/D converter

• Up to 4 channels of 16-bit timer/counter


Frequently Asked Questions

What are the Alternative Products of Microchip Technology AVR® 90CAN series Microcontrollers?

Other microcontroller products from Microchip Technology include the PIC® microcontroller family, the dsPIC® Digital Signal Controllers, and the SAM® ARM® Cortex®-M0+ and Cortex®-M4 based microcontrollers.

What are the differences between the types of Microchip Technology AVR® 90CAN series Microcontrollers?

1. Memory: The 90CAN series microcontrollers come in a variety of memory sizes, ranging from 8KB to 256KB of Flash memory and up to 16KB of SRAM.  2. Clock Speed: The 90CAN series microcontrollers have a range of clock speeds, from 8MHz to 32MHz.  3. Peripherals: The 90CAN series microcontrollers have a variety of peripherals, including CAN, USART, SPI, I2C, and ADC.  4. Packages: The 90CAN series microcontrollers come in a variety of packages, including TQFP, QFN, and SOIC.  5. Power Consumption: The 90CAN series microcontrollers have a range of power consumption levels, from 0.5mA to 1.2mA.