web counter

Microchip Technology AVR® 90PWM Lighting series Microcontrollers

Introduction, stock information and FAQs of AVR® 90PWM Lighting series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology AVR® 90PWM Lighting series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
PIC32MX450F256H-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch2850RFQ
ATMEGA644PA-PUMICROCHIP - ATMEGA644PA-PU - MCU, 8BIT, AVR, 64K FLASH, 40PDIP3800RFQ
PIC18LF2525-I/SOIC MCU 8BIT 48KB FLASH 28SOIC10000BUY
PIC24FJ128GB206-I/PTIC MCU 16BIT 128KB FLASH 64TQFP36000RFQ
PIC18LF2520-I/SPIC MCU 8BIT 32KB FLASH 28SDIP1000BUY
Technical Documents

Description


Microchip Technology AVR® 90PWM Lighting series Microcontrollers are a family of low-power, high-performance 8-bit microcontrollers designed for lighting applications. These microcontrollers feature a wide range of peripherals, including up to 90 PWM channels, a 10-bit ADC, and a wide range of communication interfaces. The AVR® 90PWM Lighting series is ideal for applications such as LED lighting, dimming, and color control. With its low power consumption and high performance, the AVR® 90PWM Lighting series is the perfect choice for lighting applications.



Features


• High-performance 8-bit AVR® RISC architecture

• Up to 32K bytes of In-System Programmable Flash memory

• Up to 2K bytes of SRAM

• Up to 256 bytes of EEPROM

• Up to 32 I/O lines

• Up to 16 PWM channels

• Up to 8 analog comparators

• Up to 4 USARTs

• Up to 4 SPI/I2C/UARTs

• Up to 4 16-bit timers/counters

• Up to 4 10-bit A/D converters

• Up to 4 10-bit D/A converters

• Up to 4 10-bit PWM channels

• Up to 4 10-bit PWM outputs

• Up to 4 10-bit PWM inputs

• Up to 4 10-bit PWM outputs


Frequently Asked Questions

What are the Alternative Products of Microchip Technology AVR® 90PWM Lighting series Microcontrollers?

1. Atmel AVR XMEGA Series Microcontrollers 2. STMicroelectronics STM32F0 Series Microcontrollers 3. NXP LPC1700 Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Cypress PSoC Series Microcontrollers 7. Silicon Labs EFM32 Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Microchip PIC32MX Series Microcontrollers 10. Atmel SAM D Series Microcontrollers

What are the differences between the types of Microchip Technology AVR® 90PWM Lighting series Microcontrollers?

1. Clock Speed: The 90PWM Lighting series microcontrollers come in a variety of clock speeds, ranging from 8MHz to 32MHz.  2. Memory: The 90PWM Lighting series microcontrollers come with a variety of memory sizes, ranging from 8KB to 128KB.  3. Peripherals: The 90PWM Lighting series microcontrollers come with a variety of peripherals, including analog-to-digital converters, pulse-width modulation (PWM) modules, and serial communication interfaces.  4. Packaging: The 90PWM Lighting series microcontrollers come in a variety of packages, including DIP, SOIC, and QFN.  5. Power Consumption: The 90PWM Lighting series microcontrollers have a wide range of power consumption levels, ranging from 0.5mA to 1.5mA.