web counter

Microchip Technology AVR® 90USB series Microcontrollers

Introduction, stock information and FAQs of AVR® 90USB series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology AVR® 90USB series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC24HJ256GP610A-I/PTIC MCU 16BIT 256KB FLASH 100TQFP9999RFQ
ATTINY841-SSUMCU 8-bit ATtiny AVR CISC 8KB Flash 1.8V/2.5V/3.3V/5V 14-Pin SOIC W Tray1RFQ
PIC18F24K40-I/MLIC MCU 8BIT 16KB FLASH 28QFN6400BUY
PIC16F1823T-I/MLMCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 16-Pin QFN EP T/R300BUY
PIC12F629-I/SNIC MCU 8BIT 1.75KB FLASH 8SOIC5000RFQ
PIC16LF1825-I/SL8 Bit Microcontroller, Flash, Pic16lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant: Yes7615BUY
PIC16LF1829T-I/SSIC MCU 8BIT 14KB FLASH 20SSOP9100BUY
PIC16F15344T-I/SSIC MCU 8BIT 7KB FLASH 20SSOP80BUY
PIC16F18346T-I/SSIC MCU 8BIT 28KB FLASH 20SSOP6400RFQ
PIC16F1825T-I/STMCU PIC 14K FLASH 1K RAM 14TSSOP3000RFQ
PIC18F27K42T-I/SSIC MCU 8BIT 128KB FLASH 28SSOP9100BUY
ATTINY2313V-10SURIC MCU 8BIT 2KB FLASH 20SOIC1514RFQ
PIC18F45K40-E/MVIC MCU 8BIT 32KB FLASH 40UQFN300BUY
PIC18F26K40-I/SSIC MCU 8BIT 64KB FLASH 28SSOP423RFQ
PIC16F684-I/STIC MCU 8BIT 3.5KB FLASH 14TSSOP132RFQ
ATMEGA168PA-MUMCU 8-bit ATmega AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin VQFN EP9800RFQ
PIC24FJ64GA702-I/MVIC MCU 16BIT 64KB FLASH 28UQFN4255BUY
Technical Documents

Description


Microchip Technology AVR® 90USB series Microcontrollers are a family of 8-bit microcontrollers designed for a wide range of applications. They feature a high-performance RISC architecture, low power consumption, and a wide range of peripherals. The AVR® 90USB series is ideal for applications such as USB-based consumer products, industrial control, and embedded systems. The AVR® 90USB series offers a wide range of features, including a USB 2.0 full-speed controller, up to 32KB of Flash memory, up to 2KB of SRAM, up to 16KB of EEPROM, up to 32 I/O lines, and up to four 16-bit timers. The AVR® 90USB series also offers a wide range of peripherals, including an analog-to-digital converter, a pulse-width modulator, a watchdog timer, and a real-time clock.



Features


• High-performance 8-bit AVR® RISC processor

• Up to 32K bytes of In-System Programmable Flash

• Up to 2K bytes of SRAM

• Up to 256 bytes of EEPROM

• Up to 32 I/O lines

• Up to 16 external interrupts

• Up to 8-channel 10-bit A/D converter

• Up to 4 USARTs

• Up to 2 SPI ports

• Up to 2 I2C ports

• Up to 2 CAN ports

• Up to 4 PWM channels

• Up to 4 Timers

• Up to 4 Watchdog Timers

• Up to 4 Programmable Gain Amplifiers

• Up to 4 Programmable Logic Cells

• Up to 4 Programmable Logic Array




Applications


• Automotive

• Industrial Control

• Robotics

• Home Automation

• Medical Devices

• Security Systems

• Wearable Devices

• Consumer Electronics

• Networking and Communications


Frequently Asked Questions

What are the Alternative Products of Microchip Technology AVR® 90USB series Microcontrollers?

1. Atmel SAM D21 ARM Cortex-M0+ Microcontrollers 2. STMicroelectronics STM32F0 ARM Cortex-M0 Microcontrollers 3. NXP LPC800 ARM Cortex-M0+ Microcontrollers 4. Silicon Labs EFM32 Gecko ARM Cortex-M0+ Microcontrollers 5. Texas Instruments MSP430 Microcontrollers 6. Cypress PSoC 4 ARM Cortex-M0+ Microcontrollers 7. Renesas RX ARM Cortex-M0+ Microcontrollers 8. Microchip PIC32MX ARM Cortex-M0 Microcontrollers

What are the differences between the types of Microchip Technology AVR® 90USB series Microcontrollers?

1. Memory: The 90USB series microcontrollers come in a variety of memory sizes, ranging from 8KB to 128KB of Flash memory and up to 4KB of SRAM.  2. Clock Speed: The 90USB series microcontrollers have a range of clock speeds, from 8MHz to 48MHz.  3. I/O: The 90USB series microcontrollers have a variety of I/O options, including USB, UART, SPI, I2C, and ADC.  4. Packages: The 90USB series microcontrollers come in a variety of packages, including TQFP, QFN, and SOIC.  5. Peripherals: The 90USB series microcontrollers have a variety of on-chip peripherals, including timers, PWM, and watchdog timers.