web counter

Microchip Technology AVR® ATmega series Microcontrollers

Introduction, stock information and FAQs of AVR® ATmega series Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Microchip Technology AVR® ATmega series Microcontrollers.

Applications

  • Medical
  • Wearables (non-medical)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC24HJ256GP610A-I/PTIC MCU 16BIT 256KB FLASH 100TQFP9999RFQ
ATTINY841-SSUMCU 8-bit ATtiny AVR CISC 8KB Flash 1.8V/2.5V/3.3V/5V 14-Pin SOIC W Tray1RFQ
PIC18F24K40-I/MLIC MCU 8BIT 16KB FLASH 28QFN6400BUY
PIC16F1823T-I/MLMCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 16-Pin QFN EP T/R300BUY
PIC12F629-I/SNIC MCU 8BIT 1.75KB FLASH 8SOIC5000RFQ
PIC16LF1825-I/SL8 Bit Microcontroller, Flash, Pic16lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant: Yes7615BUY
PIC16LF1829T-I/SSIC MCU 8BIT 14KB FLASH 20SSOP9100BUY
PIC16F15344T-I/SSIC MCU 8BIT 7KB FLASH 20SSOP80BUY
PIC16F18346T-I/SSIC MCU 8BIT 28KB FLASH 20SSOP6400RFQ
PIC16F1825T-I/STMCU PIC 14K FLASH 1K RAM 14TSSOP3000RFQ
PIC18F27K42T-I/SSIC MCU 8BIT 128KB FLASH 28SSOP9100BUY
ATTINY2313V-10SURIC MCU 8BIT 2KB FLASH 20SOIC1514RFQ
PIC18F45K40-E/MVIC MCU 8BIT 32KB FLASH 40UQFN300BUY
PIC18F26K40-I/SSIC MCU 8BIT 64KB FLASH 28SSOP423RFQ
PIC16F684-I/STIC MCU 8BIT 3.5KB FLASH 14TSSOP132RFQ
ATMEGA168PA-MUMCU 8-bit ATmega AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin VQFN EP9800RFQ
PIC24FJ64GA702-I/MVIC MCU 16BIT 64KB FLASH 28UQFN4255BUY
Technical Documents

Microchip Technology AVR® ATmega series Microcontrollers are a family of 8-bit and 32-bit microcontrollers based on the AVR® architecture. They are designed to provide high performance, low power consumption, and a wide range of features for embedded applications. The ATmega series offers a wide range of peripherals, including analog-to-digital converters, timers, serial communication interfaces, and more. The ATmega series is also highly configurable, allowing developers to tailor the microcontroller to their specific application needs. With its low power consumption, high performance, and wide range of features, the ATmega series is an ideal choice for embedded applications.


Features


• High-performance, low-power AVR 8-bit microcontroller

• Up to 32K bytes of In-System Programmable Flash with Read-While-Write capabilities

• Up to 2K bytes of SRAM

• Up to 256 bytes of EEPROM

• Up to 32 general purpose I/O lines

• Up to 16 external interrupt sources

• Up to 4 8-bit Timer/Counters with compare modes

• Up to 2 16-bit Timer/Counters with compare modes

• Up to 4 USARTs

• Up to 2 SPI ports

• Up to 2 I2C ports

• Up to 6 PWM channels

• Up to 8-channel 10-bit A/D converter

• Programmable Watchdog Timer with separate on-chip oscillator

• On-chip Analog Comparator

• Up to 6 software selectable power saving modes

• Internal and external clock options


Applications


• Automotive

• Industrial Control

• Home Automation

• Robotics

• Medical Devices

• Security Systems

• Wearable Devices

• Networking and Communications

• Consumer Electronics


Frequently Asked Questions

What are the Alternative Products of Microchip Technology AVR® ATmega series Microcontrollers?

1. Texas Instruments MSP430 Series Microcontrollers 2. NXP Semiconductors LPC Series Microcontrollers 3. STMicroelectronics STM32 Series Microcontrollers 4. Renesas RX Series Microcontrollers 5. Silicon Labs EFM32 Series Microcontrollers 6. Cypress PSoC Series Microcontrollers 7. Atmel SAM Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers

What are the differences between the types of Microchip Technology AVR® ATmega series Microcontrollers?

1. Clock Speed: The ATmega series microcontrollers vary in clock speed, ranging from 1 MHz to 16 MHz.  2. Memory: The ATmega series microcontrollers also vary in memory size, ranging from 1KB to 256KB.  3. I/O Pins: The ATmega series microcontrollers vary in the number of I/O pins, ranging from 8 to 100.  4. Peripherals: The ATmega series microcontrollers also vary in the number of peripherals, such as timers, analog-to-digital converters, and serial communication interfaces.  5. Packaging: The ATmega series microcontrollers are available in a variety of packages, including DIP, QFN, and BGA.