web counter

Microchip Technology AVR® XMEGA® A3B series Microcontrollers

Introduction, stock information and FAQs of AVR® XMEGA® A3B series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology AVR® XMEGA® A3B series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
PIC32MX450F256H-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch2850RFQ
ATMEGA644PA-PUMICROCHIP - ATMEGA644PA-PU - MCU, 8BIT, AVR, 64K FLASH, 40PDIP3800RFQ
PIC18LF2525-I/SOIC MCU 8BIT 48KB FLASH 28SOIC10000BUY
PIC24FJ128GB206-I/PTIC MCU 16BIT 128KB FLASH 64TQFP36000RFQ
PIC18LF2520-I/SPIC MCU 8BIT 32KB FLASH 28SDIP1000BUY
Technical Documents

Microchip Technology AVR® XMEGA® A3B series Microcontrollers are a family of low-power, high-performance 8-bit microcontrollers based on the AVR® XMEGA® architecture. The A3B series offers a wide range of features, including up to 256KB of Flash memory, up to 32KB of SRAM, up to 8KB of EEPROM, up to four 16-bit timer/counters, up to four USARTs, up to two SPI/TWI/I2C interfaces, up to two 12-bit ADC, up to two 12-bit DAC, up to two analog comparators, up to two PWM channels, and up to two 32-bit real-time counters. The A3B series also offers a wide range of peripherals, including a full-speed USB 2.0 interface, an AES encryption engine, a CRC engine, and a temperature sensor. The A3B series is ideal for a wide range of applications, including industrial control, consumer electronics, automotive, and medical.


Features


* High-performance 8/16-bit AVR® XMEGA® A3B microcontroller

* Up to 32K bytes of Flash program memory

* Up to 2K bytes of SRAM data memory

* Up to 256 bytes of EEPROM data memory

* Up to 32 I/O lines

* Up to 16 analog channels

* Up to 8 PWM channels

* Up to 4 USARTs

* Up to 4 SPI/I2C/TWI interfaces

* Up to 4 16-bit timer/counters

* Up to 4 8-bit timer/counters

* Up to 4 16-bit PWM channels

* Up to 4 8-bit PWM channels

* Up to 4 16-bit capture/compare channels

* Up to 4 8-bit capture/compare channels

* Up to 4 16-bit pulse-width modulation (PWM) channels

* Up to 4 8-bit pulse-width modulation (PWM) channels

* Up to 4 16-bit timer/counters with capture/compare/PWM


Applications


  • Industrial control

  • Consumer electronics

  • Automotive applications

  • Communication systems

  • Security systems

  • Power management

  • Audio and video processing:

  • Medical devices


Frequently Asked Questions

What are the Alternative Products of Microchip Technology AVR® XMEGA® A3B series Microcontrollers?

1. Atmel SAM D20/D21/D10/D11 Series Microcontrollers 2. STMicroelectronics STM32F0/F1/F2/F3/F4/F7 Series Microcontrollers 3. NXP LPC800 Series Microcontrollers 4. Silicon Labs EFM32 Series Microcontrollers 5. Texas Instruments MSP430 Series Microcontrollers 6. Renesas RX Series Microcontrollers 7. Cypress PSoC 4/5LP Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Microchip PIC32MX Series Microcontrollers 10. Atmel AVR UC3 Series Microcontrollers

What are the differences between the types of Microchip Technology AVR® XMEGA® A3B series Microcontrollers?

1. Memory: The A3B series microcontrollers have different amounts of Flash memory, SRAM, and EEPROM.  2. Peripherals: The A3B series microcontrollers have different peripheral options, such as USB, CAN, and Ethernet.  3. Clock Speed: The A3B series microcontrollers have different clock speeds, ranging from 8MHz to 32MHz.  4. Packages: The A3B series microcontrollers come in different packages, such as TQFP, QFN, and BGA.  5. Power Consumption: The A3B series microcontrollers have different power consumption levels, ranging from 0.9mA/MHz to 1.2mA/MHz.