web counter

Microchip Technology AVR® XMEGA® A3BU series Microcontrollers

Introduction, stock information and FAQs of AVR® XMEGA® A3BU series Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Microchip Technology AVR® XMEGA® A3BU series Microcontrollers.

Applications

  • Factory automation & control
  • Medical
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC24HJ256GP610A-I/PTIC MCU 16BIT 256KB FLASH 100TQFP9999RFQ
ATTINY841-SSUMCU 8-bit ATtiny AVR CISC 8KB Flash 1.8V/2.5V/3.3V/5V 14-Pin SOIC W Tray1RFQ
PIC18F24K40-I/MLIC MCU 8BIT 16KB FLASH 28QFN6400BUY
PIC16F1823T-I/MLMCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 16-Pin QFN EP T/R300BUY
PIC12F629-I/SNIC MCU 8BIT 1.75KB FLASH 8SOIC5000RFQ
PIC16LF1825-I/SL8 Bit Microcontroller, Flash, Pic16lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant: Yes7615BUY
PIC16LF1829T-I/SSIC MCU 8BIT 14KB FLASH 20SSOP9100BUY
PIC16F15344T-I/SSIC MCU 8BIT 7KB FLASH 20SSOP80BUY
PIC16F18346T-I/SSIC MCU 8BIT 28KB FLASH 20SSOP6400RFQ
PIC16F1825T-I/STMCU PIC 14K FLASH 1K RAM 14TSSOP3000RFQ
PIC18F27K42T-I/SSIC MCU 8BIT 128KB FLASH 28SSOP9100BUY
ATTINY2313V-10SURIC MCU 8BIT 2KB FLASH 20SOIC1514RFQ
PIC18F45K40-E/MVIC MCU 8BIT 32KB FLASH 40UQFN300BUY
PIC18F26K40-I/SSIC MCU 8BIT 64KB FLASH 28SSOP423RFQ
PIC16F684-I/STIC MCU 8BIT 3.5KB FLASH 14TSSOP132RFQ
ATMEGA168PA-MUMCU 8-bit ATmega AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin VQFN EP9800RFQ
PIC24FJ64GA702-I/MVIC MCU 16BIT 64KB FLASH 28UQFN4255BUY
Technical Documents

Microchip Technology AVR® XMEGA® A3BU series Microcontrollers are a family of low-power, high-performance 8-bit microcontrollers based on the AVR® XMEGA® architecture. These microcontrollers feature a wide range of peripherals, including USB, CAN, and Ethernet, as well as a variety of analog and digital peripherals. The A3BU series also offers a wide range of memory options, including up to 256KB of Flash memory and up to 32KB of SRAM. With their low power consumption and high performance, the A3BU series is ideal for a variety of embedded applications.


Features


* High-performance, low-power AVR® 8-bit microcontroller

* Up to 32K bytes of Flash Program Memory

* Up to 2K bytes of SRAM Data Memory

* Up to 256 bytes of EEPROM Data Memory

* Up to 32 I/O lines

* Up to 8 channels of 10-bit ADC

* Up to 4 channels of 16-bit PWM

* Up to 4 channels of 16-bit Timer/Counters

* Up to 4 USARTs

* Up to 2 SPI/TWI/I2C

* Up to 2 CAN controllers

* Up to 4 Analog Comparators

* Up to 4 External Interrupts

* Up to 4 Programmable I/O Lines

* Up to 4 Programmable Logic Cells

* Up to 4 Programmable Event System Modules


Applications


* Automotive

* Industrial Control

* Home Automation

* Medical Devices

* Robotics

* Security Systems

* Wearable Devices

* Wireless Sensor Networks


Frequently Asked Questions

What are the Alternative Products of Microchip Technology AVR® XMEGA® A3BU series Microcontrollers?

1. Atmel SAM D20 Series Microcontrollers 2. STMicroelectronics STM32F0 Series Microcontrollers 3. NXP LPC11U Series Microcontrollers 4. Silicon Labs EFM32 Series Microcontrollers 5. Texas Instruments MSP430 Series Microcontrollers 6. Renesas RX Series Microcontrollers 7. Cypress PSoC 4 Series Microcontrollers 8. Microchip PIC32MX Series Microcontrollers

What are the differences between the types of Microchip Technology AVR® XMEGA® A3BU series Microcontrollers?

1. Memory: The A3BU series microcontrollers come in a variety of memory sizes, ranging from 32KB to 256KB of Flash memory and up to 16KB of SRAM.  2. Peripherals: The A3BU series microcontrollers offer a wide range of peripherals, including USB, CAN, SPI, I2C, UART, and ADC.  3. Power Consumption: The A3BU series microcontrollers have a wide range of power consumption levels, ranging from 1.8V to 3.6V.  4. Packaging: The A3BU series microcontrollers come in a variety of packages, including TQFP, QFN, and BGA.  5. Clock Speed: The A3BU series microcontrollers have a wide range of clock speeds, ranging from 8MHz to 32MHz.