web counter

Microchip Technology AVR® XMEGA® A4 series Microcontrollers

Introduction, stock information and FAQs of AVR® XMEGA® A4 series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology AVR® XMEGA® A4 series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
PIC24HJ256GP610A-I/PTIC MCU 16BIT 256KB FLASH 100TQFP9999RFQ
PIC16F15344T-I/SSIC MCU 8BIT 7KB FLASH 20SSOP80BUY
PIC16F18346T-I/SSIC MCU 8BIT 28KB FLASH 20SSOP6400RFQ
ATTINY841-SSUMCU 8-bit ATtiny AVR CISC 8KB Flash 1.8V/2.5V/3.3V/5V 14-Pin SOIC W Tray1RFQ
PIC18F24K40-I/MLIC MCU 8BIT 16KB FLASH 28QFN6400BUY
PIC16F1823T-I/MLMCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 16-Pin QFN EP T/R300BUY
PIC12F629-I/SNIC MCU 8BIT 1.75KB FLASH 8SOIC5000RFQ
PIC16LF1825-I/SL8 Bit Microcontroller, Flash, Pic16lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant: Yes7615BUY
PIC16F1825T-I/STMCU PIC 14K FLASH 1K RAM 14TSSOP3000RFQ
PIC16LF1829T-I/SSIC MCU 8BIT 14KB FLASH 20SSOP9100BUY
PIC18F27K42T-I/SSIC MCU 8BIT 128KB FLASH 28SSOP9100BUY
ATTINY2313V-10SURIC MCU 8BIT 2KB FLASH 20SOIC1514RFQ
PIC18F45K40-E/MVIC MCU 8BIT 32KB FLASH 40UQFN300BUY
PIC18F26K40-I/SSIC MCU 8BIT 64KB FLASH 28SSOP423RFQ
PIC16F684-I/STIC MCU 8BIT 3.5KB FLASH 14TSSOP132RFQ
ATMEGA168PA-MUMCU 8-bit ATmega AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin VQFN EP9800RFQ
PIC24FJ64GA702-I/MVIC MCU 16BIT 64KB FLASH 28UQFN4255BUY
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
Technical Documents

Description


Microchip Technology AVR® XMEGA® A4 series Microcontrollers are a family of low-power, high-performance 8-bit microcontrollers based on the AVR® XMEGA® architecture. They feature a wide range of peripherals, including USB, CAN, and Ethernet, as well as advanced features such as a high-speed 32-bit CPU, up to 256KB of Flash memory, and up to 32KB of SRAM. The AVR® XMEGA® A4 series is ideal for applications requiring low power consumption, high performance, and advanced features.



Features


* High-performance 8/16-bit AVR® XMEGA® A4 microcontroller

* Up to 32K bytes of Flash program memory

* Up to 2K bytes of SRAM data memory

* Up to 256 bytes of EEPROM data memory

* Up to 32 I/O lines

* Up to 16 analog channels

* Up to 4 USARTs

* Up to 4 SPI/TWI/I2C interfaces

* Up to 4 16-bit timer/counters

* Up to 4 PWM channels

* Up to 4 10-bit A/D converters

* Up to 4 10-bit D/A converters

* Up to 4 16-bit PWM channels

* Up to 4 16-bit timer/counters

* Up to 4 32-bit timer/counters

* Up to 4 16-bit Real-Time Clock/Calendar

* Up to 4 16-bit Watchdog Timers

* Up to 4 16-bit Event System

* Up to 4 16-bit Event System

* Up to 4 16-bit Event System

* Up to 4 16-bit Event System

* Up to 4 16-bit Event System

* Up to 4 16-bit Event System

* Up to 4 16-bit Event System

* Up to 4 16-bit Event System

* Up to 4 16-bit Event System

* Up to 4 16-bit Event System

* Up to 4 16-bit Event System

* Up to 4 16-bit Event System

* Up to 4 16-bit Event System

* Up to 4 16-bit Event System

* Up to 4 16-bit Event System

* Up to 4 16-bit Event System

* Up to 4 16-bit Event System

* Up to 4 16-bit Event System

* Up to 4 16-bit Event System


Frequently Asked Questions

What are the Alternative Products of Microchip Technology AVR® XMEGA® A4 series Microcontrollers?

1. Atmel SAM D20 series Microcontrollers 2. STMicroelectronics STM32F4 series Microcontrollers 3. NXP LPC17xx series Microcontrollers 4. Texas Instruments MSP430 series Microcontrollers 5. Renesas RX62N series Microcontrollers 6. Cypress PSoC 4 series Microcontrollers 7. Silicon Labs EFM32 series Microcontrollers 8. Freescale Kinetis K series Microcontrollers

What are the differences between the types of Microchip Technology AVR® XMEGA® A4 series Microcontrollers?

1. Memory: The A4 series microcontrollers have different amounts of Flash memory, SRAM, and EEPROM.  2. Peripherals: The A4 series microcontrollers have different peripheral options, such as USB, CAN, and Ethernet.  3. Clock Speed: The A4 series microcontrollers have different clock speeds, ranging from 8MHz to 64MHz.  4. Packages: The A4 series microcontrollers come in different packages, such as TQFP, QFN, and BGA.  5. Power Consumption: The A4 series microcontrollers have different power consumption levels, ranging from 0.9mA to 1.2mA.