web counter

Microchip Technology AVR® XMEGA® B1 series Microcontrollers

Introduction, stock information and FAQs of AVR® XMEGA® B1 series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology AVR® XMEGA® B1 series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
PIC32MX450F256H-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch2850RFQ
ATMEGA644PA-PUMICROCHIP - ATMEGA644PA-PU - MCU, 8BIT, AVR, 64K FLASH, 40PDIP3800RFQ
PIC18LF2525-I/SOIC MCU 8BIT 48KB FLASH 28SOIC10000BUY
PIC24FJ128GB206-I/PTIC MCU 16BIT 128KB FLASH 64TQFP36000RFQ
PIC18LF2520-I/SPIC MCU 8BIT 32KB FLASH 28SDIP1000BUY
Technical Documents

Description


Microchip Technology AVR® XMEGA® B1 series Microcontrollers are a family of low-power, high-performance 8-bit microcontrollers based on the AVR® XMEGA® architecture. The XMEGA® B1 series offers a wide range of features, including up to 32KB of Flash memory, up to 2KB of SRAM, up to 16KB of EEPROM, up to 8 channels of 10-bit ADC, up to 4 channels of 10-bit DAC, up to 4 channels of USART, up to 4 channels of SPI, up to 4 channels of I2C, up to 4 channels of PWM, up to 4 channels of Timer/Counter, up to 4 channels of Event System, and up to 4 channels of Analog Comparator. The XMEGA® B1 series also offers a wide range of peripherals, including USB, CAN, LIN, and Ethernet. The XMEGA® B1 series is ideal for applications requiring low power consumption, high performance, and a wide range of peripherals.



Features


* High-performance 8/16-bit AVR® XMEGA® B1 series microcontroller

* Up to 32KB of Flash memory and up to 4KB of SRAM

* Up to 32-bit wide external bus interface

* Up to 32-bit wide internal bus interface

* Up to 32-bit wide peripheral bus interface

* Up to 32-bit wide timer/counter

* Up to 32-bit wide real-time clock

* Up to 32-bit wide analog-to-digital converter

* Up to 32-bit wide digital-to-analog converter

* Up to 32-bit wide pulse-width modulation

* Up to 32-bit wide serial communication interface

* Up to 32-bit wide power management

* Up to 32-bit wide watchdog timer



Applications


* Automotive

* Industrial

* Medical

* Consumer

* Networking

* Security

* Robotics

* Automation

* Embedded systems

* Wearable devices

* Internet of Things (IoT)

* Smart home and building automation


Frequently Asked Questions

What are the Alternative Products of Microchip Technology AVR® XMEGA® B1 series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. STMicroelectronics STM32 Series Microcontrollers 3. NXP Semiconductors LPC Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Cypress PSoC Series Microcontrollers 7. Silicon Labs EFM32 Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC Series Microcontrollers 10. Microchip Technology PIC Series Microcontrollers

What are the differences between the types of Microchip Technology AVR® XMEGA® B1 series Microcontrollers?

1. Memory: The XMEGA B1 series microcontrollers come in a variety of memory sizes, ranging from 8KB to 256KB of Flash memory and up to 32KB of SRAM.  2. Peripherals: The XMEGA B1 series microcontrollers offer a wide range of peripherals, including USARTs, SPI, TWI, and I2C, as well as analog-to-digital converters, timers, and event system.  3. Power Consumption: The XMEGA B1 series microcontrollers offer low power consumption, with some models consuming as little as 0.9 mA/MHz.  4. Packages: The XMEGA B1 series microcontrollers come in a variety of packages, including TQFP, QFN, and BGA.  5. Operating Voltage: The XMEGA B1 series microcontrollers operate at a range of voltages, from 1.8V to 3.6V.