web counter

Microchip Technology AVR® XMEGA® C3 series Microcontrollers

Introduction, stock information and FAQs of AVR® XMEGA® C3 series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology AVR® XMEGA® C3 series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
PIC32MX450F256H-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch2850RFQ
ATMEGA644PA-PUMICROCHIP - ATMEGA644PA-PU - MCU, 8BIT, AVR, 64K FLASH, 40PDIP3800RFQ
PIC18LF2525-I/SOIC MCU 8BIT 48KB FLASH 28SOIC10000BUY
PIC24FJ128GB206-I/PTIC MCU 16BIT 128KB FLASH 64TQFP36000RFQ
PIC18LF2520-I/SPIC MCU 8BIT 32KB FLASH 28SDIP1000BUY
Technical Documents

Description


Microchip Technology AVR® XMEGA® C3 series Microcontrollers are a family of low-power, high-performance 8-bit microcontrollers based on the AVR® XMEGA® architecture. The XMEGA® C3 series offers a wide range of features, including up to 32K bytes of Flash program memory, up to 2K bytes of SRAM, up to 256 bytes of EEPROM, up to 32 I/O lines, up to 16 channels of 10-bit ADC, up to 4 channels of 10-bit DAC, up to 4 USARTs, up to 4 SPI/I2C/TWI interfaces, up to 4 timers/counters, and up to 4 PWM channels. The XMEGA® C3 series also offers a wide range of peripherals, including a Real-Time Clock (RTC), an Event System, a Programmable Multilevel Interrupt Controller (PMIC), and a Peripheral Event System (PES). The XMEGA® C3 series is ideal for applications requiring low power consumption, high performance, and a wide range of peripherals.



Features


* High-performance 8/16-bit AVR® XMEGA® C3 microcontroller

* Up to 32KB of Flash memory

* Up to 2KB of SRAM

* Up to 256 bytes of EEPROM

* Up to 32 I/O lines

* Up to 16-channel 10-bit ADC

* Up to 4 USARTs

* Up to 4 SPI/I2C/TWI interfaces

* Up to 4 16-bit timers/counters

* Up to 4 PWM channels

* Up to 4 10-bit DACs

* Up to 4 analog comparators

* Up to 4 12-bit DACs

* Up to 4 12-bit ADC



Applications


* Automotive

* Industrial control

* Home automation

* Medical

* Robotics

* Security systems

* Wearable devices

* Wireless communication

* IoT applications


Frequently Asked Questions

What are the Alternative Products of Microchip Technology AVR® XMEGA® C3 series Microcontrollers?

Other microcontroller products from Microchip Technology include the PIC® MCU, dsPIC® DSC, and AVR® UC3 series.

What are the differences between the types of Microchip Technology AVR® XMEGA® C3 series Microcontrollers?

1. Clock Speed: The AVR XMEGA C3 series microcontrollers come in a variety of clock speeds, ranging from 8MHz to 32MHz.  2. Memory: The AVR XMEGA C3 series microcontrollers come with a variety of memory sizes, ranging from 8KB to 128KB of Flash memory and up to 8KB of SRAM.  3. Peripherals: The AVR XMEGA C3 series microcontrollers come with a variety of peripherals, including USART, SPI, I2C, and ADC.  4. Packages: The AVR XMEGA C3 series microcontrollers come in a variety of packages, including TQFP, QFN, and BGA.  5. Power Consumption: The AVR XMEGA C3 series microcontrollers have a wide range of power consumption levels, ranging from 0.5mA to 1.5mA.