web counter

Microchip Technology AVR® XMEGA® C4 series Microcontrollers

Introduction, stock information and FAQs of AVR® XMEGA® C4 series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology AVR® XMEGA® C4 series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC24HJ256GP610A-I/PTIC MCU 16BIT 256KB FLASH 100TQFP9999RFQ
ATTINY841-SSUMCU 8-bit ATtiny AVR CISC 8KB Flash 1.8V/2.5V/3.3V/5V 14-Pin SOIC W Tray1RFQ
PIC18F24K40-I/MLIC MCU 8BIT 16KB FLASH 28QFN6400BUY
PIC16F1823T-I/MLMCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 16-Pin QFN EP T/R300BUY
PIC12F629-I/SNIC MCU 8BIT 1.75KB FLASH 8SOIC5000RFQ
PIC16LF1825-I/SL8 Bit Microcontroller, Flash, Pic16lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant: Yes7615BUY
PIC16LF1829T-I/SSIC MCU 8BIT 14KB FLASH 20SSOP9100BUY
PIC16F15344T-I/SSIC MCU 8BIT 7KB FLASH 20SSOP80BUY
PIC16F18346T-I/SSIC MCU 8BIT 28KB FLASH 20SSOP6400RFQ
PIC16F1825T-I/STMCU PIC 14K FLASH 1K RAM 14TSSOP3000RFQ
PIC18F27K42T-I/SSIC MCU 8BIT 128KB FLASH 28SSOP9100BUY
ATTINY2313V-10SURIC MCU 8BIT 2KB FLASH 20SOIC1514RFQ
PIC18F45K40-E/MVIC MCU 8BIT 32KB FLASH 40UQFN300BUY
PIC18F26K40-I/SSIC MCU 8BIT 64KB FLASH 28SSOP423RFQ
PIC16F684-I/STIC MCU 8BIT 3.5KB FLASH 14TSSOP132RFQ
ATMEGA168PA-MUMCU 8-bit ATmega AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin VQFN EP9800RFQ
PIC24FJ64GA702-I/MVIC MCU 16BIT 64KB FLASH 28UQFN4255BUY
Technical Documents

Description


Microchip Technology AVR® XMEGA® C4 series Microcontrollers are a family of low-power, high-performance 8-bit microcontrollers based on the AVR® XMEGA® architecture. The C4 series features a wide range of peripherals, including a 10-bit ADC, USART, SPI, I2C, and a variety of timers. The C4 series also offers a wide range of memory options, including up to 32KB of Flash memory and up to 4KB of SRAM. The C4 series is ideal for applications requiring low power consumption, high performance, and a wide range of peripherals.



Features


* High-performance 8/16-bit AVR® XMEGA® C4 microcontroller

* Up to 32KB of Flash memory

* Up to 2KB of SRAM

* Up to 256 bytes of EEPROM

* Up to 32 I/O lines

* Up to 16-channel 10-bit ADC

* Up to 4 USARTs



Applications


* Automotive

* Industrial Control

* Home Automation

* Medical Devices

* Robotics

* Security Systems

* Wearable Devices

* Wireless Sensor Networks


Frequently Asked Questions

What are the Alternative Products of Microchip Technology AVR® XMEGA® C4 series Microcontrollers?

Other microcontroller products from Microchip Technology include the PIC® MCU, dsPIC® DSC, and AVR® UC3 series.

What are the differences between the types of Microchip Technology AVR® XMEGA® C4 series Microcontrollers?

Microchip Technology offers several different versions of AVR® XMEGA® C4 series microcontrollers. Here are some general differences between the products within this series:  1. ATxmega64C4: This microcontroller has 64 KB of flash memory, 4 KB of SRAM, and 2 KB of EEPROM. It has up to 66 I/O pins, 12-bit ADC with up to 16 channels, and 4 16-bit timer/counters with PWM. It also has a variety of communication interfaces including UART, I2C, SPI, and USB.  2. ATxmega128C4: This microcontroller has 128 KB of flash memory, 8 KB of SRAM, and 4 KB of EEPROM. It has up to 66 I/O pins, 12-bit ADC with up to 16 channels, and 4 16-bit timer/counters with PWM. It also has a variety of communication interfaces including UART, I2C, SPI, and USB.  3. ATxmega192C4: This microcontroller has 192 KB of flash memory, 12 KB of SRAM, and 4 KB of EEPROM. It has up to 66 I/O pins, 12-bit ADC with up to 16 channels, and 4 16-bit timer/counters with PWM. It also has a variety of communication interfaces including UART, I2C, SPI, and USB.  4. ATxmega256C4: This microcontroller has 256 KB of flash memory, 16 KB of SRAM, and 4 KB of EEPROM. It has up to 66 I/O pins, 12-bit ADC with up to 16 channels, and 4 16-bit timer/counters with PWM. It also has a variety of communication interfaces including UART, I2C, SPI, and USB.  5. ATxmega384C4: This microcontroller has 384 KB of flash memory, 24 KB of SRAM, and 8 KB of EEPROM. It has up to 66 I/O pins, 12-bit ADC with up to 16 channels, and 4 16-bit timer/counters with PWM. It also has a variety of communication interfaces including UART, I2C, SPI, and USB.  6. ATxmega512C4: This microcontroller has 512 KB of flash memory, 32 KB of SRAM, and 8 KB of EEPROM. It has up to 66 I/O pins, 12-bit ADC with up to 16 channels, and 4 16-bit timer/counters with PWM. It also has a variety of communication interfaces including UART, I2C, SPI, and USB.  Ultimately, the best choice for your application will depend on your specific requirements for memory size, I/O pins, ADC channels, timers, commnication interfaces, and other features.