web counter

Microchip Technology AVR® XMEGA® D3 series Microcontrollers

Introduction, stock information and FAQs of AVR® XMEGA® D3 series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology AVR® XMEGA® D3 series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
PIC32MX450F256H-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch2850RFQ
ATMEGA644PA-PUMICROCHIP - ATMEGA644PA-PU - MCU, 8BIT, AVR, 64K FLASH, 40PDIP3800RFQ
PIC18LF2525-I/SOIC MCU 8BIT 48KB FLASH 28SOIC10000BUY
PIC24FJ128GB206-I/PTIC MCU 16BIT 128KB FLASH 64TQFP36000RFQ
PIC18LF2520-I/SPIC MCU 8BIT 32KB FLASH 28SDIP1000BUY
Technical Documents

Description


Microchip Technology AVR® XMEGA® D3 series Microcontrollers are a family of low-power, high-performance 8-bit microcontrollers based on the AVR® XMEGA® architecture. The XMEGA® D3 series offers a wide range of features, including up to 32K bytes of Flash program memory, up to 2K bytes of SRAM, up to 256 bytes of EEPROM, up to 16 channels of 10-bit ADC, up to 8 channels of 10-bit DAC, up to 4 USARTs, up to 4 SPI/I2C/TWI interfaces, up to 4 timers/counters, up to 4 PWM channels, up to 4 analog comparators, up to 4 external interrupts, and up to 4 internal interrupts. The XMEGA® D3 series also offers a wide range of peripherals, including a Real-Time Clock (RTC), an Event System, a Programmable Multilevel Interrupt Controller (PMIC), and a Peripheral Event System (PES). The XMEGA® D3 series is ideal for applications requiring low power consumption, high performance, and a wide range of peripherals.



Features


* High-performance 8/16-bit AVR® XMEGA® D3 microcontroller

* Up to 32KB of Flash memory

* Up to 2KB of SRAM

* Up to 256 bytes of EEPROM

* Up to 32 I/O lines

* Up to 16 analog channels


Frequently Asked Questions

What are the Alternative Products of Microchip Technology AVR® XMEGA® D3 series Microcontrollers?

Other microcontroller products from Microchip Technology include the PIC® MCU, SAM MCU, and dsPIC® DSC.

What are the differences between the types of Microchip Technology AVR® XMEGA® D3 series Microcontrollers?

1. Memory: The XMEGA D3 series microcontrollers come in a variety of memory sizes, ranging from 8KB to 256KB of Flash memory and up to 32KB of SRAM.  2. Peripherals: The XMEGA D3 series microcontrollers offer a wide range of peripherals, including USARTs, SPI, TWI, and I2C, as well as analog-to-digital converters, timers, and event system.  3. Power Consumption: The XMEGA D3 series microcontrollers offer low power consumption, with some models consuming as little as 0.9 mA/MHz.  4. Packages: The XMEGA D3 series microcontrollers are available in a variety of packages, including TQFP, QFN, and BGA.  5. Operating Voltage: The XMEGA D3 series microcontrollers are available in a variety of operating voltages, ranging from 1.8V to 3.6V.