Microchip Technology AVR® XMEGA® E5 series Microcontrollers are a family of low-power, high-performance 8-bit microcontrollers based on the AVR® XMEGA® architecture. The XMEGA® E5 series offers a wide range of features, including up to 256KB of Flash memory, up to 32KB of SRAM, up to 8KB of EEPROM, up to four 16-bit timer/counters, up to four USARTs, up to two SPI/TWI/I2C interfaces, up to two 12-bit ADC, up to two 12-bit DAC, up to two analog comparators, up to two PWM channels, and up to two 32-bit real-time counters. The XMEGA® E5 series also offers a wide range of peripherals, including a full-speed USB 2.0 interface, an AES encryption engine, a CRC engine, and a temperature sensor. The XMEGA® E5 series is ideal for a wide range of applications, including industrial, automotive, consumer, and medical.
Features
* High-performance 8/16-bit AVR® XMEGA® E5 series microcontroller
* Up to 32KB of Flash memory and up to 4KB of SRAM
* Up to 32-bit wide external bus interface
* Up to 32-channel 10-bit ADC
* Up to 8-channel 16-bit timer/counter
* Up to 4-channel 16-bit PWM
* Up to 4-channel 16-bit DAC
* Up to 4-channel USART
* Up to 4-channel SPI
* Up to 4-channel I2C
* Up to 4-channel LIN
* Up to 4-channel CAN
* Up to 4-channel USB
* Up to 4-channel AES
* Up to 4-channel RTC
* Up to 4-channel DMA
* Up to 4-channel Event System
* Up to 4-channel Real-Time Clock
Applications
* Automotive
* Industrial
* Medical
* Consumer
* Home Automation
* Robotics
* Security
* Networking
* Wearable Devices
* IoT


Product
Brand
Articles
Tools