web counter

Microchip Technology AVR®32 UC3 A0 series Microcontrollers

Introduction, stock information and FAQs of AVR®32 UC3 A0 series Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Microchip Technology AVR®32 UC3 A0 series Microcontrollers.

Applications

  • Factory automation & control
  • Advanced driver assistance systems (ADAS)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC24HJ256GP610A-I/PTIC MCU 16BIT 256KB FLASH 100TQFP9999RFQ
ATTINY841-SSUMCU 8-bit ATtiny AVR CISC 8KB Flash 1.8V/2.5V/3.3V/5V 14-Pin SOIC W Tray1RFQ
PIC18F24K40-I/MLIC MCU 8BIT 16KB FLASH 28QFN6400BUY
PIC16F1823T-I/MLMCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 16-Pin QFN EP T/R300BUY
PIC12F629-I/SNIC MCU 8BIT 1.75KB FLASH 8SOIC5000RFQ
PIC16LF1825-I/SL8 Bit Microcontroller, Flash, Pic16lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant: Yes7615BUY
PIC16LF1829T-I/SSIC MCU 8BIT 14KB FLASH 20SSOP9100BUY
PIC16F15344T-I/SSIC MCU 8BIT 7KB FLASH 20SSOP80BUY
PIC16F18346T-I/SSIC MCU 8BIT 28KB FLASH 20SSOP6400RFQ
PIC16F1825T-I/STMCU PIC 14K FLASH 1K RAM 14TSSOP3000RFQ
PIC18F27K42T-I/SSIC MCU 8BIT 128KB FLASH 28SSOP9100BUY
ATTINY2313V-10SURIC MCU 8BIT 2KB FLASH 20SOIC1514RFQ
PIC18F45K40-E/MVIC MCU 8BIT 32KB FLASH 40UQFN300BUY
PIC18F26K40-I/SSIC MCU 8BIT 64KB FLASH 28SSOP423RFQ
PIC16F684-I/STIC MCU 8BIT 3.5KB FLASH 14TSSOP132RFQ
ATMEGA168PA-MUMCU 8-bit ATmega AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin VQFN EP9800RFQ
PIC24FJ64GA702-I/MVIC MCU 16BIT 64KB FLASH 28UQFN4255BUY
Technical Documents

The Microchip Technology AVR®32 UC3 A0 series Microcontrollers are a family of 32-bit microcontrollers designed for embedded applications. They feature a high-performance RISC architecture, a wide range of peripherals, and a rich set of development tools. The AVR32 UC3 A0 series is ideal for applications requiring high performance, low power consumption, and a wide range of peripherals. The AVR32 UC3 A0 series is also well-suited for applications requiring real-time control, such as motor control, industrial automation, and robotics. With its high-performance architecture, low power consumption, and wide range of peripherals, the AVR32 UC3 A0 series is an excellent choice for embedded applications.


Features


• 32-bit RISC architecture with a maximum frequency of up to 200 MHz

• Up to 512 KB of on-chip Flash memory

• Up to 64 KB of on-chip SRAM

• Up to 32 KB of on-chip ROM

• Up to 8 channels of 10-bit ADC

• Up to 4 channels of 12-bit DAC

• Up to 4 channels of PWM

• Up to 4 channels of UART

• Up to 2 channels of SPI

• Up to 2 channels of I2C

• Up to 2 channels of CAN

• Up to 2 channels of USB 2.0

• Up to 2 channels of Ethernet

• Up to 4 channels of Timer/Counter

• Up to 4 channels of Watchdog Timer

• Up to 4 channels of Real-Time Clock

• Up to 4 channels of Interrupt Controller

• Up to 4 channels of DMA Controller

• Up to 4 channels of Power Management

• Up to 4 channels of Security

• Up to 4 channels of System Control


Applications


• Automotive

• Industrial Control

• Medical

• Home Automation

• Robotics

• Networking

• Consumer Electronics

• Wearable Devices

• Internet of Things (IoT)

• Embedded Systems


Frequently Asked Questions

What are the Alternative Products of Microchip Technology AVR®32 UC3 A0 series Microcontrollers?

1. Atmel SAM3X8E ARM Cortex-M3 Microcontroller 2. STMicroelectronics STM32F4 Series ARM Cortex-M4 Microcontroller 3. NXP LPC1768 ARM Cortex-M3 Microcontroller 4. Texas Instruments MSP430F5xx Series Microcontroller 5. Freescale Kinetis K60 Series ARM Cortex-M4 Microcontroller 6. Silicon Labs EFM32 Series ARM Cortex-M3 Microcontroller 7. Renesas RX62N Series ARM Cortex-M3 Microcontroller 8. Cypress PSoC 5LP ARM Cortex-M3 Microcontroller

What are the differences between the types of Microchip Technology AVR®32 UC3 A0 series Microcontrollers?

1. Clock Speed: The AVR32 UC3 A0 series microcontrollers have different clock speeds ranging from 12 MHz to 120 MHz.  2. Memory: The AVR32 UC3 A0 series microcontrollers have different amounts of on-chip memory ranging from 32KB to 512KB.  3. Peripherals: The AVR32 UC3 A0 series microcontrollers have different peripheral options such as USB, Ethernet, CAN, and LCD controllers.  4. Packages: The AVR32 UC3 A0 series microcontrollers come in different packages such as QFP, BGA, and LQFP.  5. Power Consumption: The AVR32 UC3 A0 series microcontrollers have different power consumption levels ranging from 0.5 mA/MHz to 1.5 mA/MHz.