web counter

Microchip Technology AVR®32 UC3 C series Microcontrollers

Introduction, stock information and FAQs of AVR®32 UC3 C series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology AVR®32 UC3 C series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
PIC32MX450F256H-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch2850RFQ
ATMEGA644PA-PUMICROCHIP - ATMEGA644PA-PU - MCU, 8BIT, AVR, 64K FLASH, 40PDIP3800RFQ
PIC18LF2525-I/SOIC MCU 8BIT 48KB FLASH 28SOIC10000BUY
PIC24FJ128GB206-I/PTIC MCU 16BIT 128KB FLASH 64TQFP36000RFQ
PIC18LF2520-I/SPIC MCU 8BIT 32KB FLASH 28SDIP1000BUY
Technical Documents

Description


Microchip Technology AVR®32 UC3 C series Microcontrollers are high-performance, low-power 32-bit microcontrollers based on the AVR®32 UC3 architecture. They feature a wide range of peripherals, including USB, Ethernet, CAN, and LCD controllers, as well as a variety of communication interfaces. The AVR®32 UC3 C series is designed for applications requiring high performance, low power consumption, and a wide range of peripherals. With its advanced architecture, the AVR®32 UC3 C series provides a powerful platform for embedded applications.



Features


• 32-bit RISC architecture with up to 200 MHz performance

• Up to 512 KB of on-chip Flash memory

• Up to 64 KB of on-chip SRAM

• Up to 8 channels of 10-bit ADC

• Up to 4 channels of 12-bit DAC

• Up to 4 channels of UART

• Up to 2 channels of SPI

• Up to 2 channels of I2C

• Up to 2 channels of CAN

• Up to 2 channels of USB 2.0

• Up to 2 channels of Ethernet

• Up to 4 channels of PWM

• Up to 4 channels of Timer/Counter

• Up to 4 channels of GPIO



Applications


• Automotive

• Industrial Control

• Medical Devices

• Home Automation

• Robotics

• Security Systems

• Networking

• Wearable Devices

• Consumer Electronics

• Embedded Systems


Frequently Asked Questions

Description Microchip Technology AVR®32 UC3 C series Microcontrollers are high-performance, low-power 32-bit microcontrollers based on the AVR®32 UC3 architecture. They feature a wide range of peripherals, including USB, Ethernet, CAN, and LCD controllers, as well as a variety of communication interfaces. The AVR®32 UC3 C series is designed for applications requiring high performance, low power consumption, and a wide range of peripherals. With its advanced architecture, the AVR®32 UC3 C series provides a powerful platform for embedded applications. Features • 32-bit RISC architecture with up to 200 MHz performance • Up to 512 KB of on-chip Flash memory • Up to 64 KB of on-chip SRAM • Up to 8 channels of 10-bit ADC • Up to 4 channels of 12-bit DAC • Up to 4 channels of UART • Up to 2 channels of SPI • Up to 2 channels of I2C • Up to 2 channels of CAN • Up to 2 channels of USB 2.0 • Up to 2 channels of Ethernet • Up to 4 channels of PWM • Up to 4 channels of Timer/Counter • Up to 4 channels of GPIO Applications • Automotive • Industrial Control • Medical Devices • Home Automation • Robotics • Security Systems • Networking • Wearable Devices • Consumer Electronics • Embedded Systems

1. Atmel SAM3X8E ARM Cortex-M3 Microcontroller 2. NXP LPC1768 ARM Cortex-M3 Microcontroller 3. STMicroelectronics STM32F103 ARM Cortex-M3 Microcontroller 4. Texas Instruments MSP430F5xx ARM Cortex-M3 Microcontroller 5. Freescale Kinetis K60 ARM Cortex-M4 Microcontroller 6. Silicon Labs EFM32 Gecko ARM Cortex-M3 Microcontroller 7. Renesas RX62N ARM Cortex-M3 Microcontroller 8. Cypress PSoC 5LP ARM Cortex-M3 Microcontroller 9. Microchip PIC32MX ARM Cortex-M3 Microcontroller 10. Atmel AT91SAM7X ARM7TDMI Microcontroller

What are the differences between the types of Microchip Technology AVR®32 UC3 C series Microcontrollers?

1. Clock Speed: The AVR32 UC3 C series microcontrollers come in a variety of clock speeds, ranging from 16 MHz to 120 MHz.  2. Memory: The AVR32 UC3 C series microcontrollers come with a variety of memory sizes, ranging from 32KB to 512KB of Flash memory and 8KB to 64KB of SRAM.  3. Peripherals: The AVR32 UC3 C series microcontrollers come with a variety of peripherals, including USB, Ethernet, CAN, SPI, I2C, and UART.  4. Packages: The AVR32 UC3 C series microcontrollers come in a variety of packages, including QFP, BGA, and LQFP.  5. Power Consumption: The AVR32 UC3 C series microcontrollers come with a variety of power consumption levels, ranging from 0.5 mA/MHz to 1.5 mA/MHz.