web counter

Microchip Technology dsPIC™ 33CK series Microcontrollers

Introduction, stock information and FAQs of dsPIC™ 33CK series Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and cost data of Microchip Technology dsPIC™ 33CK series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
DSPIC33FJ256GP506-I/PTMICROCHIP - DSPIC33FJ256GP506-I/PT - 16BIT MCU/DSP, 256K FLASH, 40MIP1934RFQ
DSPIC33EP512GM710-I/PFIC MCU 16BIT 512KB FLASH 100TQFP90RFQ
DSPIC33FJ256GP506A-I/PTIC MCU 16BIT 256KB FLASH 64TQFP184BUY
PIC18F24K40-I/MLIC MCU 8BIT 16KB FLASH 28QFN6400BUY
PIC16F1823T-I/MLMCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 16-Pin QFN EP T/R300BUY
PIC16LF1825-I/SL8 Bit Microcontroller, Flash, Pic16lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant: Yes7615BUY
PIC16LF1829T-I/SSIC MCU 8BIT 14KB FLASH 20SSOP9100BUY
PIC16F15344T-I/SSIC MCU 8BIT 7KB FLASH 20SSOP80BUY
PIC16F18346T-I/SSIC MCU 8BIT 28KB FLASH 20SSOP6400RFQ
PIC16F1825T-I/STMCU PIC 14K FLASH 1K RAM 14TSSOP3000RFQ
PIC18F27K42T-I/SSIC MCU 8BIT 128KB FLASH 28SSOP9100BUY
PIC18F45K40-E/MVIC MCU 8BIT 32KB FLASH 40UQFN300BUY
PIC18F26K40-I/SSIC MCU 8BIT 64KB FLASH 28SSOP423RFQ
PIC18F25K20T-I/SSIC MCU 8BIT 32KB FLASH 28SSOP21000RFQ
PIC18F45K40-I/PTIC MCU 8BIT 32KB FLASH 44TQFP40RFQ
PIC16F1847-I/MLIC MCU 8BIT 14KB FLASH 28QFN3253BUY
PIC16F1782-I/SOIC MCU 8BIT 3.5KB FLASH 28SOIC351RFQ
PIC16F18456-I/SPIC MCU 8BIT 28KB FLASH 28SDIP0BUY
PIC16F1459-I/SOIC MCU 8BIT 14KB FLASH 20SOIC151RFQ
PIC16F1619-E/P14KB Flash,1K RAM,32MHz Int. Osc,10bit ADC,ZCD,WWDT,CRC277BUY
Technical Documents

Microchip Technology dsPIC™ 33CK series Microcontrollers are a family of high-performance, low-power, 16-bit digital signal controllers (DSCs) that offer a wide range of features and peripherals. The dsPIC33CK series is designed to meet the needs of a variety of applications, including motor control, digital power conversion, automotive, industrial, and consumer applications. The dsPIC33CK series features a high-performance, 16-bit dsPIC® DSC core, up to 256K Flash program memory, up to 16K RAM, up to 8 channels of 12-bit ADC, up to 4 channels of 10-bit DAC, up to 4 PWM outputs, up to 4 UARTs, up to 2 I2C/SPI/I2S, and up to 4 CAN modules. The dsPIC33CK series also offers a wide range of integrated peripherals, including a 10-bit, 4-channel Analog-to-Digital Converter (ADC), a 10-bit, 4-channel Digital-to-Analog Converter (DAC), a Programmable Logic Controller (PLC) module, and a Real-Time Clock (RTC). The dsPIC33CK series is ideal for applications that require high performance, low power consumption, and a wide range of integrated peripherals.


Features


• Up to 256K Flash program memory

• Up to 16K RAM

• Up to 8K EEPROM

• Up to 4K x 16-bit Data EEPROM

• Up to 4K x 16-bit Data RAM

• Up to 4K x 16-bit Program RAM

• Up to 4K x 16-bit Data EEPROM

• Up to 4K x 16-bit Data RAM

• Up to 4K x 16-bit Program RAM

• Up to 4K x 16-bit Data EEPROM

• Up to 4K x 16-bit Data RAM

• Up to 4K x 16-bit Program RAM

• Up to 4K x 16-bit Data EEPROM


Applications


• Digital Power Conversion: The dsPIC™ 33CK microcontrollers are used in digital power conversion systems such as power supplies, motor control, lighting control, and battery management systems.

• Automotive: These microcontrollers have applications in automotive industry like engine management, transmission control, steering control, electric vehicle coupling/charging and many others.

• Industrial Automation: The microcontrollers can be used in industrial automation systems, such as motion control, sensor data acquisition and processing, and human-machine interfaces.

• Medical Devices: These microcontrollers are used in medical devices such as patient monitors, X-ray machines and diagnostic equipment, for accurate and reliable operation.

• Audio and Communication: The dsPIC™ 33CK microcontrollers can be used in audio and communication systems for signal processing and filtering.

Overall, the dsPIC™ 33CK series microcontrollers offer a powerful and customizable solution for various control and signal processing applications in industries, with flexible connectivity options and high performance computing capabilities necessary for complex systems.



Frequently Asked Questions

What are the Alternative Products of Microchip Technology dsPIC™ 33CK series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. NXP LPC Series Microcontrollers 3. STMicroelectronics STM32 Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC Series Microcontrollers 10. Microchip PIC32MX Series Microcontrollers

What are the differences between the types of Microchip Technology dsPIC™ 33CK series Microcontrollers?

The dsPIC33CK series microcontrollers are available in three different types:  1. dsPIC33CK32MP102: This type of microcontroller is a 32-bit device with a maximum clock frequency of up to 80 MHz. It has up to 256 KB of Flash program memory, up to 16 KB of RAM, and up to 32 KB of EEPROM. It also has up to four 16-bit PWMs, up to four 16-bit timers, and up to four 16-bit capture/compare modules.  2. dsPIC33CK32MP202: This type of microcontroller is a 32-bit device with a maximum clock frequency of up to 80 MHz. It has up to 512 KB of Flash program memory, up to 32 KB of RAM, and up to 64 KB of EEPROM. It also has up to eight 16-bit PWMs, up to eight 16-bit timers, and up to eight 16-bit capture/compare modules.  3. dsPIC33CK32MP204: This type of microcontroller is a 32-bit device with a maximum clock frequency of up to 80 MHz. It has up to 1 MB of Flash program memory, up to 64 KB of RAM, and up to 128 KB of EEPROM. It also has up to sixteen 16-bit PWMs, up to sixteen 16-bit timers, and up to sixteen 16-bit capture/compare modules.