web counter

Microchip Technology dsPIC™ 33EV series Microcontrollers

Introduction, stock information and FAQs of dsPIC™ 33EV series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology dsPIC™ 33EV series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
DSPIC33EP256GP506-I/PTMICROCHIP - DSPIC33EP256GP506-I/PT - Digital Signal Controller, dsPIC33E Series, 256 KB, 53 I/O's, ECAN, I2C, SPI, UART, 1.8 V1600RFQ
DSPIC33EV256GM106-I/PTIC MCU 16BIT 256KB FLASH 64TQFP100RFQ
DSPIC33EP512MC506-I/PTDigital Signal Processors & Controllers - DSP, DSC 16B DSC 512KB Flsh 48KB RAM QEI MCPWM320RFQ
DSPIC33EP64GS506-I/PTHigh-Performance, 16-bitDigital Signal Controllersand Microcontrollers59RFQ
DSPIC33FJ32MC304-I/PTMICROCHIP DSPIC33FJ32MC304-I/PT DSC, 16BIT, 32K FLASH, 40MIPS, 44TQFP133BUY
DSPIC33FJ64GP804-E/PTMICROCHIP - DSPIC33FJ64GP804-E/PT - IC, DSC, 16BIT, 64 KB, 40MHZ, 3.6V, TQFP-4413RFQ
PIC24FJ256GB410-I/PTIC MCU 16BIT 256KB FLASH 100TQFP10086RFQ
PIC18LF14K22-I/MLIC MCU 8BIT 16KB FLASH 20QFN8821BUY
PIC18F25K22T-I/SOMCU 8BIT 32KB FLASH 28SOIC100RFQ
DSPIC33FJ128GP802-E/SOIC, DSC, 16BIT, 128 KB, 40MHZ, 3.6V, SOIC-2842RFQ
PIC24F16KL402-I/MLMCU 16-bit PIC RISC 16KB Flash 2.5V/3.3V Automotive 28-Pin QFN EP Tube2761BUY
PIC18F25K80T-I/SSMCU PIC 32KB FLASH 28SSOP10500RFQ
PIC18F45K20T-I/PTIC MCU 8BIT 32KB FLASH 44TQFP238BUY
PIC18F25K80T-I/MMMCU PIC 32KB FLASH 28QFNS5957BUY
PIC18F24K22-I/MVIC MCU 8BIT 16KB FLASH 28UQFN1136BUY
PIC18F44K20-I/PTIC MCU 8BIT 16KB FLASH 44TQFP133BUY
PIC18F26K22T-I/MLIC MCU 8BIT 64KB FLASH 28QFN6624RFQ
PIC18LF25K22-I/MLMCU 8-bit PIC18 PIC RISC 32KB Flash 2.5V/3.3V 28-Pin QFN EP Tube8000RFQ
PIC16F1939-I/MLIC MCU 8BIT 28KB FLASH 44QFN8570RFQ
PIC24FV16KM202-I/SSIC MCU 16BIT 16KB FLASH 28SSOP3RFQ
Technical Documents

Description


Microchip Technology dsPIC™ 33EV series Microcontrollers are a family of high-performance, low-power, 16-bit digital signal controllers (DSCs) that offer a wide range of features and peripherals. The dsPIC33EV series is designed to meet the needs of a variety of applications, including motor control, digital power conversion, automotive, industrial, and consumer applications. The dsPIC33EV series features a high-performance, 16-bit CPU core, a wide range of peripherals, and a rich set of development tools. The dsPIC33EV series is ideal for applications that require high-performance, low-power, and low-cost solutions.



Features


• High-performance 16-bit dsPIC® DSC core with integrated DSP and enhanced core features

• Up to 128K Flash program memory

• Up to 8K RAM

• Up to 4K EEPROM

• Up to 4K Data EEPROM

• Up to 4K Boot Flash

• Up to 4K Boot RAM

• Up to 4K Boot EEPROM

• Up to 4K Boot Data EEPROM

• Up to 4K Boot Flash

• Up to 4K Boot RAM

• Up to 4K Boot EEPROM

• Up to 4K Boot Data EEPROM

• Up to 4K Boot Flash

• Up to 4K Boot RAM

• Up to 4K Boot EEPROM

• Up to 4K Boot Data EEPROM

• Up to 4K Boot Flash

• Up to 4K Boot RAM


Frequently Asked Questions

What are the Alternative Products of Microchip Technology dsPIC™ 33EV series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. NXP LPC Series Microcontrollers 3. STMicroelectronics STM32 Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Cypress PSoC Series Microcontrollers 7. Silicon Labs EFM32 Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC Series Microcontrollers 10. Microchip Technology PIC32MX Series Microcontrollers

What are the differences between the types of Microchip Technology dsPIC™ 33EV series Microcontrollers?

The dsPIC33EV series microcontrollers are available in three different types:  1. dsPIC33EV32GM002: This is a 32-bit microcontroller with a maximum clock speed of 40 MHz. It has a total of 256 KB of Flash memory, 16 KB of RAM, and 4 KB of EEPROM. It also has a 10-bit ADC, two UARTs, and two I2C modules.  2. dsPIC33EV128GM002: This is a 32-bit microcontroller with a maximum clock speed of 80 MHz. It has a total of 512 KB of Flash memory, 32 KB of RAM, and 8 KB of EEPROM. It also has a 10-bit ADC, four UARTs, and four I2C modules.  3. dsPIC33EV256GM002: This is a 32-bit microcontroller with a maximum clock speed of 80 MHz. It has a total of 1024 KB of Flash memory, 64 KB of RAM, and 16 KB of EEPROM. It also has a 10-bit ADC, eight UARTs, and eight I2C modules.  The main differences between the three types of dsPIC33EV series microcontrollers are the amount of Flash memory, RAM, and EEPROM, as well as the number of UARTs and I2C modules. The dsPIC33EV32GM002 has the least amount of memory and the fewest number of peripherals, while the dsPIC33EV256GM002 has the most memory and the most peripherals.