web counter

Microchip Technology dsPIC™ 33F series Microcontrollers

Introduction, stock information and FAQs of dsPIC™ 33F series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology dsPIC™ 33F series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
DSPIC33EP256GP506-I/PTMICROCHIP - DSPIC33EP256GP506-I/PT - Digital Signal Controller, dsPIC33E Series, 256 KB, 53 I/O's, ECAN, I2C, SPI, UART, 1.8 V1600RFQ
DSPIC33EV256GM106-I/PTIC MCU 16BIT 256KB FLASH 64TQFP100RFQ
DSPIC33EP512MC506-I/PTDigital Signal Processors & Controllers - DSP, DSC 16B DSC 512KB Flsh 48KB RAM QEI MCPWM320RFQ
DSPIC33EP64GS506-I/PTHigh-Performance, 16-bitDigital Signal Controllersand Microcontrollers59RFQ
DSPIC33FJ32MC304-I/PTMICROCHIP DSPIC33FJ32MC304-I/PT DSC, 16BIT, 32K FLASH, 40MIPS, 44TQFP133BUY
DSPIC33FJ64GP804-E/PTMICROCHIP - DSPIC33FJ64GP804-E/PT - IC, DSC, 16BIT, 64 KB, 40MHZ, 3.6V, TQFP-4413RFQ
PIC24FJ256GB410-I/PTIC MCU 16BIT 256KB FLASH 100TQFP10086RFQ
PIC18LF14K22-I/MLIC MCU 8BIT 16KB FLASH 20QFN8821BUY
PIC18F25K22T-I/SOMCU 8BIT 32KB FLASH 28SOIC100RFQ
DSPIC33FJ128GP802-E/SOIC, DSC, 16BIT, 128 KB, 40MHZ, 3.6V, SOIC-2842RFQ
PIC24F16KL402-I/MLMCU 16-bit PIC RISC 16KB Flash 2.5V/3.3V Automotive 28-Pin QFN EP Tube2761BUY
PIC18F25K80T-I/SSMCU PIC 32KB FLASH 28SSOP10500RFQ
PIC18F45K20T-I/PTIC MCU 8BIT 32KB FLASH 44TQFP238BUY
PIC18F25K80T-I/MMMCU PIC 32KB FLASH 28QFNS5957BUY
PIC18F24K22-I/MVIC MCU 8BIT 16KB FLASH 28UQFN1136BUY
PIC18F44K20-I/PTIC MCU 8BIT 16KB FLASH 44TQFP133BUY
PIC18F26K22T-I/MLIC MCU 8BIT 64KB FLASH 28QFN6624RFQ
PIC18LF25K22-I/MLMCU 8-bit PIC18 PIC RISC 32KB Flash 2.5V/3.3V 28-Pin QFN EP Tube8000RFQ
PIC16F1939-I/MLIC MCU 8BIT 28KB FLASH 44QFN8570RFQ
PIC24FV16KM202-I/SSIC MCU 16BIT 16KB FLASH 28SSOP3RFQ
Technical Documents

Description


Microchip Technology dsPIC™ 33F series Microcontrollers are a family of high-performance, low-power, digital signal controllers (DSCs) that feature a 16-bit core and a wide range of integrated peripherals. The dsPIC33F family is designed to meet the needs of a wide range of applications, including motor control, digital power conversion, automotive, industrial, and consumer applications. The dsPIC33F family offers a wide range of features, including a high-performance 16-bit core, up to 256K Flash program memory, up to 16K RAM, up to 8 channels of 10-bit Analog-to-Digital Converter (ADC), up to 4 channels of Digital-to-Analog Converter (DAC), up to 4 channels of Pulse Width Modulation (PWM), up to 4 channels of Capture/Compare/PWM (CCP), and up to 4 channels of Serial Peripheral Interface (SPI). The dsPIC33F family also offers a wide range of integrated peripherals, including a Real-Time Clock (RTC), a Watchdog Timer (WDT), a Brown-Out Reset (BOR), and a Low-Voltage Detect (LVD). The dsPIC33F family is ideal for applications that require high performance, low power, and a wide range of integrated peripherals.



Features


1. 16-bit dsPIC33F family of microcontrollers with up to 256K Flash program memory and up to 16K RAM.


2. Core independent peripherals (CIPs) for autonomous operation and low power consumption.


3. High-speed 10-bit A/D converter with up to 16 channels.


4. Up to four 16-bit timers/capture/compare/PWM modules.


5. Up to four UARTs with LIN/IrDA/SCI support.


6. Up to three I2C modules.


7. Up to three SPI modules.


8. Up to two CAN modules.


9. Up to two I2S modules.


10. Up to two USB modules.



Applications


1. Automotive applications such as engine control, body control, and infotainment.


2. Industrial automation and control.


3. Motor control applications such as AC and DC drives.


4. Robotics and mechatronics.


5. Home and building automation.


6. Medical and healthcare applications.


7. Portable and consumer electronics.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology dsPIC™ 33F series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. NXP LPC Series Microcontrollers 3. STMicroelectronics STM32 Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC Series Microcontrollers 10. Microchip PIC32MX Series Microcontrollers

What are the differences between the types of Microchip Technology dsPIC™ 33F series Microcontrollers?

1. Clock Speed: The dsPIC33F series microcontrollers come in a variety of clock speeds, ranging from 40 MHz to 80 MHz.  2. Memory: The dsPIC33F series microcontrollers come with a variety of memory sizes, ranging from 16KB to 256KB of Flash memory and up to 8KB of RAM.  3. Peripherals: The dsPIC33F series microcontrollers come with a variety of peripherals, including UART, SPI, I2C, CAN, and USB.  4. Packaging: The dsPIC33F series microcontrollers come in a variety of packages, including DIP, SOIC, QFN, and BGA.  5. Operating Voltage: The dsPIC33F series microcontrollers come in a variety of operating voltages, ranging from 1.8V to 3.6V.