web counter

Microchip Technology IttyBitty® series Linear Amplifiers

Introduction, stock information and FAQs of IttyBitty® series Instrumentational OP Amps

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology IttyBitty® series Instrumentational OP Amps.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
LMC7101AYM5-TRTiny Low Power Operational Amplifier with Rail-to-Rail5000RFQ
MIC6211YM5-TRIC OPAMP GP 2.5MHZ SOT23-538RFQ
MIC914BM5-TRIC OPAMP VFB 1 CIRCUIT SOT23-54979RFQ
MIC914YM5-TRIC OPAMP VFB 350MHZ SOT23-515000RFQ
LMC7101BYM5-TRTiny Low Power Operational Amplifier with Rail-to-Rail5000RFQ
MIC7111YM5-TRIC OPAMP GP 25KHZ RRO SOT23-50RFQ
LMC7101BIM5-TRIC OPAMP GP 1 CIRCUIT SOT23-540RFQ
MIC911BM5-TRIC OPAMP VFB 1 CIRCUIT SOT23-52878RFQ
LMC7101AIM5-TRIC OPAMP GP 1 CIRCUIT SOT23-519RFQ
MIC7111BM5-TRIC OPAMP GP 1 CIRCUIT SOT23-517RFQ
MIC911YM5-TRIC OPAMP VFB 105MHZ SOT23-515000RFQ
MIC7300BM5-TRIC OPAMP GP 1 CIRCUIT SOT23-57RFQ
MIC6211BM5-TRIC OPAMP GP 1 CIRCUIT SOT23-515RFQ
MIC7300YM5-TRIC OPAMP GP 370KHZ RRO SOT23-56000RFQ
Technical Documents

Description


Microchip Technology IttyBitty® series Linear - Amplifiers are a range of low-power, high-performance linear amplifiers designed to meet the needs of a wide variety of applications. These amplifiers are designed to provide high-quality audio performance with low power consumption, making them ideal for portable and battery-powered applications. They feature low distortion, low noise, and high gain, making them suitable for a variety of audio applications. The IttyBitty® series also offers a wide range of gain and bandwidth options, allowing for a wide range of applications. With their small size and low power consumption, these amplifiers are perfect for applications where space and power are at a premium.



Features


• Low power consumption

• High precision

• Low noise

• High speed

• High input impedance

• Low output impedance

• High gain

• Low distortion

• High linearity

• High slew rate

• High common-mode rejection

• High power supply rejection

• High output current

• High output voltage



Applications


• Instrumentation

• Medical equipment

• Automotive systems

• Industrial control systems

• Audio systems

• Power supplies

• Signal conditioning

• Data acquisition systems

• Test and measurement equipment

• Telecommunications systems

• Robotics

• Security systems


Frequently Asked Questions

What are the Alternative Products of Microchip Technology IttyBitty® series Linear - Amplifiers?

1. Texas Instruments LMH Series Linear Amplifiers 2. Analog Devices AD844 Series Linear Amplifiers 3. Maxim Integrated MAX9814 Series Linear Amplifiers 4. STMicroelectronics L6386 Series Linear Amplifiers 5. ON Semiconductor MC33078 Series Linear Amplifiers 6. NXP Semiconductors TDA1517 Series Linear Amplifiers 7. Infineon Technologies TLE4266 Series Linear Amplifiers 8. Linear Technology LT1054 Series Linear Amplifiers 9. ROHM Semiconductor BD9G101 Series Linear Amplifiers 10. Fairchild Semiconductor FAN7888 Series Linear Amplifiers

What are the differences between the types of Microchip Technology IttyBitty® series Linear - Amplifiers?

1. IttyBitty® series Linear Amplifiers come in two types: Low-Power and High-Power. The Low-Power amplifiers are designed for low-power applications such as audio, RF, and low-power analog signals. The High-Power amplifiers are designed for higher power applications such as motor control, power management, and high-power analog signals.  2. Low-Power amplifiers are typically smaller in size and have lower power consumption than High-Power amplifiers.  3. Low-Power amplifiers typically have lower gain and bandwidth than High-Power amplifiers.  4. Low-Power amplifiers are typically less expensive than High-Power amplifiers.