web counter

Microchip Technology MCP2210 series Controllers Interface ICs

Comprehensive Guide to MCP2210 Integrated Circuits (ICs) Controllers Interface ICs

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology MCP2210 series Controllers Interface ICs products.

FEATURES

  • USB-to-SPI protocol converter that enables USB connectivity in applications with SPI interfaces
  • Available in a 20-pin SSOP package and has a voltage range of 3.3V to 5.5V
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
MCP2210T-I/SSIC CONVERTER USB-SPI 20-SSOP1600RFQ
MCP2210-I/SOMICROCHIP - MCP2210-I/SO - IC, USB TO SPI, CONVERTER, 20SOIC10000BUY
MCP2210-I/MQIC, USB TO SPI, CONVERTER, 20QFN2000RFQ
MCP2210T-I/MQUSB Interface IC USB to SPI Protocol Converter3020BUY
MCP2210T-I/SOIC CONVERTER USB-SPI 20-SOIC28600RFQ
MCP2210-I/SSMICROCHIP - MCP2210-I/SS - USB-Schnittstelle, USB-SPI-Protokollwandler, USB 2.0, 3.3 V, 5.5 V, SSOP, 20 Pin(s)12BUY
MCP2210-I/SSVAOIC USB TO SPI BRIDGE 20SSOP0RFQ
MCP2210T-I/SSVAOIC USB TO SPI BRIDGE 20SSOP0RFQ
Technical Documents

The Microchip Technology MCP2210 series Controllers Interface ICs are USB-to-SPI protocol converters that enable USB connectivity in applications with SPI interfacesralow-power operation, and miniaturized packaging

Frequently Asked Questions

What are the similar products or Substitute Components of Microchip Technology MCP2210 series Controllers Interface ICs

FTDI FT2232H: The FT2232H from FTDI is a USB-to-serial/FIFO IC that offers multiple interfaces, including SPI. It can be used as a substitute for the MCP2210 by utilizing its SPI functionality along with other available interfaces.  Silicon Labs CP2110: The CP2110 from Silicon Labs is a USB-to-SPI bridge controller. It provides USB connectivity to SPI devices and can be used as an alternative to the MCP2210 for USB-based SPI interface applications.  Maxim Integrated MAX3421E: The MAX3421E from Maxim Integrated is a USB host controller IC with SPI interface capabilities. It can be utilized in USB-to-SPI applications and can serve as a substitute for the MCP2210 in certain scenarios.

How do I use MCP2210 in my project?

The MCP2210 is a USB-to-SPI Master converter that enables USB connectivity in applications that have an SPI interface. It reduces external components by integrating the USB termination resistors and has 256 bytes of integrated user EEPROM