The Microchip Technology MCP2510 series is a family of CAN (Control Area Network) controllers that provide an industry-standard SPI serial interface for easy connection to a wide range of microcontrollers. These controllers are designed to support the CAN protocol and offer immediate CAN support across various applications
Microchip Technology MCP2510 series Controllers Interface ICs
Comprehensive Guide to MCP2510 Integrated Circuits (ICs) Controllers Interface ICs
In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology MCP2510 series Controllers Interface ICs products.
FEATURES
- CAN Protocol Support
- SPI Serial Interface
Applications
- Industrial transport (non-car & non-light truck)
- Medical
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| MCP2510-I/P | MICROCHIP - MCP2510-I/P - IC, CAN CONTROLLER, 2510, DIP18 | 7 | BUY |
| MCP2510-I/ST | MICROCHIP - MCP2510-I/ST - IC, CAN CONTROLLER, 2510, TSSOP20 | 2229 | BUY |
| MCP2510-E/SO | MICROCHIP - MCP2510-E/SO - CAN Bus, Controller, SPI, 3, 2, 3 V, 5.5 V, SOIC | 945 | BUY |
| MCP2510T-E/SO | IC CAN CONTROLLER W/SPI 18-SOIC | 7 | RFQ |
| MCP2510-E/P | MICROCHIP - MCP2510-E/P - CAN Bus, SPI, 3, 2, 3 V, 5.5 V, DIP | 78 | BUY |
| MCP2510-I/SO | MICROCHIP - MCP2510-I/SO - IC, CAN CONTROLLER, 2510, SOIC18 | 0 | BUY |
| MCP2510T-I/SO | IC CAN CONTROLLER W/SPI 18-SOIC | 1100 | RFQ |
| MCP2510T-I/ST | IC CAN CONTROLLER W/SPI 20-TSSOP | 14580 | RFQ |
Frequently Asked Questions
What are the similar products or Substitute Components of Microchip Technology MCP2510 series Controllers Interface ICs
Microchip MCP2515: The MCP2515 is an upgraded version of the MCP2510. It offers enhanced features and improved performance while maintaining compatibility with the MCP2510. The MCP2515 is a popular choice for CAN bus applications and is widely available. Texas Instruments SN65HVD23x: The SN65HVD23x series from Texas Instruments consists of CAN transceivers that provide the physical layer interface for CAN bus communication. These transceivers can be used in conjunction with a microcontroller to implement a complete CAN solution. NXP TJA1050: The TJA1050 is a CAN transceiver from NXP Semiconductors. It is widely used in automotive and industrial applications and can be paired with a microcontroller to enable CAN bus communication.
Tell me more about time-triggered protocols.
TTP is based on a time-triggered architecture, where communication is synchronized to a global clock, and messages are transmitted at fixed intervals


Product
Brand
Articles
Tools