web counter

Microchip Technology megaAVR® 0 series Microcontrollers

Introduction, stock information and FAQs of megaAVR® 0 series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology megaAVR® 0 series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
PIC32MX450F256H-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch2850RFQ
ATMEGA644PA-PUMICROCHIP - ATMEGA644PA-PU - MCU, 8BIT, AVR, 64K FLASH, 40PDIP3800RFQ
PIC18LF2525-I/SOIC MCU 8BIT 48KB FLASH 28SOIC10000BUY
PIC24FJ128GB206-I/PTIC MCU 16BIT 128KB FLASH 64TQFP36000RFQ
PIC18LF2520-I/SPIC MCU 8BIT 32KB FLASH 28SDIP1000BUY
Technical Documents

Description


Microchip Technology megaAVR® 0 series Microcontrollers are a family of 8-bit AVR microcontrollers designed for a wide range of applications. These microcontrollers feature a wide range of peripherals, including analog-to-digital converters, timers, and communication interfaces. They are designed to be low-power, cost-effective, and easy to use. The megaAVR® 0 series microcontrollers are ideal for applications such as consumer electronics, automotive, industrial, and medical. With their high performance and low power consumption, these microcontrollers are perfect for embedded applications.



Features


* Low-power, high-performance 8-bit AVR® microcontroller

* Up to 32K bytes of Flash program memory

* Up to 2K bytes of SRAM data memory

* Up to 256 bytes of EEPROM data memory

* Up to 32 I/O lines

* Up to 16 external interrupts

* Up to 8-channel 10-bit A/D converter

* Up to 4-channel 8-bit PWM

* Up to 4-channel 16-bit timer/counter

* Up to 2-channel USART

* Up to 2-channel SPI

* Up to 2-channel I2C

* Up to 2-channel LIN

* Up to 2-channel CAN

* Up to 2-channel USB



Applications


* Automotive

* Industrial

* Home Appliances

* Consumer Electronics

* Medical Devices

* Robotics

* Security Systems

* Wearable Devices

* IoT Applications


Frequently Asked Questions

What are the Alternative Products of Microchip Technology megaAVR® 0 series Microcontrollers?

The alternative products of Microchip Technology megaAVR® 0 series Microcontrollers are Atmel AVR 8-bit Microcontrollers, Atmel AVR 32-bit Microcontrollers, Atmel ARM Cortex-M0+ Microcontrollers, Atmel ARM Cortex-M3 Microcontrollers, Atmel ARM Cortex-M4 Microcontrollers, Atmel ARM Cortex-M7 Microcontrollers, Atmel SAM D20 Microcontrollers, Atmel SAM D21 Microcontrollers, Atmel SAM D10 Microcontrollers, Atmel SAM D11 Microcontrollers, Atmel SAM L10 Microcontrollers, Atmel SAM L11 Microcontrollers, Atmel SAM C20 Microcontrollers, Atmel SAM C21 Microcontrollers, Atmel SAM C22 Microcontrollers, Atmel SAM V71 Microcontrollers, Atmel SAM V70 Microcontrollers, Atmel SAM V7 Microcontrollers, Atmel SAM S70 Microcontrollers, Atmel SAM S7 Microcontrollers, Atmel SAM E70 Microcontrollers, Atmel SAM E7 Microcontrollers, Atmel SAM G55 Microcontrollers, Atmel SAM G54 Microcontrollers, Atmel SAM G53 Microcontrollers, Atmel SAM G51 Microcontrollers, Atmel SAM G50 Microcontrollers, Atmel SAM G45 Microcontrollers, Atmel SAM G44 Microcontrollers, Atmel SAM G43 Microcontrollers, Atmel SAM G42 Microcontrollers, Atmel SAM G40 Microcontrollers, Atmel SAM G35 Microcontrollers, Atmel SAM G34 Microcontrollers, Atmel SAM G33 Microcontrollers, Atmel SAM G32 Microcontrollers, Atmel SAM G30 Microcontrollers, Atmel SAM G25 Microcontrollers, Atmel SAM G24 Microcontrollers, Atmel SAM G23 Microcontrollers, Atmel SAM G22 Microcontrollers

What are the differences between the types of Microchip Technology megaAVR® 0 series Microcontrollers?

Microchip Technology offers several different versions of megaAVR® 0 series microcontrollers. Here are some general differences between the products within this series:  1. ATmega808: This microcontroller has 8 KB of flash memory, 512 bytes of RAM, and 128 bytes of EEPROM. It has up to 6 digital I/O pins, a 10-bit ADC with up to 8 channels, and a 16-bit timer with PWM. It also has a variety of communication interfaces including UART, I2C, and SPI.  2. ATmega809: This microcontroller has 8 KB of flash memory, 512 bytes of RAM, and 128 bytes of EEPROM. It has up to 14 digital I/O pins, a 10-bit ADC with up to 8 channels, and a 16-bit timer with PWM. It also has a variety of communication interfaces including UART, I2C, and SPI.  3. ATmega1608: This microcontroller has 16 KB of flash memory, 1024 bytes of RAM, and 256 bytes of EEPROM. It has up to 14 digital I/O pins, two 10-bit ADCs with up to 20 channels, and a 16-bit timer with PWM. It also has a variety of communication interfaces including UART, I2C, and SPI.  4. ATmega1609: This microcontroller has 16 KB of flash memory, 1024 bytes of RAM, and 256 bytes of EEPROM. It has up to 28 digital I/O pins, two 10-bit ADCs with up to 20 channels, and a 16-bit timer with PWM. It also has a variety of communication interfaces including UART, I2C, and SPI.  5. ATmega3216: This microcontroller has 32 KB of flash memory, 2 KB of RAM, and 256 bytes of EEPROM. It has up to 32 digital I/O pins, four 10-bit ADCs with up to 44 channels, and a 16-bit timer with PWM. It also has a variety of communication interfaces including UART, I2C, and SPI.  6. ATmega3217: This microcontroller has 32 KB of flash memory, 2 KB of RAM, and 256 bytes of EEPROM. It has up to 48 digital I/O pins, four 10-bit ADCs with up to 44 channels, and a 16-bit timer with PWM. It also has a variety of communication interfaces including UART, I2C, and SPI.  Ultimately, the best choice for your application will depend on your specific requirements for memory, I/O pins, ADC channels, timers and communication interfaces.