web counter

Microchip Technology MIC39100-3.3 series Linear Voltage Regulators

Comprehensive Guide to MIC39100-3.3 Integrated Circuits (ICs) Linear Voltage Regulators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology MIC39100-3.3 series Linear Voltage Regulators products.

FEATURES

  • Low-voltage, high-current output
  • Super βeta PNP® pass element
Applications

  • Industrial transport (non-car & non-light truck)
  • Motor drives
Associated Products

Part NumberDescriptionStockRFQ
MIC39100-3.3BSLDO Regulator Pos 3.3V 1A 4-Pin(3+Tab) SOT-2230RFQ
MIC39100-3.3WSMICREL SEMICONDUCTOR MIC39100-3.3WS...Fixed LDO Voltage Regulator, 2.25V to 16V, 410mV Dropout, 3.3Vout, 1Aout, SOT-223-33BUY
MIC39100-3.3BS TRIC REG LINEAR 3.3V 1A SOT2231500RFQ
MIC39100-3.3WS-TRIC REG LDO 3.3V 1A SOT223100RFQ
Technical Documents

The MIC39100 series is a family of linear voltage regulators manufactured by Microchip Technology. These regulators are designed to provide low-voltage, high-current output from an extremely small package

Frequently Asked Questions

What are the similar products or Substitute Components of Microchip Technology MIC39100-3.3 series Linear Voltage Regulators

Texas Instruments LM1117-3.3: The LM1117-3.3 is a popular 3.3V linear voltage regulator with low dropout voltage and low quiescent current. It provides stable and regulated 3.3V output and is widely used in various applications.  ON Semiconductor NCP1117-3.3: The NCP1117-3.3 is another 3.3V linear voltage regulator that offers low dropout voltage and low quiescent current. It provides a stable output voltage and is commonly used in power supply applications.  STMicroelectronics L4931-3.3: The L4931-3.3 is a low dropout linear voltage regulator with a fixed output voltage of 3.3V. It features low quiescent current, high accuracy, and thermal shutdown protection. It is suitable for various applications requiring a 3.3V regulated power supply.

Tell me more about linear voltage regulators.

Linear voltage regulators, also known as LDOs or low-dropout linear regulators, are a type of voltage regulator used to maintain a steady voltage output that remains constant despite variations in load current and input voltage