The MIC5207 series by Microchip Technology is a family of efficient linear voltage regulators that offer ultra-low-noise output, very low dropout voltage, and low ground current
Microchip Technology MIC5207 series Linear Voltage Regulators
Comprehensive Guide to MIC5207 Integrated Circuits (ICs) Linear Voltage Regulators
In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology MIC5207 series Linear Voltage Regulators products.
FEATURES
- Ultra-Low-Noise Output
- Low Dropout Voltage
Applications
- Advanced driver assistance systems (ADAS)
- Industrial transport (non-car & non-light truck)
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| MIC5207-3.0YM5-TR | IC REG LINEAR 3V 180MA SOT23-5 | 15000 | BUY |
| MIC5207-2.9YM5-TR | IC REG LINEAR 2.9V 180MA SOT23-5 | 50 | BUY |
| MIC5207-3.2BM5-TR | IC REG LINEAR 3.2V 180MA SOT23-5 | 36 | BUY |
| MIC5207-3.0BM5-TR | IC REG LINEAR 3V 180MA SOT23-5 | 40 | BUY |
| MIC5207-3.3BM5-TR | IC REG LINEAR 3.3V 180MA SOT23-5 | 31 | BUY |
| MIC5207-3.3BZ | IC REG LINEAR 3.3V 180MA TO92-3 | 32600 | BUY |
| MIC5207-4.0BM5-TR | IC REG LINEAR 4V 180MA SOT23-5 | 50 | BUY |
| MIC5207-5.0BM5-TR | IC REG LINEAR 5V 180MA SOT23-5 | 11 | BUY |
| MIC5207-5.0YM5-TR | IC REG LINEAR 5V 180MA SOT23-5 | 324757 | BUY |
| MIC5207-1.8YM5-TR | IC REG LDO 1.8V 0.18A SOT23-5 | 10000 | BUY |
| MIC5207-4.0YM5-TR | IC REG LINEAR 4V 180MA SOT23-5 | 6 | BUY |
| MIC5207-2.5BM5-TR | IC REG LINEAR 2.5V 180MA SOT23-5 | 6 | BUY |
| MIC5207-2.8BM5-TR | IC REG LINEAR 2.8V 180MA SOT23-5 | 20 | BUY |
| MIC5207-2.9BM5-TR | IC REG LINEAR 2.9V 180MA SOT23-5 | 19 | BUY |
| MIC5207BM5-TR | IC REG LIN POS ADJ 180MA SOT23-5 | 42 | BUY |
| MIC5207-3.1YM5-TR | IC REG LINEAR 3.1V 180MA SOT23-5 | 12 | BUY |
| MIC5207-2.8YM5-TR | LDO Regulator Pos 2.8V 0.18A 5-Pin SOT-23 T/R | 886 | BUY |
| MIC5207YM5-TR | IC REG LIN POS ADJ 180MA SOT23-5 | 9 | RFQ |
| MIC5207-3.3YM5-TR | LDO Regulator Pos 3.3V 0.18A 5-Pin SOT-23 T/R | 2185 | RFQ |
| MIC5207-2.5YM5-TR | IC REG LINEAR 2.5V 180MA SOT23-5 | 6680 | RFQ |
Technical Documents
- MIC5207
- Silver Bonding Wire 22/Jul/2015
- MIC5207 Datasheet Chg 19/Oct/2018
- Packing Changes 10/Oct/2016
- Microchip-company-68.pdf
- MIC5207 DataSheet Update 24/Feb/2017
- Micrel to Microchip 30/Jul/2016
- Wafer Size Update 02/Sep/2015
Frequently Asked Questions
What are the similar products or Substitute Components of Microchip Technology MIC5207 series Linear Voltage Regulators
Texas Instruments LM317: This is a popular series of adjustable linear voltage regulators that can also be configured for fixed output voltage operation. The LM317 regulators offer low dropout voltage, high ripple rejection, and adjustable output voltage options. They are widely used in applications requiring stable and regulated power supply. Analog Devices ADP333x: This is a family of low dropout linear voltage regulators that provide fixed output voltage options. The ADP333x regulators offer low dropout voltage, low quiescent current, and excellent line and load regulation. They are suitable for various applications, including portable devices, industrial control systems, and automotive electronics. ON Semiconductor NCP1117: This is a series of low dropout linear voltage regulators that provide stable and regulated power supply with low dropout voltage. The NCP1117 regulators are available in fixed output voltage options and are commonly used in applications such as consumer electronics, automotive systems, and industrial equipment.
Are there any alternative voltage regulators with adjustable output voltage?
There are several alternative voltage regulators available in the market that offer adjustable output voltage. One such example is the LM317 voltage regulator


Product
Brand
Articles
Tools