web counter

Microchip Technology MIC5225 series Linear Voltage Regulators

Comprehensive Guide to MIC5225 Integrated Circuits (ICs) Linear Voltage Regulators

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology MIC5225 series Linear Voltage Regulators products.

FEATURES

  • Wide input voltage range: 2.3V to 16V
  • High output accuracy of ±2.0% over temperature
Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
MIC5225-3.0YM5-TRLDO Regulator Pos 3V 0.15A 5-Pin SOT-23 T/R1133BUY
MIC5225-1.8YM5-TRLDO Regulator Pos 1.8V 0.15A 5-Pin SOT-23 T/R29898RFQ
MIC5225-1.5YM5-TRLDO Voltage Regulators High Vin, Low Iq Regulator (Lead Free)3000BUY
MIC5225-2.5YM5-TRMicrel MIC5225-2.5YM5 TR, LDO Voltage Regulator, 150mA, 2.5 V 2%, 2.316 Vin, 5-Pin SOT-233000BUY
MIC5225-2.7YM5-TRLDO Regulator Pos 2.7V 0.15A 5-Pin 5SOT-23 T/R2377BUY
MIC5225YM5-TRIC REG LIN POS ADJ 150MA SOT23-512000BUY
MIC5225-5.0YM5-TRLDO Regulator Pos 5V 0.15A 5-Pin SOT-23 T/R150BUY
MIC5225-3.3YM5-TRMICREL SEMICONDUCTOR MIC5225-3.3YM5 TRFixed LDO Voltage Regulator, 2.3V to 16V, 310mV Dropout, 3.3Vout, 150mAout, SOT-23-583BUY
Technical Documents

The MIC5225 series is a family of 150mA highly accurate, low dropout regulators with high input voltage and ultra-low ground current. They are ideal for a wide variety of applications including USB and portable electronics applications, using 1-cell, 2-cell or 3-cell Li-Ion battery inputs

Frequently Asked Questions

What are the similar products or Substitute Components of Microchip Technology MIC5225 series Linear Voltage Regulators

Texas Instruments LM1117: The LM1117 series is a popular choice for low dropout voltage regulators. It offers a wide range of output voltage options and is widely available in different package options.  Analog Devices ADP333x: The ADP333x series from Analog Devices is another option for low dropout linear voltage regulators. It provides low dropout voltage, low quiescent current, and excellent line and load regulation.

What is the difference between MIC5225 and Linear LDO Voltage Regulator ICs?

The MIC5225 series is a family of 150mA highly accurate, low dropout regulators with high input voltage and ultra-low ground current. The Linear LDO Voltage Regulator ICs are also low dropout regulators that feature ultra-low quiescent current, ultra-low dropout voltage, ultra-high ripple rejection and very accurate output. Both are linear regulators that are ideal for a wide variety of applications including USB and portable electronics applications, using 1-cell, 2-cell or 3-cell Li-Ion battery inputs . However, I couldn’t find any specific differences between the two.