web counter

Microchip Technology PIC® 10F series Microcontrollers

Introduction, stock information and FAQs of PIC® 10F series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology PIC® 10F series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
PIC32MX450F256H-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch2850RFQ
PIC24FJ128GB206-I/PTIC MCU 16BIT 128KB FLASH 64TQFP36000RFQ
ATMEGA644PA-PUMICROCHIP - ATMEGA644PA-PU - MCU, 8BIT, AVR, 64K FLASH, 40PDIP3800RFQ
PIC18LF2520-I/SPIC MCU 8BIT 32KB FLASH 28SDIP1000BUY
PIC18LF2525-I/SOIC MCU 8BIT 48KB FLASH 28SOIC10000BUY
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
Technical Documents

Microchip Technology PIC® 10F series Microcontrollers are a family of 8-bit, low-cost, low-power, high-performance microcontrollers designed for a wide range of applications. They feature a wide range of peripherals, including analog-to-digital converters, timers, and communication interfaces. The 10F series is ideal for applications that require low power consumption, high performance, and low cost. With their small size and low power consumption, they are perfect for embedded applications such as consumer electronics, automotive, and industrial control.


Features


• Low-power, 8-bit CMOS microcontroller

• Up to 8K words of Flash program memory

• Up to 256 bytes of RAM

• Up to 8 I/O pins

• Up to 4 channels of 10-bit Analog-to-Digital (A/D) converter

• Up to 2 channels of 8-bit Pulse Width Modulation (PWM)

• Up to 2 channels of 8-bit Capture/Compare/PWM (CCP)

• Up to 2 channels of 8-bit Timer/Counter (TMR)

• Up to 2 channels of 8-bit USART

• Up to 2 channels of 8-bit SPI

• Up to 2 channels of 8-bit I2C

• Up to 2 channels of 8-bit I2S

• Up to 2 channels of 8-bit CAN

• Up to 2 channels of 8-bit LIN

• Up to 2 channels of 8-bit USB

• Up to 2 channels of 8-bit Ethernet

• Up to 2 channels of 8-bit SD/MMC

• Up to 2 channels of 8-bit LCD


Applications


• Automotive

• Industrial

• Medical

• Consumer

• Home Automation

• Robotics

• Security

• Wearable Devices

• Internet of Things (IoT)

• Smart Grid

• Building Automation

• Lighting Control

• Motor Control

• Power Management


Frequently Asked Questions

What are the Alternative Products of Microchip Technology PIC® 10F series Microcontrollers?

1. Atmel AVR Microcontrollers 2. NXP LPC Microcontrollers 3. STMicroelectronics STM32 Microcontrollers 4. Silicon Labs EFM32 Microcontrollers 5. Texas Instruments MSP430 Microcontrollers 6. Renesas RX Microcontrollers 7. Cypress PSoC Microcontrollers 8. Freescale Kinetis Microcontrollers 9. Infineon XMC Microcontrollers 10. Microchip Technology dsPIC® Digital Signal Controllers

What are the differences between the types of Microchip Technology PIC® 10F series Microcontrollers?

The PIC 10F series microcontrollers are available in three different types: PIC10F200, PIC10F202, and PIC10F204.   The PIC10F200 is the simplest of the three, with only 8-bit architecture and a maximum clock speed of 4 MHz. It has 128 bytes of RAM, and 256 bytes of program memory. It also has two 8-bit timers, one 8-bit comparator, and one 8-bit A/D converter.  The PIC10F202 is a slightly more advanced version of the PIC10F200, with 8-bit architecture and a maximum clock speed of 8 MHz. It has 256 bytes of RAM, and 512 bytes of program memory. It also has two 8-bit timers, one 8-bit comparator, and one 8-bit A/D converter.  The PIC10F204 is the most advanced of the three, with 8-bit architecture and a maximum clock speed of 16 MHz. It has 512 bytes of RAM, and 1024 bytes of program memory. It also has two 8-bit timers, one 8-bit comparator, and one 8-bit A/D converter.