web counter

Microchip Technology PIC® 12F series Microcontrollers

Introduction, stock information and FAQs of PIC® 12F series Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Microchip Technology PIC® 12F series Microcontrollers.

Applications

  • Wearables (non-medical)
  • Portable electronics
  • Medical
  • Lighting
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC24HJ256GP610A-I/PTIC MCU 16BIT 256KB FLASH 100TQFP9999RFQ
ATTINY841-SSUMCU 8-bit ATtiny AVR CISC 8KB Flash 1.8V/2.5V/3.3V/5V 14-Pin SOIC W Tray1RFQ
PIC18F24K40-I/MLIC MCU 8BIT 16KB FLASH 28QFN6400BUY
PIC16F1823T-I/MLMCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 16-Pin QFN EP T/R300BUY
PIC12F629-I/SNIC MCU 8BIT 1.75KB FLASH 8SOIC5000RFQ
PIC16LF1825-I/SL8 Bit Microcontroller, Flash, Pic16lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant: Yes7615BUY
PIC16LF1829T-I/SSIC MCU 8BIT 14KB FLASH 20SSOP9100BUY
PIC16F15344T-I/SSIC MCU 8BIT 7KB FLASH 20SSOP80BUY
PIC16F18346T-I/SSIC MCU 8BIT 28KB FLASH 20SSOP6400RFQ
PIC16F1825T-I/STMCU PIC 14K FLASH 1K RAM 14TSSOP3000RFQ
PIC18F27K42T-I/SSIC MCU 8BIT 128KB FLASH 28SSOP9100BUY
ATTINY2313V-10SURIC MCU 8BIT 2KB FLASH 20SOIC1514RFQ
PIC18F45K40-E/MVIC MCU 8BIT 32KB FLASH 40UQFN300BUY
PIC18F26K40-I/SSIC MCU 8BIT 64KB FLASH 28SSOP423RFQ
PIC16F684-I/STIC MCU 8BIT 3.5KB FLASH 14TSSOP132RFQ
ATMEGA168PA-MUMCU 8-bit ATmega AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin VQFN EP9800RFQ
PIC24FJ64GA702-I/MVIC MCU 16BIT 64KB FLASH 28UQFN4255BUY
Technical Documents

Microchip Technology PIC® 12F series Microcontrollers are a family of 8-bit microcontrollers designed for low-cost, low-power applications. They feature a wide range of peripherals, including analog-to-digital converters, comparators, timers, and communication interfaces. The 12F series is ideal for applications such as motor control, lighting, and consumer electronics. With their low power consumption and small form factor, they are perfect for battery-powered and space-constrained designs.


Features


- Low-power, high-performance 8-bit microcontroller

- Up to 8K words of Flash program memory

- Up to 368 bytes of RAM

- Up to 256 bytes of EEPROM data memory

- Up to 8 channels of 10-bit Analog-to-Digital (A/D) converter

- Up to 2 channels of Capture/Compare/PWM (CCP)

- Up to 2 channels of USART

- Up to 2 channels of I2C™

- Up to 2 channels of SPI™

- Up to 2 channels of LIN

- Up to 2 channels of CAN

- Up to 2 channels of I2S

- Up to 2 channels of CLC

- Up to 2 channels of Comparator

- Up to 2 channels of RTCC

- Up to 2 channels of WDT

- Up to 2 channels of NVM

- Up to 2 channels of DMA

- Up to 2 channels of Interrupts

- Up to 2 channels of Brown-out Reset

- Up to 2 channels of Power-on Reset


Applications


- Automotive

- Industrial

- Home Appliances

- Security Systems

- Medical Devices

- Wearable Devices

- Lighting Control

- Motor Control

- Robotics

- Automated Meter Reading

- Building Automation

- Point-of-Sale Terminals

- Portable Devices

- Data Logging


Frequently Asked Questions

What are the Alternative Products of Microchip Technology PIC® 12F series Microcontrollers?

1. Atmel AVR Microcontrollers 2. Texas Instruments MSP430 Microcontrollers 3. NXP LPC Microcontrollers 4. STMicroelectronics STM32 Microcontrollers 5. Renesas RX Microcontrollers 6. Cypress PSoC Microcontrollers 7. Silicon Labs EFM32 Microcontrollers 8. Freescale Kinetis Microcontrollers 9. Infineon XMC Microcontrollers 10. Microchip Technology dsPIC® Digital Signal Controllers

What are the differences between the types of Microchip Technology PIC® 12F series Microcontrollers?

The PIC 12F series microcontrollers are available in a variety of different types, each with its own unique features and capabilities. The main differences between the types are the amount of memory, the number of I/O pins, the number of timers, the number of interrupts, the number of comparators, the number of A/D converters, and the type of oscillator. Some of the types also have additional features such as EEPROM memory, LCD drivers, and USB ports.