web counter

Microchip Technology PIC® 16C series Microcontrollers

Introduction, stock information and FAQs of PIC® 16C series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology PIC® 16C series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
PIC32MX450F256H-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch2850RFQ
ATMEGA644PA-PUMICROCHIP - ATMEGA644PA-PU - MCU, 8BIT, AVR, 64K FLASH, 40PDIP3800RFQ
PIC18LF2525-I/SOIC MCU 8BIT 48KB FLASH 28SOIC10000BUY
PIC24FJ128GB206-I/PTIC MCU 16BIT 128KB FLASH 64TQFP36000RFQ
PIC18LF2520-I/SPIC MCU 8BIT 32KB FLASH 28SDIP1000BUY
Technical Documents

Description


Microchip Technology PIC® 16C series Microcontrollers are a family of 8-bit microcontrollers designed for embedded control applications. They are based on the PIC® architecture, which is a modified Harvard architecture. The PIC® 16C series microcontrollers are designed to be low-cost, low-power, and highly integrated. They feature a wide range of peripherals, including analog-to-digital converters, timers, serial communication interfaces, and more. The PIC® 16C series microcontrollers are ideal for applications such as motor control, data acquisition, and industrial automation.



Features


• High-performance RISC CPU

• Up to 8K words of Flash program memory

• Up to 368 bytes of RAM

• Up to 256 bytes of EEPROM data memory

• Up to 8 channels of 10-bit Analog-to-Digital (A/D) converter

• Up to 2 capture/compare/PWM (CCP) modules

• Up to 2 USARTs

• Up to 2 I2C™/SPI™ serial ports

• Up to 2 Enhanced Capture/Compare/PWM (ECCP) modules

• Up to 2 Enhanced USARTs (EUSARTs)

• Up to 2 Parallel Slave Ports (PSPs)

• Up to 2 Master Synchronous Serial Ports (MSSPs)

• Up to 2 Enhanced Parallel Slave Ports (EPSPs)

• Up to 2 Enhanced Master Synchronous Serial Ports (EMSSPS)

• Up to 2 Timer0/Timer2 modules


Frequently Asked Questions

What are the Alternative Products of Microchip Technology PIC® 16C series Microcontrollers?

1. Atmel AVR Microcontrollers 2. NXP LPC Microcontrollers 3. STMicroelectronics STM32 Microcontrollers 4. Renesas RX Microcontrollers 5. Cypress PSoC Microcontrollers 6. Texas Instruments MSP430 Microcontrollers 7. Silicon Labs EFM32 Microcontrollers 8. Freescale Kinetis Microcontrollers 9. Infineon XMC Microcontrollers 10. Microchip Technology dsPIC® Digital Signal Controllers

What are the differences between the types of Microchip Technology PIC® 16C series Microcontrollers?

The PIC 16C series microcontrollers are available in a variety of different types, each with its own unique features and capabilities. The main differences between the types are the number of pins, memory size, and instruction set.   The PIC 16C5x series is the most basic type, with 8 pins, 1K of program memory, and a limited instruction set. The PIC 16C6x series has 14 pins, 2K of program memory, and a larger instruction set. The PIC 16C7x series has 18 pins, 4K of program memory, and an even larger instruction set. The PIC 16C8x series has 28 pins, 8K of program memory, and the largest instruction set.   The PIC 16C series also includes the PIC 16C9x series, which has 40 pins, 16K of program memory, and the largest instruction set of all the PIC 16C series microcontrollers.   The PIC 16C series microcontrollers are also available in a variety of different packages, such as DIP, SOIC, and QFN. The package type will determine the number of pins and the size of the microcontroller.