web counter

Microchip Technology PIC® 18F series Microcontrollers

Introduction, stock information and FAQs of PIC® 18F series Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Microchip Technology PIC® 18F series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC24HJ256GP610A-I/PTIC MCU 16BIT 256KB FLASH 100TQFP9999RFQ
ATTINY841-SSUMCU 8-bit ATtiny AVR CISC 8KB Flash 1.8V/2.5V/3.3V/5V 14-Pin SOIC W Tray1RFQ
PIC18F24K40-I/MLIC MCU 8BIT 16KB FLASH 28QFN6400BUY
PIC16F1823T-I/MLMCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 16-Pin QFN EP T/R300BUY
PIC12F629-I/SNIC MCU 8BIT 1.75KB FLASH 8SOIC5000RFQ
PIC16LF1825-I/SL8 Bit Microcontroller, Flash, Pic16lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant: Yes7615BUY
PIC16LF1829T-I/SSIC MCU 8BIT 14KB FLASH 20SSOP9100BUY
PIC16F15344T-I/SSIC MCU 8BIT 7KB FLASH 20SSOP80BUY
PIC16F18346T-I/SSIC MCU 8BIT 28KB FLASH 20SSOP6400RFQ
PIC16F1825T-I/STMCU PIC 14K FLASH 1K RAM 14TSSOP3000RFQ
PIC18F27K42T-I/SSIC MCU 8BIT 128KB FLASH 28SSOP9100BUY
ATTINY2313V-10SURIC MCU 8BIT 2KB FLASH 20SOIC1514RFQ
PIC18F45K40-E/MVIC MCU 8BIT 32KB FLASH 40UQFN300BUY
PIC18F26K40-I/SSIC MCU 8BIT 64KB FLASH 28SSOP423RFQ
PIC16F684-I/STIC MCU 8BIT 3.5KB FLASH 14TSSOP132RFQ
ATMEGA168PA-MUMCU 8-bit ATmega AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin VQFN EP9800RFQ
PIC24FJ64GA702-I/MVIC MCU 16BIT 64KB FLASH 28UQFN4255BUY
Technical Documents

Microchip Technology PIC® 18F series Microcontrollers are a family of 8-bit microcontrollers designed for a wide range of applications. They feature a wide range of peripherals, including analog-to-digital converters, timers, serial communications, and more. The 18F series is designed to be low-cost, low-power, and highly integrated, making them ideal for embedded applications. They are also highly configurable, allowing for custom solutions to be created quickly and easily. With their wide range of features and low cost, the 18F series is a great choice for any embedded application.


Features


• High-performance 8-bit core with up to 40 MIPS performance

• Up to 256K Flash program memory

• Up to 16K RAM

• Up to 8 channels of 10-bit Analog-to-Digital (A/D) converter

• Up to 4 UARTs

• Up to 3 I2C/SPI/SMBUS interfaces

• Up to 4 Timers/Counters

• Up to 4 Capture/Compare/PWM (CCP) modules

• Up to 4 Output Compare (OC) modules

• Up to 4 Input Capture (IC) modules

• Up to 4 External Interrupts


Applications


  • Robotics

  • Automotive

  • Medical Devices

  • Security Systems

  • Consumer Electronics

  • Industrial Automation


Frequently Asked Questions

What are the Alternative Products of Microchip Technology PIC® 18F series Microcontrollers?

1. Atmel AVR Microcontrollers 2. NXP LPC Microcontrollers 3. STMicroelectronics STM32 Microcontrollers 4. Texas Instruments MSP430 Microcontrollers 5. Renesas RX Microcontrollers 6. Cypress PSoC Microcontrollers 7. Silicon Labs EFM32 Microcontrollers 8. Freescale Kinetis Microcontrollers 9. Infineon XMC Microcontrollers 10. Microchip Technology dsPIC Digital Signal Controllers

What are the differences between the types of Microchip Technology PIC® 18F series Microcontrollers?

The PIC® 18F series microcontrollers are available in a variety of different types, each with its own unique features and capabilities. The main differences between the types are the amount of memory, the number of I/O pins, the number of timers, the number of interrupts, the number of analog-to-digital converters, and the type of instruction set. Some types also have additional features such as USB, CAN, and Ethernet support.