web counter

Microchip Technology PIC® 18J series Microcontrollers

Introduction, stock information and FAQs of PIC® 18J series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology PIC® 18J series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
PIC32MX450F256H-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch2850RFQ
ATMEGA644PA-PUMICROCHIP - ATMEGA644PA-PU - MCU, 8BIT, AVR, 64K FLASH, 40PDIP3800RFQ
PIC18LF2525-I/SOIC MCU 8BIT 48KB FLASH 28SOIC10000BUY
PIC24FJ128GB206-I/PTIC MCU 16BIT 128KB FLASH 64TQFP36000RFQ
PIC18LF2520-I/SPIC MCU 8BIT 32KB FLASH 28SDIP1000BUY
Technical Documents

Description


Microchip Technology PIC® 18J series Microcontrollers are a family of 8-bit microcontrollers designed for embedded applications. They feature a wide range of peripherals, including analog-to-digital converters, timers, serial communications, and more. The 18J series is designed to be low-power and cost-effective, making them ideal for battery-powered and cost-sensitive applications. They are also highly configurable, allowing developers to tailor the microcontroller to their specific needs. With their wide range of features and low cost, the 18J series is a great choice for embedded applications.



Features


• High-performance 8-bit core with up to 32K bytes of Flash program memory

• Up to 2K bytes of RAM

• Up to 32 I/O pins

• Up to 4 channels of 10-bit Analog-to-Digital (A/D) converter

• Up to 2 channels of 10-bit Digital-to-Analog (D/A) converter

• Up to 4 channels of Capture/Compare/PWM (CCP)

• Up to 4 channels of Enhanced Capture/Compare/PWM (ECCP)

• Up to 4 channels of USART

• Up to 2 channels of I2C™

• Up to 2 channels of SPI™

• Up to 2 channels of CAN

• Up to 2 channels of LIN

• Up to 2 channels of I2S

• Up to 2 channels of USB

• Up to 2 channels of Ethernet

• Up to 2 channels of Secure Digital (SD)



Applications


• Automotive

• Industrial

• Medical

• Consumer

• Home Automation

• Robotics

• Security

• Networking

• Wearable Devices

• Internet of Things (IoT)

• Embedded Systems


Frequently Asked Questions

What are the Alternative Products of Microchip Technology PIC® 18J series Microcontrollers?

1. Atmel AVR Series Microcontrollers 2. NXP LPC Series Microcontrollers 3. STMicroelectronics STM32 Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC Series Microcontrollers 10. Microchip Technology dsPIC Series Microcontrollers

What are the differences between the types of Microchip Technology PIC® 18J series Microcontrollers?

The PIC® 18J series microcontrollers are available in a variety of different types, each with its own unique features and capabilities. The main differences between the types are the amount of memory, the number of I/O pins, the number of timers, the number of interrupts, the number of analog-to-digital converters, and the type of instruction set. The PIC® 18J series also offers a variety of different packages, such as DIP, SOIC, and QFN, to suit different applications.