web counter

Microchip Technology PIC® 24EP series Microcontrollers

Introduction, stock information and FAQs of PIC® 24EP series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology PIC® 24EP series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
PIC32MX450F256H-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch2850RFQ
ATMEGA644PA-PUMICROCHIP - ATMEGA644PA-PU - MCU, 8BIT, AVR, 64K FLASH, 40PDIP3800RFQ
PIC18LF2525-I/SOIC MCU 8BIT 48KB FLASH 28SOIC10000BUY
PIC24FJ128GB206-I/PTIC MCU 16BIT 128KB FLASH 64TQFP36000RFQ
PIC18LF2520-I/SPIC MCU 8BIT 32KB FLASH 28SDIP1000BUY
Technical Documents

Description


Microchip Technology PIC® 24EP series Microcontrollers are a family of 8-bit, 16-bit, and 32-bit microcontrollers that offer a wide range of features and peripherals. They are designed to meet the needs of a variety of applications, from low-power, low-cost designs to high-performance, high-end applications. The PIC 24EP series offers a wide range of peripherals, including analog-to-digital converters, pulse-width modulation, and serial communication. They also feature low-power operation, high-speed operation, and a wide range of memory options. The PIC 24EP series is ideal for applications such as motor control, industrial automation, and consumer electronics.



Features


• 16-bit core with up to 256KB Flash program memory and up to 32KB RAM

• Up to four 16-bit timers/capture/compare/PWM modules

• Up to four UARTs, two I2C/SPI/SMBUS/LIN modules

• Up to four 10-bit A/D converters

• Up to four 16-bit D/A converters

• Up to four 16-bit PWMs

• Up to four 16-bit capture/compare/PWM modules

• Up to four 16-bit timers

• Up to four 16-bit watchdog timers

• Up to four 16-bit real-time clocks

• Up to four 16-bit CRC modules

• Up to four 16-bit DMA channels

• Up to four 16-bit interrupt controllers

• Up to four 16-bit DMA channels

• Up to four 16-bit interrupt controllers

• Up to four 16-bit DMA channels

• Up to four 16-bit interrupt controllers

• Up to four 16-bit DMA channels

• Up to four 16-bit interrupt controllers

• Up to four 16-bit DMA channels

• Up to four 16-bit interrupt controllers

• Up to four 16-bit DMA channels

• Up to four 16-bit interrupt controllers

• Up to four 16-bit DMA channels

• Up to four 16-bit interrupt controllers

• Up to four 16-bit DMA channels

• Up to four 16-bit interrupt controllers

• Up to four 16-bit DMA channels

• Up to four 16-bit interrupt controllers

• Up to four 16-bit DMA channels

• Up to four 16-bit interrupt controllers

• Up to four 16-bit DMA channels

• Up to four 16-bit interrupt controllers

• Up to four 16-bit D


Frequently Asked Questions

What are the Alternative Products of Microchip Technology PIC® 24EP series Microcontrollers?

"1. Atmel AVR Series Microcontrollers 2. NXP LPC Series Microcontrollers 3. STMicroelectronics STM32 Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC Series Microcontrollers 10. Microchip Technology dsPIC Series Microcontrollers"

What are the differences between the types of Microchip Technology PIC® 24EP series Microcontrollers?

"1. Memory: The PIC24EP series microcontrollers come in a variety of memory sizes, ranging from 16KB to 512KB of Flash memory and up to 128KB of RAM.  2. Peripherals: The PIC24EP series microcontrollers offer a wide range of peripherals, including analog-to-digital converters, pulse-width modulation, serial communication, and more.  3. Packaging: The PIC24EP series microcontrollers come in a variety of packages, including 28-pin, 44-pin, and 64-pin packages.  4. Operating Voltage: The PIC24EP series microcontrollers are available in a range of operating voltages, from 1.8V to 5V.  5. Clock Speed: The PIC24EP series microcontrollers are available in a range of clock speeds, from 8MHz to 80MHz."