web counter

Microchip Technology PIC® 24F series Microcontrollers

Introduction, stock information and FAQs of PIC® 24F series Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Microchip Technology PIC® 24F series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC24HJ256GP610A-I/PTIC MCU 16BIT 256KB FLASH 100TQFP9999RFQ
ATTINY841-SSUMCU 8-bit ATtiny AVR CISC 8KB Flash 1.8V/2.5V/3.3V/5V 14-Pin SOIC W Tray1RFQ
PIC18F24K40-I/MLIC MCU 8BIT 16KB FLASH 28QFN6400BUY
PIC16F1823T-I/MLMCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 16-Pin QFN EP T/R300BUY
PIC12F629-I/SNIC MCU 8BIT 1.75KB FLASH 8SOIC5000RFQ
PIC16LF1825-I/SL8 Bit Microcontroller, Flash, Pic16lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant: Yes7615BUY
PIC16LF1829T-I/SSIC MCU 8BIT 14KB FLASH 20SSOP9100BUY
PIC16F15344T-I/SSIC MCU 8BIT 7KB FLASH 20SSOP80BUY
PIC16F18346T-I/SSIC MCU 8BIT 28KB FLASH 20SSOP6400RFQ
PIC16F1825T-I/STMCU PIC 14K FLASH 1K RAM 14TSSOP3000RFQ
PIC18F27K42T-I/SSIC MCU 8BIT 128KB FLASH 28SSOP9100BUY
ATTINY2313V-10SURIC MCU 8BIT 2KB FLASH 20SOIC1514RFQ
PIC18F45K40-E/MVIC MCU 8BIT 32KB FLASH 40UQFN300BUY
PIC18F26K40-I/SSIC MCU 8BIT 64KB FLASH 28SSOP423RFQ
PIC16F684-I/STIC MCU 8BIT 3.5KB FLASH 14TSSOP132RFQ
ATMEGA168PA-MUMCU 8-bit ATmega AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin VQFN EP9800RFQ
PIC24FJ64GA702-I/MVIC MCU 16BIT 64KB FLASH 28UQFN4255BUY
Technical Documents

Microchip Technology PIC® 24F series Microcontrollers are a family of 8-bit, 16-bit, and 32-bit microcontrollers designed for a wide range of applications. They feature a wide range of peripherals, including analog-to-digital converters, pulse-width modulation, and communication interfaces. The PIC24F series is designed to provide high performance, low power consumption, and a wide range of features. The PIC24F series is ideal for applications such as motor control, automotive, industrial, and consumer applications. With its low power consumption and wide range of features, the PIC24F series is an excellent choice for embedded applications.


Features


• 16-bit core with up to 32KB Flash program memory

• Up to 2KB RAM

• Up to 16 channels of 10-bit Analog-to-Digital Converter (ADC)

• Up to 4 channels of 16-bit Pulse Width Modulation (PWM)

• Up to 4 channels of 16-bit Capture/Compare/PWM (CCP)

• Up to 4 channels of 16-bit Timer/Counter (TMR)

• Up to 4 channels of 16-bit Input Capture (IC)

• Up to 4 channels of 16-bit Output Compare (OC)


Applications


  • Medical devices

  • Security systems

  • Industrial control

  • Consumer electronics

  • Automotive applications

  • Communication systems


Frequently Asked Questions

What are the Alternative Products of Microchip Technology PIC® 24F series Microcontrollers?

1. Atmel AVR Series Microcontrollers 2. NXP LPC Series Microcontrollers 3. STMicroelectronics STM32 Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC Series Microcontrollers 10. Microchip Technology dsPIC Series Microcontrollers

What are the differences between the types of Microchip Technology PIC® 24F series Microcontrollers?

1. Clock Speed: The PIC24F series microcontrollers come in a variety of clock speeds, ranging from 8 MHz to 32 MHz.  2. Memory: The PIC24F series microcontrollers come with a variety of memory sizes, ranging from 16KB to 512KB of Flash memory and up to 32KB of RAM.  3. Peripherals: The PIC24F series microcontrollers come with a variety of peripherals, including UART, SPI, I2C, CAN, and USB.  4. Packages: The PIC24F series microcontrollers come in a variety of packages, including DIP, SOIC, QFN, and LQFP.  5. Operating Voltage: The PIC24F series microcontrollers come in a variety of operating voltages, ranging from 1.8V to 5V.