web counter

Microchip Technology PIC® 32MM series Microcontrollers

Introduction, stock information and FAQs of PIC® 32MM series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology PIC® 32MM series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
PIC32MX450F256H-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch2850RFQ
ATMEGA644PA-PUMICROCHIP - ATMEGA644PA-PU - MCU, 8BIT, AVR, 64K FLASH, 40PDIP3800RFQ
PIC18LF2525-I/SOIC MCU 8BIT 48KB FLASH 28SOIC10000BUY
PIC24FJ128GB206-I/PTIC MCU 16BIT 128KB FLASH 64TQFP36000RFQ
PIC18LF2520-I/SPIC MCU 8BIT 32KB FLASH 28SDIP1000BUY
Technical Documents

Description


Microchip Technology PIC® 32MM series Microcontrollers are a family of 32-bit microcontrollers designed to provide high performance, low power consumption, and a wide range of features. These microcontrollers are based on the MIPS32® M4K® core and feature a wide range of peripherals, including USB, Ethernet, CAN, and SPI. The PIC32MM series also offers a variety of memory options, including Flash, SRAM, and EEPROM. With its high performance and low power consumption, the PIC32MM series is ideal for a variety of applications, including industrial, automotive, medical, and consumer.



Features


1. 32-bit MIPS M4K® Core: The PIC32MM series embedded microcontrollers feature a 32-bit MIPS M4K® core, which provides high performance and low power consumption.


2. High-Speed Memory: The PIC32MM series embedded microcontrollers feature high-speed memory, including up to 512KB of Flash memory and up to 128KB of SRAM.


3. Peripheral Interfaces: The PIC32MM series embedded microcontrollers feature a wide range of peripheral interfaces, including USB, Ethernet, CAN, SPI, I2C, UART, and more.


4. Low Power Consumption: The PIC32MM series embedded microcontrollers feature low power consumption, allowing for extended battery life in portable applications.



Applications


1. Automotive: The PIC32MM series embedded microcontrollers are used in automotive applications, such as engine control, body control, and infotainment systems.


2. Industrial: The PIC32MM series embedded microcontrollers are used in industrial applications, such as factory automation, process control, and machine vision.


3. Medical: The PIC32MM series embedded microcontrollers are used in medical applications, such as patient monitoring, medical imaging, and drug delivery systems.


4. Consumer: The PIC32MM series embedded microcontrollers are used in consumer applications, such as home automation, wearables, and smart appliances.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology PIC® 32MM series Microcontrollers?

1. Atmel AVR Microcontrollers 2. NXP LPC Microcontrollers 3. STMicroelectronics STM32 Microcontrollers 4. Texas Instruments MSP430 Microcontrollers 5. Renesas RX Microcontrollers 6. Cypress PSoC Microcontrollers 7. Silicon Labs EFM32 Microcontrollers 8. Freescale Kinetis Microcontrollers 9. Infineon XMC Microcontrollers 10. Microchip dsPIC Digital Signal Controllers

What are the differences between the types of Microchip Technology PIC® 32MM series Microcontrollers?

1. Architecture: The PIC32MM series microcontrollers are based on the MIPS32 M4K core, while the PIC32MX series microcontrollers are based on the MIPS32 M4K core with additional DSP instructions.  2. Memory: The PIC32MM series microcontrollers have a maximum of 256KB of Flash memory, while the PIC32MX series microcontrollers have a maximum of 512KB of Flash memory.  3. Peripherals: The PIC32MM series microcontrollers have fewer peripherals than the PIC32MX series microcontrollers.  4. Power Consumption: The PIC32MM series microcontrollers have lower power consumption than the PIC32MX series microcontrollers.  5. Price: The PIC32MM series microcontrollers are generally less expensive than the PIC32MX series microcontrollers.