web counter

Microchip Technology PIC® 32MX series Microcontrollers

Introduction, stock information and FAQs of PIC® 32MX series Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Microchip Technology PIC® 32MX series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
PIC32MX450F256H-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch2850RFQ
ATMEGA644PA-PUMICROCHIP - ATMEGA644PA-PU - MCU, 8BIT, AVR, 64K FLASH, 40PDIP3800RFQ
PIC18LF2525-I/SOIC MCU 8BIT 48KB FLASH 28SOIC10000BUY
PIC24FJ128GB206-I/PTIC MCU 16BIT 128KB FLASH 64TQFP36000RFQ
PIC18LF2520-I/SPIC MCU 8BIT 32KB FLASH 28SDIP1000BUY
Technical Documents

The Microchip Technology PIC® 32MX series of microcontrollers are a family of 32-bit microcontrollers designed for embedded applications. They feature a high-performance MIPS32® processor core, a wide range of peripherals, and a rich set of development tools. The PIC32MX series is ideal for applications such as motor control, digital audio, and industrial automation. With its low power consumption, high performance, and wide range of features, the PIC32MX series is an excellent choice for embedded applications.


Features


1. 32-bit MIPS M4K Core: The PIC® 32MX series embedded microcontrollers feature a 32-bit MIPS M4K core, which provides high performance and low power consumption.

2. High-Speed Peripherals: The PIC® 32MX series embedded microcontrollers feature high-speed peripherals such as USB, Ethernet, CAN, and SPI, which enable fast data transfer and communication.

3. Low Power Consumption: The PIC® 32MX series embedded microcontrollers feature low power consumption, which makes them ideal for battery-powered applications.

4. Flexible Memory Options: The PIC® 32MX series embedded microcontrollers feature flexible memory options, including Flash, SRAM, and EEPROM, which enable the user to customize the memory configuration to meet their application requirements.


Applications


1. Automotive: The PIC® 32MX series embedded microcontrollers are used in automotive applications such as engine control, body control, and infotainment systems.

2. Industrial: The PIC® 32MX series embedded microcontrollers are used in industrial applications such as factory automation, process control, and machine vision.

3. Medical: The PIC® 32MX series embedded microcontrollers are used in medical applications such as patient monitoring, medical imaging, and drug delivery systems.

4. Consumer: The PIC® 32MX series embedded microcontrollers are used in consumer applications such as home automation, security systems, and wearable devices.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology PIC® 32MX series Microcontrollers?

1. Atmel AVR Series Microcontrollers 2. NXP LPC Series Microcontrollers 3. STMicroelectronics STM32 Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC Series Microcontrollers 10. Microchip Technology dsPIC Series Microcontrollers

What are the differences between the types of Microchip Technology PIC® 32MX series Microcontrollers?

1. Clock Speed: The PIC32MX series microcontrollers come in a variety of clock speeds, ranging from 40 MHz to 200 MHz.  2. Memory: The PIC32MX series microcontrollers come with a variety of memory options, ranging from 16KB to 512KB of Flash memory and up to 128KB of RAM.  3. Peripherals: The PIC32MX series microcontrollers come with a variety of peripheral options, including USB, Ethernet, CAN, SPI, I2C, UART, and more.  4. Packaging: The PIC32MX series microcontrollers come in a variety of packages, including DIP, SOIC, QFN, and BGA.  5. Price: The PIC32MX series microcontrollers come in a variety of price points, ranging from low-cost to high-end.