web counter

Microchip Technology PIC® 32MZ DA series Microcontrollers

Introduction, stock information and FAQs of PIC® 32MZ DA series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology PIC® 32MZ DA series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
PIC32MX450F256H-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch2850RFQ
ATMEGA644PA-PUMICROCHIP - ATMEGA644PA-PU - MCU, 8BIT, AVR, 64K FLASH, 40PDIP3800RFQ
PIC18LF2525-I/SOIC MCU 8BIT 48KB FLASH 28SOIC10000BUY
PIC24FJ128GB206-I/PTIC MCU 16BIT 128KB FLASH 64TQFP36000RFQ
PIC18LF2520-I/SPIC MCU 8BIT 32KB FLASH 28SDIP1000BUY
Technical Documents

Description


The Microchip Technology PIC® 32MZ DA series microcontrollers are a powerful and versatile family of 32-bit microcontrollers. They feature a high-performance MIPS® M-Class core with up to 200 MHz operation, up to 2 MB of Flash memory, and up to 512 KB of RAM. The PIC32MZ DA series also offers a wide range of peripherals, including Ethernet, USB, CAN, and a variety of communication interfaces. With its high performance and low power consumption, the PIC32MZ DA series is ideal for a wide range of applications, from industrial automation to consumer electronics.



Features


1. High-performance 32-bit MIPS M-Class Core: The PIC® 32MZ DA series embedded microcontrollers feature a high-performance 32-bit MIPS M-Class Core with up to 200 MHz operation.


2. High-speed Memory: The PIC® 32MZ DA series embedded microcontrollers feature up to 1 MB of Flash memory and up to 512 KB of SRAM.


3. High-speed Peripherals: The PIC® 32MZ DA series embedded microcontrollers feature a wide range of high-speed peripherals, including USB, Ethernet, CAN, and SPI.


4. Low Power Consumption: The PIC® 32MZ DA series embedded microcontrollers feature low power consumption, allowing for extended battery life.



Applications


1. Automotive: The PIC® 32MZ DA series embedded microcontrollers are ideal for automotive applications, such as engine control, body control, and infotainment systems.


2. Industrial: The PIC® 32MZ DA series embedded microcontrollers are ideal for industrial applications, such as factory automation, process control, and machine vision.


3. Medical: The PIC® 32MZ DA series embedded microcontrollers are ideal for medical applications, such as patient monitoring, medical imaging, and drug delivery systems.


4. Consumer: The PIC® 32MZ DA series embedded microcontrollers are ideal for consumer applications, such as home automation, wearables, and smart appliances.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology PIC® 32MZ DA series Microcontrollers?

"1. Atmel SAM D21 ARM Cortex-M0+ Microcontrollers 2. NXP LPC1768 ARM Cortex-M3 Microcontrollers 3. STMicroelectronics STM32F4 ARM Cortex-M4 Microcontrollers 4. Silicon Labs EFM32 Wonder Gecko ARM Cortex-M4 Microcontrollers 5. Texas Instruments MSP430 Microcontrollers 6. Renesas RX Family ARM Cortex-M0+ Microcontrollers 7. Cypress PSoC 4 ARM Cortex-M0+ Microcontrollers 8. Freescale Kinetis K Series ARM Cortex-M4 Microcontrollers 9. Infineon XMC4000 ARM Cortex-M4 Microcontrollers 10. Microchip Technology AVR Microcontrollers"

What are the differences between the types of Microchip Technology PIC® 32MZ DA series Microcontrollers?

"The PIC® 32MZ DA series of microcontrollers are available in three different types:  1. PIC® 32MZ DA Family: This family of microcontrollers is designed for high-performance applications and features a 32-bit MIPS M-Class processor core, up to 512KB of Flash memory, and up to 256KB of RAM. It also includes a wide range of peripherals, including Ethernet, USB, CAN, and more.  2. PIC® 32MZ DA Enhanced Family: This family of microcontrollers is designed for applications that require more performance and features a 32-bit MIPS M-Class processor core, up to 1MB of Flash memory, and up to 512KB of RAM. It also includes a wide range of peripherals, including Ethernet, USB, CAN, and more.  3. PIC® 32MZ DA Extended Family: This family of microcontrollers is designed for applications that require the highest performance and features a 32-bit MIPS M-Class processor core, up to 2MB of Flash memory, and up to 1MB of RAM. It also includes a wide range of peripherals, including Ethernet, USB, CAN, and more."