web counter

Microchip Technology PIC® 32MZ series Microcontrollers

Introduction, stock information and FAQs of PIC® 32MZ series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and pricing information of Microchip Technology PIC® 32MZ series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC24HJ256GP610A-I/PTIC MCU 16BIT 256KB FLASH 100TQFP9999RFQ
ATTINY841-SSUMCU 8-bit ATtiny AVR CISC 8KB Flash 1.8V/2.5V/3.3V/5V 14-Pin SOIC W Tray1RFQ
PIC18F24K40-I/MLIC MCU 8BIT 16KB FLASH 28QFN6400BUY
PIC16F1823T-I/MLMCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 16-Pin QFN EP T/R300BUY
PIC12F629-I/SNIC MCU 8BIT 1.75KB FLASH 8SOIC5000RFQ
PIC16LF1825-I/SL8 Bit Microcontroller, Flash, Pic16lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant: Yes7615BUY
PIC16LF1829T-I/SSIC MCU 8BIT 14KB FLASH 20SSOP9100BUY
PIC16F15344T-I/SSIC MCU 8BIT 7KB FLASH 20SSOP80BUY
PIC16F18346T-I/SSIC MCU 8BIT 28KB FLASH 20SSOP6400RFQ
PIC16F1825T-I/STMCU PIC 14K FLASH 1K RAM 14TSSOP3000RFQ
PIC18F27K42T-I/SSIC MCU 8BIT 128KB FLASH 28SSOP9100BUY
ATTINY2313V-10SURIC MCU 8BIT 2KB FLASH 20SOIC1514RFQ
PIC18F45K40-E/MVIC MCU 8BIT 32KB FLASH 40UQFN300BUY
PIC18F26K40-I/SSIC MCU 8BIT 64KB FLASH 28SSOP423RFQ
PIC16F684-I/STIC MCU 8BIT 3.5KB FLASH 14TSSOP132RFQ
ATMEGA168PA-MUMCU 8-bit ATmega AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin VQFN EP9800RFQ
PIC24FJ64GA702-I/MVIC MCU 16BIT 64KB FLASH 28UQFN4255BUY
Technical Documents

The Microchip Technology PIC® 32MZ series microcontrollers are a family of 32-bit microcontrollers designed to provide high performance, low power consumption, and a wide range of features. The PIC® 32MZ series microcontrollers are based on the MIPS M-Class core and feature up to 512KB of Flash memory, up to 256KB of RAM, and up to 16KB of EEPROM. The PIC® 32MZ series microcontrollers also feature a wide range of peripherals, including USB, Ethernet, CAN, and SPI. The PIC® 32MZ series microcontrollers are ideal for applications requiring high performance, low power consumption, and a wide range of features.


Features


1. High-performance 32-bit MIPS M-Class Core: The PIC® 32MZ series embedded microcontrollers feature a high-performance 32-bit MIPS M-Class Core with up to 200 MHz operation.

2. High-speed Memory: The PIC® 32MZ series embedded microcontrollers feature up to 512 KB of Flash memory and up to 256 KB of SRAM.

3. High-speed Peripherals: The PIC® 32MZ series embedded microcontrollers feature a wide range of high-speed peripherals, including USB, Ethernet, CAN, and SPI.

4. Low Power Consumption: The PIC® 32MZ series embedded microcontrollers feature low power consumption, allowing for extended battery life in portable applications.


Applications


1. Automotive: The PIC® 32MZ series embedded microcontrollers are ideal for automotive applications, such as engine control, body control, and infotainment systems.

2. Industrial: The PIC® 32MZ series embedded microcontrollers are ideal for industrial applications, such as factory automation, process control, and machine vision.

3. Medical: The PIC® 32MZ series embedded microcontrollers are ideal for medical applications, such as patient monitoring, medical imaging, and drug delivery systems.

4. Consumer: The PIC® 32MZ series embedded microcontrollers are ideal for consumer applications, such as home automation, security systems, and wearable devices.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology PIC® 32MZ series Microcontrollers?

1. Atmel SAM4L Series Microcontrollers 2. NXP LPC1700 Series Microcontrollers 3. STMicroelectronics STM32F Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC Series Microcontrollers 10. Microchip Technology dsPIC Series Microcontrollers

What are the differences between the types of Microchip Technology PIC® 32MZ series Microcontrollers?

1. Clock Speed: The PIC32MZ series microcontrollers come in a range of clock speeds, from 80 MHz to 200 MHz.  2. Memory: The PIC32MZ series microcontrollers come with a range of memory sizes, from 256 KB to 2 MB of Flash memory and up to 512 KB of RAM.  3. Peripherals: The PIC32MZ series microcontrollers come with a range of peripherals, including USB, Ethernet, CAN, I2C, SPI, UART, and more.  4. Packages: The PIC32MZ series microcontrollers come in a range of packages, from 28-pin to 144-pin.  5. Operating Voltage: The PIC32MZ series microcontrollers come in a range of operating voltages, from 1.8V to 3.3V.