web counter

Microchip Technology PIC® XLP™ 18J series Microcontrollers

Introduction, stock information and FAQs of PIC® XLP™ 18J series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology PIC® XLP™ 18J series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
DSPIC33FJ256GP506-I/PTMICROCHIP - DSPIC33FJ256GP506-I/PT - 16BIT MCU/DSP, 256K FLASH, 40MIP1934RFQ
DSPIC33EP512GM710-I/PFIC MCU 16BIT 512KB FLASH 100TQFP90RFQ
PIC24HJ256GP610A-I/PTIC MCU 16BIT 256KB FLASH 100TQFP9999RFQ
DSPIC33FJ256GP506A-I/PTIC MCU 16BIT 256KB FLASH 64TQFP184BUY
ATTINY841-SSUMCU 8-bit ATtiny AVR CISC 8KB Flash 1.8V/2.5V/3.3V/5V 14-Pin SOIC W Tray1RFQ
PIC18F24K40-I/MLIC MCU 8BIT 16KB FLASH 28QFN6400BUY
PIC16F1823T-I/MLMCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 16-Pin QFN EP T/R300BUY
PIC12F629-I/SNIC MCU 8BIT 1.75KB FLASH 8SOIC5000RFQ
PIC16LF1825-I/SL8 Bit Microcontroller, Flash, Pic16lf, 32 Mhz, 14 Kb, 1 Kb, 14, Soic Rohs Compliant: Yes7615BUY
PIC16LF1829T-I/SSIC MCU 8BIT 14KB FLASH 20SSOP9100BUY
PIC16F15344T-I/SSIC MCU 8BIT 7KB FLASH 20SSOP80BUY
PIC16F18346T-I/SSIC MCU 8BIT 28KB FLASH 20SSOP6400RFQ
PIC16F1825T-I/STMCU PIC 14K FLASH 1K RAM 14TSSOP3000RFQ
PIC18F27K42T-I/SSIC MCU 8BIT 128KB FLASH 28SSOP9100BUY
ATTINY2313V-10SURIC MCU 8BIT 2KB FLASH 20SOIC1514RFQ
PIC18F45K40-E/MVIC MCU 8BIT 32KB FLASH 40UQFN300BUY
PIC18F26K40-I/SSIC MCU 8BIT 64KB FLASH 28SSOP423RFQ
Technical Documents

Description


Microchip Technology PIC® XLP™ 18J series Microcontrollers are a family of low-power, high-performance 8-bit microcontrollers designed for a wide range of applications. The 18J series features a wide range of peripherals, including a 10-bit Analog-to-Digital Converter (ADC), a 10-bit Pulse Width Modulation (PWM) module, and a Capture/Compare/PWM (CCP) module. The 18J series also features an enhanced core architecture with up to 32K bytes of Flash program memory, 1K bytes of RAM, and up to 32 I/O pins. The 18J series is ideal for applications requiring low power consumption, high performance, and a wide range of peripherals.



Features


• Low power consumption: The PIC® XLP™ 18J series embedded microcontrollers feature a low power consumption of just 0.5 mA/MHz, making them ideal for battery-powered applications.

• High performance: The PIC® XLP™ 18J series embedded microcontrollers offer high performance with a maximum clock speed of 32 MHz.

• On-chip peripherals: The PIC® XLP™ 18J series embedded microcontrollers feature on-chip peripherals such as a 10-bit ADC, UART, SPI, I2C, and PWM.

• Flash memory: The PIC® XLP™ 18J series embedded microcontrollers feature up to 32 KB of flash memory, allowing for the storage of large programs.


Applications


• Automotive: The PIC® XLP™ 18J series embedded microcontrollers are ideal for automotive applications due to their low power consumption and high performance.

• Industrial: The PIC® XLP™ 18J series embedded microcontrollers are suitable for industrial applications due to their on-chip peripherals and flash memory.

• Home automation: The PIC® XLP™ 18J series embedded microcontrollers are suitable for home automation applications due to their low power consumption and on-chip peripherals.

• Wearable devices: The PIC® XLP™ 18J series embedded microcontrollers are suitable for wearable devices due to their low power consumption and high performance.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology PIC® XLP™ 18J series Microcontrollers?

1. Atmel AVR ATtiny Series Microcontrollers 2. NXP LPC1100 Series Microcontrollers 3. STMicroelectronics STM32F0 Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Silicon Labs EFM32 Series Microcontrollers 6. Cypress PSoC 4 Series Microcontrollers 7. Renesas RX Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Microchip Technology PIC32MX Series Microcontrollers

What are the differences between the types of Microchip Technology PIC® XLP™ 18J series Microcontrollers?

The PIC® XLP™ 18J series Microcontrollers are available in three different types:  1. PIC18JLJ20: This is a low-power, 8-bit microcontroller with a maximum operating frequency of 32 MHz. It has a wide range of peripherals, including a 10-bit ADC, two comparators, two capture/compare/PWM modules, and a UART.  2. PIC18JLJ40: This is a low-power, 16-bit microcontroller with a maximum operating frequency of 32 MHz. It has a wide range of peripherals, including a 10-bit ADC, two comparators, two capture/compare/PWM modules, and a UART.  3. PIC18JLJ60: This is a low-power, 32-bit microcontroller with a maximum operating frequency of 32 MHz. It has a wide range of peripherals, including a 10-bit ADC, two comparators, two capture/compare/PWM modules, and a UART.  The main differences between the three types of PIC® XLP™ 18J series Microcontrollers are the bit widths, the number of peripherals, and the maximum operating frequency. The PIC18JLJ20 is an 8-bit microcontroller, the PIC18JLJ40 is a 16-bit microcontroller, and the PIC18JLJ60 is a 32-bit microcontroller. The PIC18JLJ20 and PIC18JLJ40 both have the same number of peripherals and the same maximum operating frequency, while the PIC18JLJ60 has more peripherals and a higher maximum operating frequency.