web counter

Microchip Technology PIC® XLP™ 18Q series Microcontrollers

Introduction, stock information and FAQs of PIC® XLP™ 18Q series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology PIC® XLP™ 18Q series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
DSPIC33EP256GP506-I/PTMICROCHIP - DSPIC33EP256GP506-I/PT - Digital Signal Controller, dsPIC33E Series, 256 KB, 53 I/O's, ECAN, I2C, SPI, UART, 1.8 V1600RFQ
DSPIC33EV256GM106-I/PTIC MCU 16BIT 256KB FLASH 64TQFP100RFQ
DSPIC33EP512MC506-I/PTDigital Signal Processors & Controllers - DSP, DSC 16B DSC 512KB Flsh 48KB RAM QEI MCPWM320RFQ
DSPIC33EP64GS506-I/PTHigh-Performance, 16-bitDigital Signal Controllersand Microcontrollers59RFQ
DSPIC33FJ32MC304-I/PTMICROCHIP DSPIC33FJ32MC304-I/PT DSC, 16BIT, 32K FLASH, 40MIPS, 44TQFP133BUY
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
Technical Documents

Description


Microchip Technology PIC® XLP™ 18Q series Microcontrollers are a family of low-power, high-performance 8-bit microcontrollers designed for a wide range of applications. The 18Q series features a wide range of peripherals, including a 10-bit Analog-to-Digital Converter (ADC), a 10-bit Pulse Width Modulation (PWM) module, and a wide range of communication interfaces. The 18Q series also offers a variety of memory options, including Flash, EEPROM, and RAM. With its low power consumption and high performance, the 18Q series is ideal for applications that require low power consumption and high performance.



Features


• Low power consumption: The PIC® XLP™ 18Q series embedded microcontrollers feature a low power consumption of just 0.5 mA/MHz, making them ideal for battery-powered applications.


• High performance: The PIC® XLP™ 18Q series embedded microcontrollers offer high performance with up to 32 MIPS of processing power.


• On-chip peripherals: The PIC® XLP™ 18Q series embedded microcontrollers feature on-chip peripherals such as a 10-bit ADC, UART, SPI, I2C, and PWM.


• Flash memory: The PIC® XLP™ 18Q series embedded microcontrollers feature up to 256 KB of flash memory for storing program code and data.


• Low pin count: The PIC® XLP™ 18Q series embedded microcontrollers feature a low pin count of just 28 pins, making them ideal for space-constrained applications.



Applications


• Automotive: The PIC® XLP™ 18Q series embedded microcontrollers are ideal for automotive applications such as engine control, body control, and infotainment systems.


• Industrial: The PIC® XLP™ 18Q series embedded microcontrollers are ideal for industrial applications such as motor control, factory automation, and process control.


• Consumer: The PIC® XLP™ 18Q series embedded microcontrollers are ideal for consumer applications such as home appliances, wearables, and smart home devices.


• Medical: The PIC® XLP™ 18Q series embedded microcontrollers are ideal for medical applications such as patient monitoring, drug delivery, and medical imaging.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology PIC® XLP™ 18Q series Microcontrollers?

1. Atmel AVR ATtiny Series Microcontrollers 2. NXP LPC Series Microcontrollers 3. STMicroelectronics STM32 Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Cypress PSoC Series Microcontrollers 7. Silicon Labs EFM32 Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Microchip Technology dsPIC Series Microcontrollers 10. Infineon XMC Series Microcontrollers

What are the differences between the types of Microchip Technology PIC® XLP™ 18Q series Microcontrollers?

The PIC® XLP™ 18Q series Microcontrollers are available in three different types:  1. PIC18Q10: This is the most basic type of PIC® XLP™ 18Q series Microcontroller. It has a maximum clock speed of 16 MHz, 128 bytes of RAM, and up to 32K of program memory. It also has a 10-bit A/D converter and up to 8 I/O pins.  2. PIC18Q20: This type of PIC® XLP™ 18Q series Microcontroller has a maximum clock speed of 32 MHz, 256 bytes of RAM, and up to 64K of program memory. It also has a 10-bit A/D converter and up to 16 I/O pins.  3. PIC18Q30: This type of PIC® XLP™ 18Q series Microcontroller has a maximum clock speed of 48 MHz, 512 bytes of RAM, and up to 128K of program memory. It also has a 10-bit A/D converter and up to 24 I/O pins.